- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Depth | Reach Compliance Code | Operating Supply Voltage | Configuration | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Power Consumption | Forward Current-Max | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Dominant Wavelength | Height | Viewing Area (height) | Display Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-E106 Broadcom Limited | In Stock | - | Datasheet | - | - | 14-DIP (0.300, 7.62mm), 12 Leads | - | - | 100°C | -20°C | 37mW | Bulk | 2006 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | 8531.20.00.40 | 0.5 | - | compliant | - | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | - | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 5mA | - | 3.9mcd | 645nm | - | 0.015A | 7-Segment | - | - | +/-1 (overflow) | 0.43 11.00mm | Universal | - | - | - | 10.9mm | RoHS Compliant | ||
![]() HDSP-E100 Broadcom Limited | In Stock | - | Datasheet | - | - | 14-DIP (0.300, 7.62mm), 10 Leads | - | - | - | -20°C | 37mW | Bulk | 2006 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | - | compliant | - | - | - | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 5mA | - | 3.9mcd | 645nm | - | - | 7-Segment | - | - | 1 | 0.43 11.00mm | Common Anode | - | - | - | - | RoHS Compliant | ||
![]() HDSP-G513 Broadcom Limited | In Stock | - | Datasheet | - | - | 18-DIP (0.600, 15.24mm) | - | - | 100°C | -40°C | 105mW | Bulk | 2006 | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | - | 2 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | - | 3.5mcd | 566nm | - | 0.03A | 7-Segment | - | - | 2 | 0.40 10.16mm | Common Cathode | - | - | - | 10.16mm | RoHS Compliant | ||
![]() HDSP-H407 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.600, 15.24mm), 9 Leads | - | - | - | - | 105mW | Bulk | 2010 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | 2.1V | - | - | 20mA | - | 2.37mcd | 600nm | - | - | 7-Segment | - | - | +/-1 (overflow) | 0.56 14.22mm | Common Anode | - | - | - | - | - | ||
![]() HDSP-K701 Broadcom Limited | In Stock | - | Datasheet | - | - | 18-DIP (0.600, 15.24mm) | - | - | 100°C | -40°C | 37mW | Bulk | 2006 | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 2 | - | compliant | - | - | - | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 5mA | - | 1.48mcd | 635nm | - | 0.015A | 7-Segment | - | - | 2 | 0.56 14.22mm | Common Anode | - | - | - | - | RoHS Compliant | ||
![]() HDSP-N155 Broadcom Limited | In Stock | - | Datasheet | - | - | 18-DIP (0.600, 15.24mm), 12 Leads | - | - | - | -20°C | 96mW | Bulk | 2010 | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | - | compliant | - | - | - | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 14mcd | 645nm | - | 0.04A | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Cathode | - | - | - | 20.32mm | RoHS Compliant | ||
![]() HDSP-K413 Broadcom Limited | In Stock | - | Datasheet | - | - | 18-DIP (0.600, 15.24mm) | - | - | 100°C | -40°C | 105mW | Bulk | 2006 | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | 2 | - | compliant | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 2.37mcd | 600nm | - | 0.03A | 7-Segment | - | - | 2 | 0.56 14.22mm | Common Cathode | - | - | - | - | RoHS Compliant | ||
![]() HDSP-5538 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.600, 15.24mm), 9 Leads | - | - | 85°C | -40°C | 105mW | Bulk | 2006 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | IC COMPATIBLE | 8531.20.00.40 | 0.5 | - | compliant | - | - | - | - | 2.6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 100mA | - | 7mcd | 635nm | - | 0.04A | 7-Segment | - | - | +/-1 (overflow) | 0.56 14.22mm | Common Cathode | - | - | - | 14.1mm | RoHS Compliant | ||
![]() HDSP-K511 Broadcom Limited | 1175 |
| Datasheet | 13 Weeks | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | - | Bulk | 2006 | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 2 | 17.02mm | - | 2.1V | - | Common Anode | 105mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | - | 2.5 mcd | 2.5mcd | 566nm | 105mW | - | 7-Segment | 50V | - | 2 | 0.56 14.22mm | Common Anode | 571 nm | 17.018mm | 14.22mm | - | ROHS3 Compliant | ||
![]() HDSP-516L Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.600, 15.24mm) | - | - | - | -40°C | 52mW | Bulk | 2013 | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 2mA | - | 0.37mcd | 635nm | - | - | 7-Segment | - | 2.5V | 1 | 0.51 13.00mm | Common Cathode | - | - | - | - | RoHS Compliant | ||
![]() HDSP-515H-GH000 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.600, 15.24mm) | - | - | - | -20°C | 37mW | Bulk | 2013 | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | - | compliant | - | - | - | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 1mA | - | 0.65mcd | 645nm | - | - | 7-Segment | - | - | 1 | 0.51 13.00mm | Common Anode | - | - | - | - | RoHS Compliant | ||
![]() HDSP-5707 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.600, 15.24mm), 9 Leads | - | - | 100°C | -40°C | 80mW | Bulk | 2010 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | - | 8531.20.00.40 | 0.5 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 1.8mcd | 583nm | - | 0.02A | 7-Segment | - | - | +/-1 (overflow) | 0.56 14.22mm | Common Anode | - | - | - | 14.2mm | RoHS Compliant | ||
![]() HDSP-A158 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.200, 5.08mm), 7 Leads | - | - | 100°C | -20°C | 96mW | Bulk | 2006 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | 8531.20.00.40 | 0.5 | - | compliant | - | - | - | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 14mcd | 645nm | - | 0.04A | 7-Segment | - | - | +/-1 (overflow) | 0.30 7.62mm | Common Cathode | - | - | - | 7.6mm | RoHS Compliant | ||
![]() HDSP-G161 Broadcom Limited | In Stock | - | Datasheet | - | - | 18-DIP (0.600, 15.24mm) | - | - | - | - | - | Bulk | 2006 | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.39mcd ~ 3.14mcd | - | - | - | 7-Segment | - | - | 2 | 0.40 10.16mm | Common Anode | - | - | - | - | - | ||
![]() HDSP-H403 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.600, 15.24mm) | - | - | - | -40°C | 105mW | Bulk | 2010 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | 1 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 2.37mcd | 600nm | - | 0.03A | 7-Segment | - | - | 1 | 0.56 14.22mm | Common Cathode | - | - | - | - | RoHS Compliant | ||
![]() HDSP-H401 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.600, 15.24mm) | - | - | - | -40°C | 105mW | Bulk | 2010 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | 1 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 2.37mcd | 600nm | - | 0.03A | 7-Segment | - | 2.5V | 1 | 0.56 14.22mm | Common Anode | - | - | - | - | RoHS Compliant | ||
![]() HDSP-G101 Broadcom Limited | In Stock | - | Datasheet | - | - | 18-DIP (0.600, 15.24mm) | - | - | 100°C | - | 37mW | Bulk | 2006 | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 2 | - | compliant | - | - | - | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 5mA | - | 3.9mcd | 645nm | - | 0.015A | 7-Segment | - | - | 2 | 0.40 10.16mm | Common Anode | - | - | - | 10mm | RoHS Compliant | ||
![]() HDSP-7802-JK000 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.200, 5.08mm) | - | - | - | -40°C | 105mW | Bulk | 2006 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | - | 1 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | - | 6.8mcd | 566nm | - | 0.03A | 7-Segment | - | 2.5V | 1 | 0.30 7.62mm | Common Anode | - | - | - | 7.6mm | RoHS Compliant | ||
![]() HDSP-515H Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.600, 15.24mm) | - | - | - | -20°C | 37mW | Bulk | 2013 | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | - | compliant | - | - | - | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 1mA | - | 0.65mcd | 645nm | - | - | 7-Segment | - | 2.2V | 1 | 0.51 13.00mm | Common Anode | - | - | - | - | RoHS Compliant | ||
![]() HDSP-A808 Broadcom Limited | In Stock | - | Datasheet | - | - | 10-DIP (0.200, 5.08mm), 7 Leads | - | - | 100°C | -40°C | 52mW | Bulk | 2006 | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | - | 8531.20.00.40 | 0.5 | - | compliant | - | - | - | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 4mA | - | 0.42mcd | 583nm | - | 0.015A | 7-Segment | - | - | +/-1 (overflow) | 0.30 7.62mm | Common Cathode | - | - | - | 7.6mm | RoHS Compliant |