- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Test | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Display Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-G101 Broadcom Limited | In Stock | - | Datasheet | 18-DIP (0.600, 15.24mm) | 100°C | - | 37mW | Bulk | 2006 | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 2 | compliant | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 3.9mcd | 645nm | 0.015A | 7-Segment | - | 2 | 0.40 10.16mm | Common Anode | 10mm | RoHS Compliant | ||
![]() HDSP-7802-JK000 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.200, 5.08mm) | - | -40°C | 105mW | Bulk | 2006 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | - | 1 | compliant | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 6.8mcd | 566nm | 0.03A | 7-Segment | 2.5V | 1 | 0.30 7.62mm | Common Anode | 7.6mm | RoHS Compliant | ||
![]() HDSP-333Y Broadcom Limited | In Stock | - | - | 14-DIP (0.300, 7.62mm), 10 Leads | - | - | 52mW | Bulk | 2011 | 0.748 Hx0.398W x 0.240 D 19.00mmx10.10mmx6.10mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | Yellow | - | - | - | - | - | 2.15V | - | 20mA | 1.5mcd | 595nm | - | 7-Segment | - | 1 | 0.30 7.62mm | Common Cathode | - | RoHS Compliant | ||
![]() HDSP-503B Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.600, 15.24mm) | - | - | 135mW | Bulk | 2006 | 0.732 Hx0.492W x 0.315 D 18.60mmx12.50mmx8.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | Blue | - | - | - | - | - | 3.8V | - | 20mA | 3.4mcd | 428nm | - | 7-Segment | - | 1 | 0.56 14.22mm | Common Cathode | - | RoHS Compliant | ||
![]() HDSP-G201-EF000 Broadcom Limited | In Stock | - | - | 18-DIP (0.600, 15.24mm) | 100°C | -40°C | 105mW | Bulk | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 2 | compliant | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 1.2mcd | 635nm | 0.03A | 7-Segment | - | 2 | 0.40 10.16mm | Common Anode | 10.16mm | RoHS Compliant | ||
![]() HDSP-G153 Broadcom Limited | In Stock | - | - | 10-DIP (0.300, 7.62mm) | 100°C | - | 96mW | Bulk | 2010 | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 2 | compliant | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 15mcd | 645nm | 0.04A | 7-Segment | - | 2 | 0.40 10.16mm | Common Cathode | 10mm | RoHS Compliant | ||
![]() HPDL-1414 Broadcom Limited | In Stock | - | Datasheet | 12-DIP | 85°C | - | 450mW | Tube | 2006 | 0.791 Hx0.689W x 0.240 D 20.10mmx17.50mmx6.10mm | e2 | Obsolete | 1 (Unlimited) | EAR99 | TIN COPPER/TIN SILVER | Red | TTL COMPATIBLE | - | 4 | - | COMPLEX | - | 16 SEG ALPHANUMERIC LED DISPLAY | - | 1mcd | 655nm | - | 16-Segment, Alphanumeric | - | 4 | 0.11 2.85mm | Serial Input | 2.85mm | RoHS Compliant | ||
![]() HDSP-4206 Broadcom Limited | In Stock | - | - | 18-DIP (0.600, 15.24mm), 14 Leads | 85°C | -40°C | 105mW | Bulk | 2010 | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | IC COMPATIBLE | 8531.20.00.40 | 0.5 | compliant | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | 2.6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 100mA | 7mcd | 583nm | 0.04A | 7-Segment | - | +/-1 (overflow) | 0.80 20.32mm | Universal | 18.87mm | RoHS Compliant | ||
![]() HDSP-501B Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.600, 15.24mm) | - | - | 135mW | Bulk | 2006 | 0.732 Hx0.492W x 0.315 D 18.60mmx12.50mmx8.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | Blue | - | - | - | - | - | 3.8V | - | 20mA | 3.4mcd | 428nm | - | 7-Segment | - | 1 | 0.56 14.22mm | Common Anode | - | RoHS Compliant | ||
![]() HDSP-F308 Broadcom Limited | In Stock | - | - | 10-DIP (0.300, 7.62mm), 7 Leads | 100°C | -40°C | 80mW | Bulk | 2010 | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | 8531.20.00.40 | 0.5 | compliant | - | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 0.8mcd | 583nm | 0.02A | 7-Segment | - | +/-1 (overflow) | 0.40 10.16mm | Common Cathode | 10mm | RoHS Compliant | ||
![]() HDSP-E156 Broadcom Limited | In Stock | - | - | 14-DIP (0.600, 15.24mm), 12 Leads | 100°C | -20°C | 96mW | Bulk | 2011 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8531.20.00.40 | 0.5 | compliant | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 15mcd | 645nm | 0.04A | 7-Segment | - | +/-1 (overflow) | 0.43 11.00mm | Universal | 10.31mm | RoHS Compliant | ||
![]() HDSP-F307 Broadcom Limited | In Stock | - | - | 10-DIP (0.300, 7.62mm), 7 Leads | 100°C | -40°C | 80mW | Bulk | 2010 | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | 8531.20.00.40 | 0.5 | compliant | - | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 0.8mcd | 583nm | 0.02A | 7-Segment | - | +/-1 (overflow) | 0.40 10.16mm | Common Anode | 10mm | RoHS Compliant | ||
![]() HDSP-K401 Broadcom Limited | In Stock | - | - | 10-DIP (0.600, 15.24mm) | 100°C | -40°C | 105mW | Bulk | 2010 | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Orange | - | - | 2 | compliant | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 2.37mcd | 600nm | 0.03A | 7-Segment | - | 2 | 0.56 14.22mm | Common Anode | - | RoHS Compliant | ||
![]() 5082-7626 Broadcom Limited | In Stock | - | - | 14-DIP (0.300, 7.62mm), 12 Leads | 100°C | -40°C | 80mW | Bulk | 2010 | 0.750 Hx0.400W x 0.180 D 19.05mmx10.16mmx4.57mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | 8531.20.00.40 | 0.5 | compliant | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 0.62mcd | 583nm | 0.02A | 7-Segment | - | +/-1 (overflow) | 0.30 7.62mm | Universal | 7.11mm | RoHS Compliant | ||
![]() 5082-7653-DD000 Broadcom Limited | In Stock | - | - | 14-DIP (0.300, 7.62mm), 10 Leads | - | -40°C | 105mW | Bulk | 2010 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 1 | compliant | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 1.12mcd | 635nm | 0.03A | 7-Segment | - | 1 | 0.43 11.00mm | Common Cathode | - | RoHS Compliant | ||
![]() HDSP-N406 Broadcom Limited | In Stock | - | - | 18-DIP (0.600, 15.24mm), 14 Leads | 100°C | -40°C | 37mW | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | Red | - | 8541.40.20.00 | 0.5 | - | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 3.5mcd | 645nm | 0.015A | 7-Segment | - | +/-1 (overflow) | 0.80 20.32mm | Universal | 20.32mm | - | ||
![]() 5082-7650-DD000 Broadcom Limited | In Stock | - | - | 14-DIP (0.300, 7.62mm), 10 Leads | - | -40°C | 105mW | Bulk | 2012 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 1 | compliant | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 1.12mcd | 635nm | 0.03A | 7-Segment | 2.5V | 1 | 0.43 11.00mm | Common Anode | - | RoHS Compliant | ||
![]() HDSP-3606 Broadcom Limited | In Stock | - | - | 14-DIP (0.300, 7.62mm), 12 Leads | 100°C | -40°C | 105mW | Bulk | 2010 | 0.750 Hx0.400W x 0.180 D 19.05mmx10.16mmx4.57mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8531.20.00.40 | 0.5 | compliant | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 2.7mcd | 566nm | 0.03A | 7-Segment | - | +/-1 (overflow) | 0.30 7.62mm | Universal | 7.11mm | RoHS Compliant | ||
![]() HDSP-331G Broadcom Limited | In Stock | - | - | 14-DIP (0.300, 7.62mm), 11 Leads | - | - | 65mW | Bulk | 2011 | 0.748 Hx0.398W x 0.240 D 19.00mmx10.10mmx6.10mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | Green | - | - | - | - | - | 2.07V | - | 10mA | 2mcd | 568nm | - | 7-Segment | - | 1 | 0.30 7.62mm | Common Anode | - | RoHS Compliant | ||
![]() HDSP-8600 Broadcom Limited | In Stock | - | - | 18-DIP (0.600, 15.24mm), 12 Leads | - | -40°C | 105mW | Bulk | 2010 | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | - | 1 | compliant | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 1.5mcd | 566nm | 0.03A | 7-Segment | - | 1 | 0.80 20.32mm | Common Anode | 20.32mm | RoHS Compliant |