- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Depth | Reach Compliance Code | Operating Supply Voltage | Configuration | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Dominant Wavelength | Height | Viewing Area (height) | Display Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-334G Broadcom Limited | In Stock | - | - | - | - | - | 14-DIP (0.300, 7.62mm), 10 Leads | - | - | - | - | 65mW | - | Bulk | 2011 | - | 0.748 Hx0.398W x 0.240 D 19.00mmx10.10mmx6.10mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | Green | - | - | - | - | - | - | - | - | - | 2.07V | - | - | 10mA | - | 2mcd | 568nm | - | 7-Segment | - | - | 1 | 0.30 7.62mm | Common Cathode | - | - | - | - | - | RoHS Compliant | - | ||
![]() HDSP-H161 Broadcom Limited | In Stock | - | - | - | - | - | 10-DIP (0.600, 15.24mm) | - | - | - | - | - | - | Bulk | 2010 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | 1.8V | - | - | 20mA | - | 4.2mcd | 645nm | - | 7-Segment | - | - | 1 | 0.56 14.22mm | Common Anode | - | - | - | - | - | - | - | ||
![]() HDSP-G503 Broadcom Limited | In Stock | - | - | - | - | - | 18-DIP (0.600, 15.24mm) | - | - | 100°C | -40°C | 105mW | - | Bulk | - | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | - | 2 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | - | 3.5mcd | 566nm | 0.03A | 7-Segment | - | - | 2 | 0.40 10.16mm | Common Cathode | - | - | - | 10mm | - | RoHS Compliant | - | ||
![]() HDSP-G501 Broadcom Limited | In Stock | - | - | - | - | - | 18-DIP (0.600, 15.24mm) | - | - | 100°C | -40°C | 105mW | - | Bulk | - | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | - | 2 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | - | 3.5mcd | 566nm | 0.03A | 7-Segment | - | - | 2 | 0.40 10.16mm | Common Anode | - | - | - | 10mm | - | RoHS Compliant | - | ||
![]() HDSP-K403 Broadcom Limited | In Stock | - | - | - | - | - | 10-DIP (0.600, 15.24mm) | - | - | 100°C | -40°C | 105mW | - | Bulk | 2010 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | 2 | - | compliant | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 2.37mcd | 600nm | 0.03A | 7-Segment | - | - | 2 | 0.56 14.22mm | Common Cathode | - | - | - | - | - | RoHS Compliant | - | ||
![]() HDSP-G03E Broadcom Limited | 43 |
| - | 16 Weeks | - | Through Hole | 16-DIP (0.500, 12.70mm) | 16 | 14 | - | - | - | Industrial grade | Bulk | - | - | 0.630 Hx0.795W x 0.272 D 16.00mmx20.20mmx6.90mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | 85°C | -35°C | Red | - | - | - | 16mm | - | - | - | Common Cathode | 65mW | 2.05V | 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | 2.6 mcd | - | 635nm | - | 7-Segment | 5V | - | 2 | 0.40 10.16mm | Common Cathode | 620 nm | 16.002mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() 5082-7620 Broadcom Limited | 44 |
| - | 13 Weeks | Copper, Silver, Tin | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | - | - | - | - | Tube | 2014 | - | 0.750 Hx0.400W x 0.180 D 19.05mmx10.16mmx4.57mm | - | Active | 1 (Unlimited) | - | TIN/TIN SILVER COPPER | 100°C | -40°C | Yellow | - | - | 1 | 10.16mm | - | 2.1V | - | Common Anode | 80mW | 2.2V | - | 20mA | - | 620 μcd | 0.62mcd | 583nm | - | 7-Segment | 40V | 2.5V | 1 | 0.30 7.62mm | Common Anode | 586 nm | 19.05mm | 7.62mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() HDSP-331E Broadcom Limited | In Stock | - | - | - | - | - | 14-DIP (0.300, 7.62mm), 11 Leads | - | - | - | - | 65mW | - | Bulk | 2011 | - | 0.748 Hx0.398W x 0.240 D 19.00mmx10.10mmx6.10mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | Red | - | - | - | - | - | - | - | - | - | 2.05V | - | - | 20mA | - | 1.8mcd | 635nm | - | 7-Segment | - | - | 1 | 0.30 7.62mm | Common Anode | - | - | - | - | - | RoHS Compliant | - | ||
![]() HDSP-A407 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.200, 5.08mm), 7 Leads | - | - | 100°C | -40°C | 105mW | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | 8531.20.00.40 | 1 | - | compliant | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 0.7mcd | 600nm | 0.03A | 7-Segment | - | - | +/-1 (overflow) | 0.30 7.62mm | Common Anode | - | - | - | 7.6mm | - | RoHS Compliant | - | ||
![]() HDSP-G151 Broadcom Limited | In Stock | - | - | - | - | - | 10-DIP (0.300, 7.62mm) | - | - | 100°C | - | 96mW | - | Bulk | 2010 | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 2 | - | compliant | - | - | - | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 15mcd | 645nm | 0.04A | 7-Segment | - | - | 2 | 0.40 10.16mm | Common Anode | - | - | - | 10mm | - | RoHS Compliant | - | ||
![]() HDSP-B42G Broadcom Limited | In Stock | - | - | - | - | - | 12-DIP (0.600, 15.24mm) | - | - | 105°C | - | 65mW | - | Bulk | 2015 | - | 0.752 Hx2.016W x 0.315 D 19.10mmx51.20mmx8.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | Green | - | - | 4 | - | compliant | - | - | - | - | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 3.2mcd | 565nm | 0.025A | 7-Segment | - | 2.5V | 4 | 0.56 14.22mm | Common Anode | - | - | - | - | - | RoHS Compliant | - | ||
![]() HDSP-E150 Broadcom Limited | In Stock | - | - | - | - | - | 14-DIP (0.600, 15.24mm), 10 Leads | - | - | - | -20°C | 96mW | - | Bulk | 2012 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | - | compliant | - | - | - | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 15mcd | 645nm | 0.04A | 7-Segment | - | 2.5V | 1 | 0.43 11.00mm | Common Anode | - | - | - | - | - | RoHS Compliant | - | ||
![]() HDSP-N156 Broadcom Limited | In Stock | - | - | - | - | - | 18-DIP (0.600, 15.24mm), 14 Leads | - | - | 100°C | -20°C | 96mW | - | Bulk | 2010 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | 8531.20.00.40 | 0.5 | - | compliant | - | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | - | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 14mcd | 645nm | 0.04A | 7-Segment | - | - | +/-1 (overflow) | 0.80 20.32mm | Universal | - | - | - | 18.87mm | - | RoHS Compliant | - | ||
![]() HDSP-N106 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 18-DIP (0.600, 15.24mm), 14 Leads | - | - | 100°C | -20°C | 37mW | - | Bulk | 2006 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | 8531.20.00.40 | 0.5 | - | compliant | - | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | - | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 5mA | - | 3.5mcd | 645nm | 0.015A | 7-Segment | - | - | +/-1 (overflow) | 0.80 20.32mm | Universal | - | - | - | 20mm | - | RoHS Compliant | - | ||
![]() HDSP-G201 Broadcom Limited | In Stock | - | - | - | - | - | 18-DIP (0.600, 15.24mm) | - | - | 100°C | -40°C | 105mW | - | Bulk | - | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 2 | - | compliant | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 1.2mcd | 635nm | 0.03A | 7-Segment | - | - | 2 | 0.40 10.16mm | Common Anode | - | - | - | 10mm | - | RoHS Compliant | - | ||
![]() HDSP-G403 Broadcom Limited | In Stock | - | - | - | - | - | 18-DIP (0.600, 15.24mm) | - | - | 100°C | -40°C | 105mW | - | Bulk | 2010 | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | 2 | - | compliant | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 1.2mcd | 600nm | 0.03A | 7-Segment | - | - | 2 | 0.40 10.16mm | Common Cathode | - | - | - | 10mm | - | RoHS Compliant | - | ||
![]() HDSP-316E Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.300, 7.62mm) | - | - | - | -40°C | 105mW | - | Bulk | 2014 | - | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | - | compliant | - | - | - | - | 1.9V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | - | 2.6mcd | 635nm | 0.03A | 7-Segment | - | 2.5V | 1 | 0.40 10.16mm | Common Cathode | - | - | - | - | - | RoHS Compliant | - | ||
![]() HDSP-5721-GH000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | - | 18-DIP (0.600, 15.24mm) | - | - | - | - | 80mW | - | - | - | HDSP-570x | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | - | - | 2 | - | - | - | - | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 1.8mcd | 583nm | - | 7-Segment | - | - | 2 | 0.56 14.22mm | Common Anode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-7403-EF000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | 10-DIP (0.200, 5.08mm) | - | - | - | - | 80mW | - | - | - | HDSP-740X | 0.500 Hx0.300Wx0.240Dia 12.70mmx7.62mmx6.09mm | - | Active | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | 2.2V | - | - | 20mA | - | 0.98mcd | 583nm | - | 7-Segment | - | - | 1 | 0.30 7.62mm | Common Cathode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-C2L1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (2.370, 60.20mm) | - | - | 85°C | -40°C | 230mW | - | Tube | 2011 | - | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | Orange | HIGH RELIABILITY | - | 1 | - | - | - | COMPLEX | - | - | 8.6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 20mcd | 610nm | 0.025A | 7-Segment | - | 9.2V | 1 | 2.30 58.42mm | Common Anode | - | - | - | 56.8mm | - | RoHS Compliant | - |