- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Number of Functions | Depth | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Peak Reverse Current | Wavelength - Peak | Power Consumption | Display Type | Reverse Voltage | Forward Voltage-Max | Input Current | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Resolution (height) | Resolution (width) | Character Width | Diagonal Size | Height | Length | Width | Viewing Area (height) | Character Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-303E Broadcom Limited | 44 |
| - | 16 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 2014 | - | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e3 | Active | 1 (Unlimited) | EAR99 | - | Tin (Sn) | 80°C | -40°C | Red | - | - | - | 9.7mm | - | - | - | - | Common Cathode | 105mW | 1.9V | 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 1.8 mcd | - | Orange | - | 635nm | - | 7-Segment | 5V | - | - | 1 | - | 0.40 10.16mm | Common Cathode | 625 nm | - | - | - | - | 12.8016mm | - | - | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-301G Broadcom Limited | 6687 |
| - | 16 Weeks | Tin | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 2007 | - | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 80°C | -40°C | Green | - | - | - | 9.7mm | - | - | - | - | Common Anode | 105mW | 2.25V | 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 2.8 mcd | - | - | 100μA | 568nm | - | 7-Segment | 5V | - | - | 1 | - | 0.40 10.16mm | Common Anode | 573 nm | - | - | - | - | 12.8016mm | - | - | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-5503-GH000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | - | Bulk | 2010 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 17.02mm | 2.1V | - | - | - | Common Cathode | 105mW | - | - | 30mA | 20mA | - | 3.7 mcd | 2.8mcd | - | - | 635nm | 105mW | 7-Segment | 30V | 2.5V | - | 1 | - | 0.56 14.22mm | Common Cathode | 626 nm | - | - | - | - | 17.018mm | - | - | 14.22mm | 14.22mm | No | - | ROHS3 Compliant | - | ||
![]() HDSP-7403 Broadcom Limited | 2452 |
| Datasheet | 13 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | - | Tube | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | - | Active | 1 (Unlimited) | - | - | TIN/TIN SILVER COPPER | 100°C | -40°C | Yellow | - | - | 1 | 9.79mm | 2V | - | - | - | Common Cathode | 80mW | 2.2V | - | 20mA | - | - | 2.74 mcd | 2.74mcd | - | - | 583nm | - | 7-Segment | 50V | - | - | 1 | - | 0.30 7.62mm | Common Cathode | 586 nm | - | - | - | - | 12.7mm | - | - | 7.62mm | 6.09mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSM-541C Broadcom Limited | 985 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 16 | 65mW | - | Tape & Reel (TR) | 2008 | - | 0.669 Hx0.984W x 0.148 D 17.00mmx25.00mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 105°C | -40°C | Red | - | - | 2 | 19mm | 2V | - | - | - | Common Anode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 16 mcd | 16mcd | - | - | 632nm | - | 7-Segment | 5V | - | - | 2 | - | 0.56 14.22mm | Common Anode | 624 nm | - | - | - | - | 16.9926mm | - | - | 14.22mm | 14.22mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-5551 Broadcom Limited | 966 | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | 52mW | - | Tube | 2002 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 17.02mm | 1.7V | - | - | - | Common Anode | 52mW | - | - | 20mA | 5mA | - | 1.48 mcd | - | - | - | 635nm | - | 7-Segment | 30V | - | - | 1 | 7 | 0.56 14.22mm | Common Anode | 626 nm | - | - | 7.8mm | - | 17.018mm | - | - | 14.22mm | 14.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-0960 Broadcom Limited | 43 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | - | Industrial grade | Bulk | 2008 | HDSP-096x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Green | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | 5V | 1 | 13.5mm | 5V | COMPLEX | 5.5V | 4.5V | - | 963mW | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | 120mA | 10mA | 1.85V | 1.1 mcd | - | - | - | 568nm | - | 7-Segment | 5V | - | - | 1 | - | 0.29 7.37mm | Common Anode | 574 nm | - | - | - | - | 13.4874mm | - | - | 7.4mm | 7.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-5623-GH000 Broadcom Limited | In Stock | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | 105mW | - | Bulk | 2014 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 2 | 17.02mm | 2.1V | - | - | - | Common Cathode | 105mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 90mA | 10mA | - | 2.5 mcd | - | - | - | 566nm | - | 7-Segment | 50V | - | - | 2 | - | 0.56 14.22mm | Common Cathode | 571 nm | - | - | - | - | 17.018mm | - | - | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSM-431C Broadcom Limited | 2482 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 8 | 65mW | - | Tape & Reel (TR) | 2011 | - | 0.512 Hx0.386W x 0.148 D 13.00mmx9.80mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 105°C | -40°C | Red | - | - | 1 | 15mm | 2V | - | - | - | Common Anode | 65mW | - | - | 20mA | - | - | 14.3 mcd | 14.3mcd | - | - | 644nm | - | 7-Segment | 5V | 2.6V | - | 1 | 7 | 0.39 10.00mm | Common Anode | 624 nm | - | - | 6.2mm | - | 3.7592mm | - | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSM-441C Broadcom Limited | 1354 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 16 | 65mW | - | Tape & Reel (TR) | 2016 | - | 0.512 Hx0.772W x 0.148 D 13.00mmx19.60mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 105°C | -40°C | Red | - | - | 2 | 15mm | 2V | - | - | - | Common Anode | 65mW | - | - | 25mA | 20mA | - | 14.3 mcd | - | - | - | 644nm | - | 7-Segment | 5V | 2V | - | 2 | - | 0.39 10.00mm | Common Anode | 630 nm | - | - | - | - | 13.0048mm | - | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-B04E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | 12-DIP (0.600, 15.24mm) | 12 | 30 | - | - | Bulk | 2001 | - | 0.752 Hx2.016W x 0.315 D 19.10mmx51.20mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | - | Tin (Sn) | 105°C | -40°C | Red | - | - | - | 19.1mm | 2.05V | - | - | - | Common Anode | 65mW | - | 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 5.5 mcd | 5.5mcd | - | - | 632nm | 65mW | 7-Segment Clock | 5V | 2.6V | - | 4 | - | 0.56 14.22mm | Common Anode | 622 nm | - | - | - | - | 19.1008mm | - | - | 14.22mm | 14.22mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-K211-GH000 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | Bulk | 2006 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 2 | 17.02mm | 2V | - | - | - | Common Anode | 105mW | - | - | 30mA | 20mA | - | 2.8 mcd | - | - | - | 635nm | 105mW | 7-Segment | 30V | - | - | 2 | - | 0.56 14.22mm | Common Anode | 626 nm | - | - | - | - | 17.018mm | - | - | 14.22mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-F111 Broadcom Limited | 4033 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 2006 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 9.79mm | 1.8V | - | - | - | Common Anode | 37mW | 1.7V | - | 15mA | 5mA | - | 3.9 mcd | - | - | - | 645nm | 37mW | 7-Segment | 15V | 2V | - | 1 | - | 0.40 10.16mm | Common Anode | 637 nm | - | - | - | - | 12.9032mm | - | - | 10.16mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-U311 Broadcom Limited | 44 |
| - | 22 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | Tube | 2014 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Yellow | - | - | 1 | 7.1mm | - | - | - | - | Common Anode | 80mW | 2.2V | - | 20mA | - | - | 2.74 mcd | 2.74mcd | - | - | 583nm | - | 7-Segment | 50V | 2.5V | - | 1 | - | 0.31 8.00mm | Common Anode | 586 nm | - | - | - | - | 10.9982mm | - | - | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-5703 Broadcom Limited | 2008 |
| - | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | 80mW | - | Bulk | 2014 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Yellow | - | - | 1 | 17.02mm | 2.1V | - | - | - | Common Cathode | 80mW | - | - | 20mA | - | - | 1.8 mcd | 1.8mcd | - | - | 583nm | - | 7-Segment | 40V | 2.5V | - | 1 | - | 0.56 14.22mm | Common Cathode | 586 nm | - | - | - | - | 17.018mm | - | - | 14.22mm | 14.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-5503 Broadcom Limited | 2421 |
| - | 16 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | - | Tube | 2008 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 17.02mm | 2.1V | - | - | - | Common Cathode | 105mW | - | - | 20mA | - | - | 3.7 mcd | 2.8mcd | - | - | 635nm | 105mW | 7-Segment | 30V | 2.5V | - | 1 | 7 | 0.56 14.22mm | Common Cathode | 626 nm | - | - | 7.8mm | - | 17.018mm | - | - | 14.22mm | 14.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSM-281C Broadcom Limited | 200 | - | - | 16 Weeks | - | Surface Mount | 12-SMD, No Lead, 11 Pads | 11 | 9 | 65mW | - | Tape & Reel (TR) | 2008 | - | 0.425 Hx0.295W x 0.124 D 10.80mmx7.50mmx3.15mm | - | Active | 3 (168 Hours) | - | 1 | - | 105°C | -40°C | Red | - | - | - | 10.8mm | - | - | - | - | Common Anode | 65mW | 2V | - | 20mA | 20mA | 2.6V | 7.5 mcd | 7.5mcd | Red | - | 632nm | - | 7-Segment | 5V | - | - | 1 | 7 | 0.28 7.00mm | Common Anode | 624 nm | - | - | 4.6mm | - | 10.795mm | 7.5mm | 7.493mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-A151 Broadcom Limited | 2493 | - | - | 16 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | 96mW | - | Bulk | 2004 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 7.62mm | 1.8V | - | - | - | Common Anode | 96mW | - | - | 20mA | - | - | 14 mcd | 14mcd | - | - | 645nm | - | 7-Segment | 15V | 3V | - | 1 | 7 | 0.30 7.62mm | Common Anode | 637 nm | - | - | 4.19mm | - | 6.096mm | - | - | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-301E Broadcom Limited | 646 | - | - | 16 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 2014 | - | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e3 | Active | 1 (Unlimited) | EAR99 | - | Tin (Sn) | 80°C | -40°C | Red | - | - | - | 9.7mm | - | - | - | - | Common Anode | 105mW | 1.9V | 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | - | 1.8 mcd | - | Orange | - | 635nm | - | 7-Segment | 5V | - | - | 1 | - | 0.40 10.16mm | Common Anode | 625 nm | - | - | - | - | 12.8016mm | - | - | 10mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-0762 Broadcom Limited | 5 |
| - | 16 Weeks | Copper, Silver, Tin | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | - | Industrial grade | Tube | 2001 | HDSP-076x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Red | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | 5V | 1 | 13.5mm | 5V | COMPLEX | 5.5V | 4.5V | - | 573mW | - | - | 78mA | 10mA | 1.6V | 140 μcd | 0.14mcd | - | - | 635nm | - | 7-Segment, Hexadecimal | 5V | - | 78mA | 1 | - | 0.29 7.37mm | Common Anode | 626 nm | 240 pixel | 320 pixel | - | 5.7 in | 13.4874mm | - | - | 7.4mm | 7.4mm | No | No SVHC | ROHS3 Compliant | Lead Free |