- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Dominant Wavelength | Height | Width | Viewing Area (height) | Display Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-516E Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.600, 15.24mm) | - | - | -40°C | 105mW | Bulk | 2013 | - | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | compliant | - | 1.9V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | - | - | 2.6mcd | 635nm | 0.03A | 7-Segment | 2.5V | 1 | 0.51 13.00mm | Common Cathode | - | - | - | - | - | RoHS Compliant | ||
![]() HDSP-G103 Broadcom Limited | In Stock | - | Datasheet | - | 18-DIP (0.600, 15.24mm) | - | 100°C | - | 37mW | Bulk | 2006 | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 2 | compliant | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | - | - | 3.9mcd | 645nm | 0.015A | 7-Segment | - | 2 | 0.40 10.16mm | Common Cathode | - | - | - | - | 10mm | RoHS Compliant | ||
![]() HDSP-C2Y1 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (2.370, 60.20mm) | - | 85°C | -40°C | 230mW | Tube | 2011 | - | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | Yellow | HIGH RELIABILITY | - | 1 | - | COMPLEX | 8.6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 12mcd | 587nm | 0.025A | 7-Segment | 9.2V | 1 | 2.30 58.42mm | Common Anode | - | - | - | - | 56.8mm | RoHS Compliant | ||
![]() QDSP-497B Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDSP-301C Broadcom Limited | 5 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QDSP-496B Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDSP-4200 Broadcom Limited | In Stock | - | - | - | 18-DIP (0.600, 15.24mm), 12 Leads | - | 85°C | -40°C | 105mW | Bulk | - | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | IC COMPATIBLE | - | 1 | - | - | 2.6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 100mA | - | - | 7mcd | 583nm | 0.04A | 7-Segment | - | 1 | 0.80 20.32mm | Common Anode | - | - | - | - | 20.32mm | RoHS Compliant | ||
![]() HDSP-F507 Broadcom Limited | In Stock | - | - | - | 10-DIP (0.300, 7.62mm), 7 Leads | - | 100°C | -40°C | 105mW | Bulk | 2010 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | 8531.20.00.40 | 0.5 | compliant | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | - | - | 3.5mcd | 566nm | 0.03A | 7-Segment | - | +/-1 (overflow) | 0.40 10.16mm | Common Anode | - | - | - | - | 10mm | RoHS Compliant | ||
![]() HDSP-515A Broadcom Limited | 3539 |
| - | 16 Weeks | 10-DIP (0.600, 15.24mm) | - | - | - | 30mW | - | - | - | 0.673 Hx0.488W x 0.315 D 17.10mmx12.40mmx8.00mm | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | 1.85V | - | 20mA | - | - | 6.5mcd | 660nm | - | 7-Segment | - | 1 | 0.56 14.22mm | Common Cathode | - | - | - | - | - | ROHS3 Compliant | ||
![]() HDSP-A27G Broadcom Limited | In Stock | - | - | 16 Weeks | 18-DIP (0.600, 15.24mm) | - | 85°C | -35°C | 52mW | - | - | - | 0.80 Hx1.00W x 0.30 D 21.00mmx25.00mmx7.00mm | e3 | Active | - | EAR99 | Matte Tin (Sn) | - | - | Green | HIGH RELIABILITY | - | 2 | - | - | 2.25V | 14 SEG ALPHANUMERIC LED DISPLAY | 20mA | - | - | 5mcd | 568nm | - | 7-Segment | - | 2 | 0.54 13.80mm | Common Cathode | - | - | - | - | 13.8mm | ROHS3 Compliant | ||
![]() 5082-7651-DD000 Broadcom Limited | In Stock | - | - | - | 14-DIP (0.300, 7.62mm), 10 Leads | - | - | -40°C | 105mW | Bulk | 2012 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | 1 | compliant | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 1.12mcd | 635nm | 0.03A | 7-Segment | 2.5V | 1 | 0.43 11.00mm | Common Anode | - | - | - | - | - | RoHS Compliant | ||
![]() ADSP-H3Y3 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.200, 5.08mm) | - | - | - | 52mW | Tube | 2012 | - | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | 2V | - | 20mA | 2V | 8 mcd | 8mcd | 592nm | - | 7-Segment | - | 1 | 0.52 13.21mm | Common Cathode | - | 13.9954mm | 7.493mm | - | - | RoHS Compliant | ||
![]() QDSP-F503 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDSP-A22G Broadcom Limited | 5 |
| - | 16 Weeks | 18-DIP (0.600, 15.24mm) | - | 85°C | -35°C | 52mW | - | - | - | 0.80 Hx1.00W x 0.30 D 21.00mmx25.00mmx7.00mm | e3 | Active | - | EAR99 | Matte Tin (Sn) | - | - | Green | HIGH RELIABILITY | - | 2 | - | - | 2.25V | 14 SEG ALPHANUMERIC LED DISPLAY | 20mA | - | - | 5mcd | 568nm | - | 7-Segment | - | 2 | 0.54 13.80mm | Common Anode | - | - | - | - | 13.8mm | ROHS3 Compliant | ||
![]() QDSP-A133 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDSP-5701-GH000 Broadcom Limited | In Stock | - | - | 16 Weeks | 10-DIP (0.600, 15.24mm) | 18 | - | - | 80mW | - | - | HDSP-570x | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | - | Active | - | - | - | 100°C | -40°C | Yellow | - | - | - | - | - | 2.1V | - | 20mA | - | - | 1.8mcd | 583nm | - | 7-Segment | - | 1 | 0.56 14.22mm | Common Anode | 586 nm | - | - | 14.22mm | - | ROHS3 Compliant |