- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Number of Functions | Depth | Reach Compliance Code | Lead Pitch | Operating Supply Voltage | Configuration | Row Spacing | Max Supply Voltage | Min Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Power Consumption | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Background Color | Character Width | Height | Viewing Area (height) | Character Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-A903 Broadcom Limited | 9 | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 7.62mm | - | - | 1.7V | - | - | - | - | Common Cathode | 64mW | 2V | - | 15mA | 10mA | - | 1.5 mcd | - | 566nm | - | 7-Segment | 30V | 2.5V | 1 | - | 0.30 7.62mm | Common Cathode | 571 nm | - | - | 12.7mm | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-K113 Broadcom Limited | 43 |
| Datasheet | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | Bulk | 2006 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 2 | 17.02mm | - | - | 1.8V | - | - | - | - | Common Cathode | 37mW | 1.7V | - | 15mA | 5mA | - | 4.2 mcd | - | 645nm | 37mW | 7-Segment | 15V | 2V | 2 | - | 0.56 14.22mm | Common Cathode | 637 nm | - | - | 17.018mm | 14.22mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-F501-JK000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | 105mW | - | Bulk | 2014 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 9.79mm | - | - | 2.1V | - | - | - | - | Common Anode | 105mW | - | - | 30mA | 10mA | - | 3.5 mcd | - | 566nm | - | 7-Segment | 50V | - | 1 | - | 0.40 10.16mm | Common Anode | 571 nm | - | - | 12.9032mm | 10.16mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSM-281H Broadcom Limited | 4664 |
| - | 16 Weeks | - | Surface Mount | 12-SMD, No Lead, 11 Pads | 11 | 9 | - | - | Tape & Reel (TR) | 2010 | - | 0.425 Hx0.295W x 0.124 D 10.80mmx7.50mmx3.15mm | e3 | Active | 3 (168 Hours) | - | Tin (Sn) | 105°C | -40°C | Green | - | - | 1 | 10.8mm | - | - | - | - | - | - | - | Common Anode | 65mW | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 6 mcd | 6mcd | 572nm | - | 7-Segment | 5V | 2.6V | 1 | - | 0.28 7.00mm | Common Anode | 571 nm | - | - | 10.795mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-0772 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | 963mW | Industrial grade | Tray | 2011 | HDSP-077x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Red | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | 5V | 1 | 13.5mm | - | - | - | COMPLEX | - | 5.5V | 4.5V | - | 963W | - | - | - | 10mA | 1.75V | 1.82 mcd | 0.26mcd ~ 1.82mcd | 635nm | - | 7-Segment, Hexadecimal | 5V | - | 1 | - | 0.29 7.37mm | Common Anode | 626 nm | - | - | 13.4874mm | 7.4mm | 7.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F151 Broadcom Limited | 3163 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 2010 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 9.79mm | - | - | 1.8V | - | - | - | - | Common Anode | 96mW | - | - | 20mA | - | - | 15 mcd | 15mcd | 645nm | 96mW | 7-Segment | 15V | 2.2V | 1 | 7 | 0.40 10.16mm | Common Anode | 637 nm | Grey | 5.59mm | 12.9032mm | 10.16mm | 10.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-N153 Broadcom Limited | 43 |
| - | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm), 12 Leads | 18 | 8 | - | - | Bulk | 2014 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 18.6mm | - | - | - | - | - | - | - | Common Cathode | 96mW | 1.8V | - | 40mA | 20mA | - | 14 mcd | - | 645nm | - | 7-Segment | 15V | 3V | 1 | 7 | 0.80 20.32mm | Common Cathode | 637 nm | - | 11.07mm | 27.686mm | 20.32mm | 20.32mm | No | - | ROHS3 Compliant | - | ||
![]() HDSP-A803 Broadcom Limited | 44 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | 52mW | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Yellow | - | - | 1 | 7.62mm | - | - | 1.7V | - | - | - | - | Common Cathode | 52mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 4mA | - | - | 420 μcd | 0.42mcd | 583nm | - | 7-Segment | 30V | 2.5V | 1 | - | 0.30 7.62mm | Common Cathode | 585 nm | - | - | 12.7mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-3351 Broadcom Limited | 43 |
| Datasheet | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 11 | 8 | - | - | Bulk | 2001 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 12.7mm | - | - | - | - | - | - | - | Common Anode | 52mW | 1.7V | - | 15mA | 5mA | - | 1.48 mcd | - | 635nm | - | 7-Segment | 30V | - | 1 | 7 | 0.43 11.00mm | Common Anode | 626 nm | - | 7.01mm | 19.05mm | 10.92mm | 10.92mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-3603 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | 105mW | - | Tube | 2011 | - | 0.750 Hx0.400W x 0.180 D 19.05mmx10.16mmx4.57mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 10.16mm | - | - | 2.1V | - | - | - | - | Common Cathode | 105mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 10mA | - | 2.7 mcd | - | 566nm | - | 7-Segment | 50V | 2.5V | 1 | - | 0.30 7.62mm | Common Cathode | 571 nm | - | - | 19.05mm | 7.62mm | 7.6mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HDSP-0861 Broadcom Limited | 5 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | - | Industrial grade | Bulk | 2016 | HDSP-086x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Yellow | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | 5V | 1 | 13.5mm | - | - | - | COMPLEX | - | 5.5V | 4.5V | - | 963mW | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | - | 120mA | 1.9V | 2.39 mcd | 0.22mcd ~ 2.39mcd | 583nm | - | 7-Segment | 5V | - | 1 | - | 0.29 7.37mm | Common Anode | 585 nm | - | - | 13.4874mm | 7.4mm | 7.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-0792 Broadcom Limited | 2505 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | - | - | Bulk | 2016 | HDSP-079x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -55°C | Red | BUILT IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE, HIGH RELIABILITY | 5V | 1 | 13.5mm | - | - | - | COMPLEX | - | 5.5V | 4.5V | - | 963mW | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | 10mA | - | 1.75V | 1.82 mcd | 0.26mcd ~ 1.82mcd | 635nm | - | 7-Segment | 5V | - | 1 | - | 0.29 7.37mm | Common Anode | 626 nm | - | - | 13.4874mm | 7.4mm | 7.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-5521 Broadcom Limited | 623 | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | Tube | 1996 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 2 | 18.6mm | - | - | 2.1V | - | - | - | - | Common Anode | 105mW | - | - | 20mA | - | - | 3.7 mcd | 2.8mcd | 635nm | 105mW | 7-Segment | 30V | - | 2 | 7 | 0.56 14.22mm | Common Anode | 626 nm | - | 7.8mm | 17.018mm | 14.22mm | 14.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-U201 Broadcom Limited | 2951 | - | - | 13 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | Bulk | 2012 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Red | - | - | 1 | 7.1mm | - | 2mm | 2V | - | 5.3 mm | - | - | Common Anode | 105mW | - | - | 20mA | - | - | 5.39 mcd | 5.39mcd | 635nm | 105mW | 7-Segment | 30V | 2.5V | 1 | 7 | 0.31 8.00mm | Common Anode | 626 nm | - | 4mm | 10.9982mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-F501 Broadcom Limited | 308 | - | - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 1996 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 9.79mm | - | - | 2.1V | - | - | - | - | Common Anode | 105mW | - | - | 30mA | 10mA | - | 3.5 mcd | - | 566nm | 105mW | 7-Segment | 50V | 2.5V | 1 | 7 | 0.40 10.16mm | Common Anode | 571 nm | - | 5.59mm | 12.9032mm | 10.16mm | 10.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-523E Broadcom Limited | 13277 | - | - | 16 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | Industrial grade | Tube | 2001 | - | 0.732 Hx0.984W x 0.315 D 18.60mmx25.00mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -35°C | Red | - | - | 2 | 18.6mm | - | - | 2.05V | - | - | - | - | Common Cathode | 62.5mW | - | - | 20mA | - | - | 4 mcd | 4mcd | 640nm | 62.5mW | 7-Segment | 5V | - | 2 | 14 | 0.56 14.22mm | Common Cathode | 628 nm | - | 7.8mm | 18.5928mm | 14.22mm | 14.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F203 Broadcom Limited | 2834 | - | - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Tube | 2005 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 9.79mm | - | - | 2V | - | - | - | - | Common Cathode | 105mW | - | - | 20mA | - | - | 1.2 mcd | 1.2mcd | 635nm | 105mW | 7-Segment | 30V | - | 1 | 7 | 0.40 10.16mm | Common Cathode | 626 nm | - | 5.59mm | 12.9032mm | 10.16mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-315E Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 2009 | - | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 9.7mm | unknown | - | 1.9V | - | - | - | - | Common Anode | 105mW | - | - | 10mA | - | - | 2.6 mcd | 2.6mcd | 635nm | 105mW | 7-Segment | 30V | 2.5V | 1 | 7 | 0.40 10.16mm | Common Anode | 626 nm | - | 6mm | 12.8016mm | 10mm | 10mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSP-U511 Broadcom Limited | 23 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | Bulk | 2014 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -35°C | Green | - | - | 1 | 7.1mm | - | - | 2.3V | - | - | - | - | Common Anode | 105mW | 2.1V | - | 30mA | 10mA | - | 6.8 mcd | - | 566nm | - | 7-Segment | 50V | 2.5V | 1 | - | 0.31 8.00mm | Common Anode | 571 nm | - | - | 10.9982mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-U503 Broadcom Limited | 23 |
| - | 22 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | Bulk | 2012 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Green | - | - | 1 | 7.1mm | - | - | 2.3V | - | - | - | - | Common Cathode | 105mW | 2.1V | - | 30mA | 10mA | - | 6.8 mcd | - | 566nm | - | 7-Segment | 50V | 2.5V | 1 | 7 | 0.31 8.00mm | Common Cathode | 571 nm | - | 4mm | 10.9982mm | 8mm | 8mm | No | - | ROHS3 Compliant | - |