- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Module Size - W x H x T | Mounting Styles | Number of Elements | Package | Power Dissipation (Max) | Product Status | RoHS | Touch Panel | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Number of Functions | Depth | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Peak Reverse Current | Wavelength - Peak | Power Consumption | Display Type | Reverse Voltage | Wavelength | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Character Size | Character Width | Product | Vf - Forward Voltage | Product Category | Height | Viewing Area (height) | Character Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-5621-GH400 Broadcom Limited | In Stock | - | - | - | - | - | 18-DIP (0.600", 15.24mm) | - | HDSP-562 | Broadcom / Avago | 160 | 10 mA | Broadcom Limited | + 100 C | Broadcom Limited | - 40 C | 25.146 mm x 17.02 mm x 8 mm | Through Hole | - | Tray | 105mW | Active | Details | Without Touch Panel | - | - | - | HDSP-562x | 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) | - | - | - | - | - | - | - | Green | - | - | Displays | - | - | - | - | Common Anode | - | - | - | - | 2.1V | - | - | 10mA | - | 2500 ucd | LED Displays | 2.5mcd | Green | - | 566nm | - | 7-Segment | - | 571 nm | - | 2 | - | 0.56" (14.20mm) | Common Anode | - | 7.8 mm x 14.22 mm | - | LED Displays | 2.1 V | LED Displays & Accessories | - | - | - | - | - | - | - | ||
![]() HDSP-A107-FG000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm), 7 Leads | 10 | - | - | - | - | - | - | - | - | - | - | 5 | - | 37mW | - | - | - | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | - | - | 0.5 | 7.62mm | 1.7V | - | - | - | Common Anode | 37mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 1mA | 5mA | - | 3.6 mcd | - | - | - | - | 645nm | - | 7-Segment | 15V | - | 2.2V | +/-1 (overflow) | - | 0.30 7.62mm | Common Anode | 637 nm | - | - | - | - | - | 12.7mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-7807 Broadcom Limited | 69 | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm), 7 Leads | 10 | - | - | - | - | - | - | - | - | - | - | 5 | - | 105mW | - | - | - | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | - | - | 0.5 | 7.62mm | 2.1V | - | - | - | Common Anode | 105mW | - | - | 30mA | 10mA | - | 6.8 mcd | - | - | - | - | 566nm | - | 7-Segment | 50V | - | - | +/-1 (overflow) | - | 0.30 7.62mm | Common Anode | 571 nm | - | - | - | - | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-4603 Broadcom Limited | 1132 |
| - | 13 Weeks | Copper, Silver, Tin | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Tube | 2001 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | - | - | 1 | 12.7mm | 2.1V | - | - | - | Common Cathode | 105mW | - | - | 10mA | - | - | 4 mcd | - | 4mcd | - | - | 566nm | 105mW | 7-Segment | 50V | - | 2.5V | 1 | 7 | 0.43 11.00mm | Common Cathode | 571 nm | - | 7.01mm | - | - | - | 6.35mm | 10.92mm | 10.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5082-7623 Broadcom Limited | 12900 | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Tube | 2014 | - | 0.750 Hx0.400W x 0.180 D 19.05mmx10.16mmx4.57mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Yellow | - | - | - | - | 1 | 10.16mm | 2.1V | - | - | - | Common Cathode | 80mW | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 620 μcd | - | 0.62mcd | - | - | 583nm | - | 7-Segment | 40V | - | 2.5V | 1 | - | 0.30 7.62mm | Common Cathode | 586 nm | - | - | - | - | - | 19.05mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-7501-CD000 Broadcom Limited | 195 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | - | - | - | - | - | - | - | - | - | - | 8 | - | 105mW | - | - | - | - | Bulk | 2002 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | - | - | 1 | 7.62mm | 2V | - | - | - | Common Anode | 105mW | - | - | 20mA | - | - | 5.39 mcd | - | 5.39mcd | - | - | 635nm | - | 7-Segment | 30V | - | 2.5V | 1 | 7 | 0.30 7.62mm | Common Anode | 626 nm | - | 4.19mm | - | - | - | 12.7mm | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-H511-GH000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 10 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2006 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | - | - | 1 | 17.02mm | - | - | - | - | Common Anode | 105mW | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 10mA | - | 2.5 mcd | - | - | - | - | 566nm | - | 7-Segment | 50V | - | - | 1 | - | 0.56 14.22mm | Common Anode | 571 nm | - | - | - | - | - | 17.018mm | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-3356 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 12 Leads | 12 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | Bulk | 2006 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | 8531.20.00.40 | - | - | 0.5 | 12.7mm | - | - | - | - | Common Anode | 52mW | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 15mA | 5mA | - | 1.48 mcd | - | - | - | - | 635nm | - | 7-Segment | 30V | - | - | +/-1 (overflow) | - | 0.43 11.00mm | Universal | 626 nm | - | 10.9mm | - | - | - | 19.05mm | 10.36mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-H113 Broadcom Limited | 44 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2006 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | - | Active | 1 (Unlimited) | - | TIN/TIN SILVER COPPER | 100°C | -20°C | Red | - | - | - | - | 1 | 17.02mm | 1.8V | - | - | - | Common Cathode | 37mW | 1.7V | - | 15mA | 5mA | - | 4.2 mcd | - | - | - | - | 645nm | 37mW | 7-Segment | 15V | - | 2V | 1 | - | 0.56 14.22mm | Common Cathode | 637 nm | - | - | - | - | - | 17.018mm | 14.22mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-A901 Broadcom Limited | 40 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | - | - | 1 | 7.62mm | 1.7V | - | - | - | Common Anode | 64mW | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 4mA | 10mA | - | 1.5 mcd | - | - | - | - | 566nm | - | 7-Segment | 30V | - | 2.5V | 1 | - | 0.30 7.62mm | Common Anode | 571 nm | - | - | - | - | - | 12.7mm | 7.62mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-U411 Broadcom Limited | 44 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2014 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Orange | - | - | - | - | 1 | 7.1mm | - | - | - | - | Common Anode | 105mW | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 5.39 mcd | - | 5.39mcd | - | - | 600nm | - | 7-Segment | 30V | - | 2.5V | 1 | - | 0.31 8.00mm | Common Anode | 603 nm | - | - | - | - | - | 10.9982mm | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-A107 Broadcom Limited | 43 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm), 7 Leads | 10 | - | - | - | - | - | - | - | - | - | - | 5 | - | 37mW | - | - | - | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | - | - | 0.5 | 7.62mm | 1.7V | - | - | - | Common Anode | 37mW | - | - | 15mA | 5mA | - | 3.6 mcd | - | - | - | - | 645nm | - | 7-Segment | 15V | - | - | +/-1 (overflow) | - | 0.30 7.62mm | Common Anode | 637 nm | - | - | - | - | - | 12.7mm | 7.62mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-H513 Broadcom Limited | 23 |
| Datasheet | 16 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 10 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2006 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | - | - | 1 | 7.62mm | - | - | - | - | Common Cathode | 105mW | 2.1V | - | 30mA | 10mA | - | 2.5 mcd | - | - | - | - | 566nm | - | 7-Segment | 50V | - | 2.5V | 1 | - | 0.56 14.22mm | Common Cathode | 571 nm | - | - | - | - | - | 17.018mm | 14.22mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSM-293C Broadcom Limited | 6796 |
| - | 16 Weeks | Tin | Surface Mount | 10-SMD, No Lead | 10 | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | 0.394 Hx0.594W x 0.148 D 10.00mmx15.10mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | - | 105°C | -40°C | Red | - | - | - | - | 2 | 12mm | 2V | - | - | - | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 7.5 mcd | - | 7.5mcd | - | 100μA | 632nm | - | 7-Segment | 5V | - | - | 2 | - | 0.28 7.00mm | Common Cathode | 624 nm | - | - | - | - | - | 10.0076mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-U513-KL000 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2014 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -35°C | Green | - | - | - | - | 1 | 7.1mm | 2.3V | - | - | - | Common Cathode | 105mW | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 10mA | - | 6.8 mcd | - | - | - | - | 566nm | - | 7-Segment | 50V | - | 2.5V | 1 | - | 0.31 8.00mm | Common Cathode | 571 nm | - | - | - | - | - | 10.9982mm | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-K213 Broadcom Limited | 44 |
| Datasheet | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | Bulk | 2006 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | - | 2 | 17.02mm | - | - | - | - | Common Cathode | 105mW | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 20mA | - | 2.8 mcd | - | - | - | - | 635nm | - | 7-Segment | 30V | - | - | 2 | - | 0.56 14.22mm | Common Cathode | 626 nm | - | - | - | - | - | 17.018mm | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-0962 Broadcom Limited | 73 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Industrial grade | Bulk | 2008 | HDSP-096x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Green | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | - | - | 5V | 1 | 13.5mm | 5V | COMPLEX | 5.5V | 4.5V | - | 963mW | - | - | 120mA | 10mA | 1.85V | 1.1 mcd | - | 0.30mcd ~ 2.63mcd | - | - | 568nm | - | 7-Segment, Hexadecimal | 5V | - | - | 1 | - | 0.29 7.37mm | Common Anode | 574 nm | - | - | - | - | - | 13.4874mm | 7.4mm | 7.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F303 Broadcom Limited | 5 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2014 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Yellow | - | - | - | - | 1 | 9.79mm | - | - | - | - | Common Cathode | 80mW | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 20mA | - | 800 μcd | - | 0.8mcd | - | - | 583nm | - | 7-Segment | 40V | - | 2.5V | 1 | - | 0.40 10.16mm | Common Cathode | 586 nm | - | - | - | - | - | 12.9032mm | 10.16mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-4600 Broadcom Limited | 1169 |
| - | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | - | - | - | - | - | - | - | - | - | - | 8 | - | 105mW | - | - | - | - | Bulk | 2014 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | - | - | 1 | 12.7mm | 2.1V | - | - | - | Common Anode | 105mW | - | - | 30mA | 10mA | - | 4 mcd | - | - | - | - | 566nm | - | 7-Segment | 50V | - | 2.5V | 1 | - | 0.43 11.00mm | Common Anode | 571 nm | - | 10.9mm | - | - | - | 19.05mm | 10.92mm | 10.9mm | No | - | ROHS3 Compliant | - | ||
![]() HDSP-N151 Broadcom Limited | 1008 |
| - | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm), 12 Leads | 18 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2004 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | - | - | 1 | 18.6mm | 1.8V | - | - | - | Common Anode | 96mW | - | - | 100mA | 20mA | - | 14 mcd | - | - | - | - | 645nm | 96mW | 7-Segment | 15V | - | 3V | 1 | 7 | 0.80 20.32mm | Common Anode | 637 nm | - | 11.07mm | - | - | - | 27.686mm | 20.32mm | 14.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |