- Part Status
- Data Rate
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Voltage - Supply
- Published
- Fiber Optic Device Type
- Number of Pins
- Factory Lead Time
- Operating Wavelength-Nom
- Applications
- Operating Supply Voltage
Attribute column
Manufacturer
Broadcom Fiber Optics - Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Operating Supply Current | Output Current | Current - Supply | Data Rate | Rise Time | Fall Time (Typ) | Sensing Distance | Wavelength | Fiber Type | Ambient Temperature Range High | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Connection Type | Power - Minimum Receivable | Reception Type | Responsivity | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR-2523Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 6 | - | - | - | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | 4.75V~5.25V | 5V | - | - | 5mA | 5V | - | 3.7mA | 5mA | - | 40KBd | 13ns | 10 ns | - | - | POF | - | RECEIVER | - | 660 nm | - | - | - | DIGITAL | - | - | 18.8mm | 18.3mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-2419MZ Broadcom Limited | In Stock | - | - | 16 Weeks | Panel | Module | - | - | 8 | - | -40°C | - | 2013 | AFBR-24x9xZ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | Optical | IT ALSO HAS NOMINAL SUPPLY VOLTAGE 5 VOLTS | - | 3.135V~5.25V | 3.3V | - | - | - | - | - | - | - | 20mA | 50MBd | 5ns | 5 ns | - | 820 nm | 62.5/125, MMF | - | RECEIVER | - | 820 nm | PHOTODIODE | ST CONNECTOR | -27dBm | DIGITAL | 0.65 A/W | - | 10.2mm | 27.2mm | 12.7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2541ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in | - | - | - | 6 | - | - | - | 2012 | Versatile Link | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | 4.75V~5.25V | 5V | - | - | - | 5V | - | 1A | - | - | 5MBd | - | - | - | - | POF | - | RECEIVER | - | - | LED | - | -21.6dBm | DIGITAL | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2416MZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | Metal | - | - | 8 | - | - | - | 2006 | HFBR-24xxZ | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | General Purpose | OTHER FIBER SIZES: 50/125; 100/140; 200; HCS, DATA RATE(MBD): 5; 20; 32; 55; 125; 155 | - | 4.75V~5.25V | 5V | 27.2mm | 12.7 mm | - | 5V | - | 6.2mA | - | - | 160MBd | 6.3ns | - | - | - | 62.5/125, MMF | - | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | ST CONNECTOR | - | ANALOG | - | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2505AZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | PDIP | - | - | 6 | - | - | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | 85°C | -40°C | - | - | - | 5.5V | 5V | - | - | 16mA | 5V | - | 45mA | 16mA | - | 10MBd | 30ns | - | - | - | POF | - | RECEIVER | - | 650 nm | PIN PHOTODIODE | - | -22dBm | DIGITAL | - | - | 10.1mm | 12.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2526Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | Module | - | - | 6 | - | - | - | 2008 | - | e3 | Active | 4 (72 Hours) | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | General Purpose | IT HAS AC RESPONSIVITY 1 MM POF OF 3.9 MV/MICRO WATT, IT ALSO HAVE RECEIVER SENSITIVITY OF -28.5 DBM | - | 0.8V~2.6V | 5V | 18.8mm | 10.2 mm | 25mA | 5V | - | 15mA | 25mA | - | 115 kbps | 3.3ns | - | - | 650 nm | HCS, POF | - | RECEIVER | AMPLIFIER | 650 nm | PIN PHOTODIODE | - | -9.4dBm | ANALOG | 3.9 A/W | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-2528CZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Industrial grade | - | - | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | 3.3V 5V | - | - | - | - | - | - | - | - | 6mA | 10MBd | - | - | - | - | - | - | RECEIVER | - | - | - | - | -43dBm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AFBR-2539Z Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in, Through Hole | - | - | - | 4 | - | - | Industrial grade | 2014 | AFBR-25x9Z | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | 3.135V~3.465V 4.75V~5.25V | - | - | - | - | 5.25V | - | - | - | 30mA | 50MBd | 5ns | 5 ns | 120 m | - | - | 85°C | RECEIVER | - | - | - | - | -25dBm | - | - | - | 19.5mm | 18.29mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-2419TZ Broadcom Limited | In Stock | - | - | 16 Weeks | Panel | Module | - | - | 8 | - | - | - | 2005 | AFBR-24x9xZ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | 85°C | -40°C | Optical | - | - | 3.135V~5.25V | 3.3V | - | - | - | 5V | - | - | - | 20mA | 50MBd | 5ns | 5 ns | - | - | 62.5/125, MMF | - | RECEIVER | - | 820 nm | PHOTODIODE | ST CONNECTOR | -27dBm | DIGITAL | 0.65 A/W | - | 10.2mm | 27.2mm | 12.7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-2521CZ Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | 85°C | -40°C | Industrial grade | 2012 | AFBR-25x1CZ | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | Optical | - | - | 3.135V~3.465V 4.75V~5.25V | - | - | - | - | - | - | - | - | 10mA | 5MBd | - | - | - | - | - | - | RECEIVER | - | 650 nm | - | - | -26dBm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HFBR-2532Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | Module | - | - | 6 | - | - | - | 2000 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | - | 7V | 5V | - | - | 25mA | 5V | - | 10mA | 25mA | - | 1MBd | - | - | - | - | POF | - | RECEIVER | - | 660 nm | - | - | -24dBm | DIGITAL | - | - | 18.8mm | 18.3mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2521 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | - | - | 6 | - | - | - | 2008 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | General Purpose | - | - | 4.75V~5.25V | 5V | - | 10.2 mm | 25mA | 5V | - | 6.2mA | - | - | 5MBd | - | - | - | 660 nm | - | - | RECEIVER | - | 660 nm | - | - | - | DIGITAL | - | 1mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HFBR-2402Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | SMA | - | - | 8 | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | General Purpose | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | 4.75V~5.25V | 5V | - | - | 25mA | 5V | - | 10mA | 25mA | - | 5MBd | - | - | - | - | 200, HCS | - | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | - | -25.4dBm | ANALOG | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2515BZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | PDIP | - | - | 6 | - | - | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | 4.75V~5.25V | - | 12.5mm | - | 16mA | 5V | - | 27mA | 16mA | - | 10MBd | 30ns | - | - | - | POF | - | RECEIVER | - | 650 nm | PIN PHOTODIODE | ST CONNECTOR | - | DIGITAL | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2416Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | Module | - | - | 8 | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | - | OTHER FIBER SIZES: 50/125; 100/140; 200; HCS, DATA RATE(MBD): 5; 20; 32; 55; 125; 155 | - | 1.84V | 5V | - | - | - | 5V | - | 100mA | - | - | 160MBd | 6.3ns | - | - | - | 62.5/125, MMF | - | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | ST CONNECTOR | - | ANALOG | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-2310Z Broadcom Limited | In Stock | - | - | - | Panel | - | - | - | 7 | - | - | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | 0°C | Satellite | IT ALSO HAS NOM-WAVELENGTH 1550 NM | - | - | - | - | - | - | 3.3V | 3.465V | - | - | - | - | - | - | - | 1.31μm | SMF | - | RECEIVER | AMPLIFIER | 1310 nm | PIN PHOTODIODE | FC CONNECTOR | - | ANALOG | - | - | 15.5mm | 18.8mm | 12mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2526ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 4 | - | - | - | 2010 | Versatile Link | e3 | Active | 4 (72 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | 5V | - | - | 250μA | 5V | - | 6.2mA | - | - | 155MBd | 6.3ns | - | - | - | POF | - | RECEIVER | - | 660 nm | LED | - | -21.6dBm | DIGITAL | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-2634Z Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in, Through Hole | - | - | - | 4 | - | - | Industrial grade | 2014 | AFBR-26x4Z | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | General Purpose | - | - | 3.3V 5V | - | - | - | - | 5.25V | - | - | - | 30mA | 50MBd | 5ns | 5 ns | - | - | - | - | RECEIVER | - | - | - | - | -25dBm | - | - | - | 18.8mm | 18.29mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2115TZ Broadcom Limited | In Stock | - | - | - | Through Hole | Module | - | - | 16 | - | - | - | 2006 | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | - | - | 70°C | 0°C | General Purpose | - | 8517.62.00.50 | 4.5V~5.5V | - | - | - | 50mA | 5V | - | 82mA | - | - | 125MBd | 2.2ns | - | - | 1.3μm | - | - | - | - | - | - | - | -34.5dBm | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AFBR-2418Z Broadcom Limited | In Stock | - | - | 16 Weeks | Panel, Through Hole | - | - | - | 8 | - | - | Industrial grade | 2004 | AFBR-24x8xZ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | 85°C | -40°C | Optical | - | - | 3.135V~5.25V | 5V | - | - | 10mA | 5V | - | - | - | 30mA | 50MBd | 5ns | 5 ns | - | - | 50/125, 62.5/125, MMF | - | RECEIVER | - | 820 nm | PHOTODIODE | ST CONNECTOR | -24dBm | DIGITAL | 0.72 A/W | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | - |