- Part Status
- Data Rate
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Voltage - Supply
- Published
- Fiber Optic Device Type
- Number of Pins
- Factory Lead Time
- Operating Wavelength-Nom
- Applications
- Operating Supply Voltage
Attribute column
Manufacturer
Broadcom Fiber Optics - Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Supply | Orientation | Supply Voltage | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Row Spacing | Operating Supply Current | Output Current | Forward Current | Current - Supply | Data Rate | Rise Time | Forward Voltage | Fall Time (Typ) | Reverse Voltage | Wavelength | Mode | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Connection Type | Communication Standard | Power - Minimum Receivable | Reception Type | Responsivity | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-2531CZ Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | 85°C | -40°C | Industrial grade | - | 2012 | AFBR-25x1CZ | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | Optical | - | 3.135V~3.465V 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 10mA | 5MBd | - | - | - | - | - | - | - | RECEIVER | - | 650 nm | - | - | - | -26dBm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AFBR-2418MZ Broadcom Limited | In Stock | - | - | 16 Weeks | Panel, Through Hole | Metal | - | - | 8 | - | - | Industrial grade | - | 2013 | AFBR-24x8xZ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | 85°C | -40°C | Optical | - | 3.135V~5.25V | - | 5V | - | - | 10mA | 5V | - | - | - | - | 30mA | 50MBd | 5ns | - | 5 ns | - | - | - | 50/125, 62.5/125, MMF | RECEIVER | - | 820 nm | PHOTODIODE | ST CONNECTOR | - | -24dBm | DIGITAL | 0.72 A/W | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SP000063852 Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 4 | - | - | - | Bulk | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MBd | 10ns | - | - | - | - | - | - | PHOTODIODE DETECTOR | - | - | - | - | - | - | - | - | - | 9mm | 24.2mm | 9.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2316TZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | Module | - | - | 8 | - | - | - | - | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | 4.75V~5.25V | - | 5V | - | - | 25mA | 5V | - | 15mA | 25mA | - | - | 155Mbps | 5.3ns | - | 5.3 ns | - | - | - | 9/125, 50/125, 62.5/15, MMF, SMF | RECEIVER | AMPLIFIER | 1300 nm | LED | ST CONNECTOR, SC CONNECTOR | OC-3, SONET | -45dBm | ANALOG | - | - | 10.2mm | 29.8mm | 12.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2505CZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | PDIP | - | - | 6 | - | - | Industrial grade | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | 4.75V~5.25V | - | 5V | - | 12.5 mm | 25mA | 5V | - | 6.2mA | 25mA | - | - | 2MBd | - | - | - | - | - | - | POF | RECEIVER | - | 650 nm | PIN PHOTODIODE | SMA CONNECTOR | - | - | DIGITAL | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2536 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 9mA | 125MBd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HFBR-2406Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | Module | - | - | 8 | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | SMA | - | 85°C | -40°C | General Purpose | OTHER FIBER SIZES: 50/125; 100/140; 200; HCS, DATA RATE(MBD): 5; 20; 32; 55; 125; 155 | 4.75V~5.25V | - | 5V | - | - | 25mA | 5V | - | - | 25mA | - | - | 175MBd | 6.3ns | - | - | - | - | - | 62.5/125, MMF | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | - | - | - | ANALOG | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2515BFZ Broadcom Limited | In Stock | - | - | 16 Weeks | Stud | Metal | - | - | 6 | - | - | - | - | 2009 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | 4.75V~5.25V | - | - | 12.55mm | - | - | - | - | 19mA | 16mA | - | - | 10MBd | 30ns | - | - | - | - | - | POF | RECEIVER | - | 650 nm | PIN PHOTODIODE | ST CONNECTOR | - | - | DIGITAL | - | - | - | - | - | 9.85mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-2541CZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | 85°C | -40°C | Industrial grade | - | 2012 | AFBR-25x1CZ | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | Optical | - | 3.135V~3.465V 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 10mA | 5MBd | - | - | - | - | - | - | - | RECEIVER | - | 650 nm | - | - | - | -26dBm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP000063855 Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 5 | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Purpose | - | 4.75V~5.25V | - | - | - | - | 50mA | 5V | - | 4mA | 50mA | - | - | 5MBd | - | - | - | - | - | - | - | RECEIVER | - | - | - | - | - | -22dBm | - | - | - | 9mm | 24.2mm | 9.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2416TCZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | - | OTHER FIBER SIZES: 50/125; 100/140; 200; HCS, DATA RATE(MBD): 5; 20; 32; 55; 125; 155 | 1.84V | - | 5V | 27.2mm | 12.7 mm | - | 5V | - | 100mA | - | - | - | 160MBd | 6.3ns | - | - | - | - | - | 62.5/125, MMF | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | ST CONNECTOR | - | - | ANALOG | - | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2523 Broadcom Limited | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE MOUNT | 6 | - | - | - | - | 2008 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | General Purpose | - | 4.75V~5.25V | - | 5V | - | 10.2 mm | 5mA | 5V | - | 6.2mA | - | - | - | 40KBd | - | - | - | - | 660 nm | - | - | RECEIVER | - | 660 nm | - | - | - | - | DIGITAL | - | 1mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFBR-2644Z Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | 6 | - | - | Industrial grade | - | 2012 | AFBR-26x4Z | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | 3.3V 5V | - | - | - | - | - | 6V | - | - | - | - | 30mA | 50MBd | 5ns | - | 5 ns | - | - | - | - | RECEIVER | - | 658 nm | - | - | - | -22dBm | - | - | - | 15.2mm | 19.3mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2602Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | SMA | - | - | 8 | - | - | Industrial grade | - | 2011 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | - | - | 7V | - | 5V | - | - | 25mA | 5V | - | 10mA | 25mA | - | - | 2MBd | - | - | - | - | - | - | POF | RECEIVER | AMPLIFIER | 655 nm | PIN PHOTODIODE | - | - | - | DIGITAL | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-2555ARZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | 85°C | -40°C | - | - | 3.3V 5V | - | - | - | - | - | - | - | - | - | 30mA | 20mA | 16MBd | 16ns | 2.3V | 16 ns | 20V | - | - | - | RECEIVER | - | - | - | - | - | -22dBm | - | - | - | 9.96mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HFBR-2505CFZ Broadcom Limited | In Stock | - | - | 16 Weeks | Stud | Metal | - | - | 6 | - | - | - | - | 2009 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | 85°C | -40°C | General Purpose | - | 4.75V~5.25V | - | - | 12.55mm | - | - | 7V | - | 6.2mA | - | - | - | 2MBd | 30ns | - | - | - | - | - | 200, HCS, POF | RECEIVER | - | 650 nm | - | - | - | - | DIGITAL | - | - | - | - | - | 9.85mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-2408Z Broadcom Limited | In Stock | - | - | 16 Weeks | Panel, Through Hole | SMA | - | - | 8 | - | - | Industrial grade | - | 2013 | AFBR-24x8xZ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | 85°C | -40°C | Optical | - | 3.135V~5.25V | - | 5V | - | - | 10mA | 5V | - | - | - | - | 30mA | 50MBd | 5ns | - | 5 ns | - | - | - | 50/125, 62.5/125, MMF | RECEIVER | - | 820 nm | PHOTODIODE | - | - | -24dBm | DIGITAL | 0.72 A/W | - | 10.2mm | 22.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2506AFZ Broadcom Limited | In Stock | - | - | 16 Weeks | Stud, Through Hole | SMA | - | - | 6 | 85°C | -40°C | - | - | 2010 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | Tin (Sn) | - | - | General Purpose | IT HAS ALSO PIN PHOTODIODE DETECTOR TYPE | 4.75V~5.25V | - | - | - | - | - | 5.5V | - | 19mA | - | - | - | 16MBd | 15ns | - | 15 ns | - | - | - | 200, HCS, POF | RECEIVER | - | 650 nm | AVALANCHE PHOTODIODE | - | - | - | DIGITAL | - | - | 9.85mm | 12.55mm | 7.62mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2542ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in | - | - | - | 6 | - | - | - | - | 2012 | Versatile Link | e3 | Active | 3 (168 Hours) | - | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | 4.75V~5.25V | - | 5V | - | - | - | 5V | - | 3.5mA | - | - | - | 1MBd | - | - | - | - | - | - | POF | RECEIVER | - | - | LED | - | - | -43dBm | DIGITAL | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2414Z Broadcom Limited | In Stock | - | - | 16 Weeks | Panel, Through Hole | - | - | - | 8 | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Purpose | - | 4.75V~5.25V | Right Angle | - | - | - | - | 5.25V | 2.5 mm | - | - | - | - | 160 Mbps | - | - | - | - | - | Multimode | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |