- Mounting Type
- Applications
- Data Rate
- Connector Type
- Voltage - Supply
- Mfr
- Product Status
- Series
- Package
- Wavelength
- Base Product Number
- Manufacturer
Attribute column
Manufacturer
Broadcom Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Output Current | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Connection Type | Communication Standard | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Body Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCT-57R5ATPZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | - | - | - | - | 2012 | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | - | 8517.62.00.50 | 3.3V | - | compliant | - | - | - | - | - | - | 4.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFCT-711XPDZ Broadcom Limited | In Stock | - | Datasheet | - | Panel Mount | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | - | 8517.62.00.50 | 3.3V | 3.3V | - | - | 18.35 mm | - | - | - | - | 10.625Gbps | SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER, PIN PHOTODIODE | 0.412mW | - | - | GR-253, ITU-T-G.691, OC-192, SDH, SONET, STM-64 | - | - | - | 18.35mm | - | RoHS Compliant | ||
![]() AFBR-707SDZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP+ | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | - | - | Ethernet | - | 8517.62.00.50 | 3.3V | - | unknown | - | - | - | - | - | - | 10.312Gbd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFCT-57J5APZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | - | - | - | - | 2012 | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | - | 8517.62.00.50 | 3.3V | - | compliant | - | - | - | - | - | - | 3.072Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFCT-57R5APZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | - | 85°C | -10°C | 2012 | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | - | 8517.62.00.50 | 3.3V | 3.3V | compliant | 55.3mm | 13.4 mm | - | - | - | - | 4.25Gbps | - | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.237mW | 12 dB | - | GBE | - | - | - | 8.5mm | - | RoHS Compliant | ||
![]() AFBR-79E4Z Broadcom Limited | In Stock | - | Datasheet | Panel, Pluggable | Pluggable, QSFP+ | - | - | 38 | - | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | 70°C | 0°C | Telecom/Datacom Systems | - | 8517.62.00.50 | - | 3.3V | - | 71mm | 18.35 mm | 3.3V | 3.465V | - | 20mA | 10.3125Gbps | - | TRANSCEIVER | - | 850 nm | LASER, PIN PHOTODIODE | - | - | - | GBE | - | - | - | 8.5mm | No | RoHS Compliant | ||
![]() AFCT-5941ATLZ Broadcom Limited | In Stock | - | - | - | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | - | - | - | 2011 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | IT ALSO HAS WAVELENGTH 1260 TO 1570 NM AND DETECTOR TYPE-PIN PHOTODIODE | - | - | 3.3V | - | - | 13.4 mm | - | 3.5V | 3.1V | - | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, MONITOR PHOTODIODE | 0.562mW | - | LC CONNECTOR | ITU-T G.957, OC-48, SDH, SONET, STM-16 | - | 1360 nm | 1260 nm | 9.63mm | - | - | ||
![]() HFBR-5701LP Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | - | 70°C | - | 2013 | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | - | - | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | - | 56.4mm | 13.75 mm | - | - | - | - | 1.25Gbd | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.223mW | -12 dB | - | GBE | - | - | - | 11.8mm | - | Non-RoHS Compliant | ||
![]() AFBR-53D3FZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | - | 70°C | - | 2012 | - | Obsolete | 3 (168 Hours) | 5A991.B.4.A | SC | - | - | - | Ethernet | - | 8517.62.00.50 | 4.75V~5.25V | 5V | compliant | 39.6mm | 25.4 mm | - | - | - | - | - | 50/125, MMF | - | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.199mW | 12 dB | - | - | - | - | - | 10.2mm | - | RoHS Compliant | ||
![]() AFCT-5941TLZ Broadcom Limited | In Stock | - | - | - | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | - | 70°C | - | 2011 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | IT ALSO HAS WAVELENGTH 1260 TO 1570 NM AND DETECTOR TYPE-PIN PHOTODIODE | - | - | 3.3V | - | - | 13.4 mm | - | 3.5V | 3.1V | - | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, MONITOR PHOTODIODE | 0.562mW | - | LC CONNECTOR | ITU-T G.957, OC-48, SDH, SONET, STM-16 | - | 1360 nm | 1260 nm | 9.63mm | - | - | ||
![]() HFBR-59L1AGEZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | NO | - | - | - | - | 2006 | e3 | Obsolete | 1 (Unlimited) | - | LC Duplex | Matte Tin (Sn) | - | - | General Purpose | IT ALSO HAVE ETHERNET DATA RATE OF 1250 MBPS; WD-MAX | - | 3.3V | 3.3V | compliant | 48.19mm | 13.59 mm | - | - | - | - | 1.25Gbd | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | VCSEL | 0.334mW | 12 dB | - | GBE | - | - | - | 9.8mm | - | RoHS Compliant | ||
![]() HFBR-5710L Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | - | 70°C | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | LC Duplex | - | - | - | Ethernet | OTHER VALUE OF OPTICAL OUTPUT POWER: 0.019MW | 8517.62.00.50 | 3.3V | 3.3V | - | 56.4mm | 13.75 mm | - | - | - | - | 1.25Gbd | 50/125, 62.5/125 | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.223mW | -12 dB | - | GBE | - | - | - | 13.4mm | - | Non-RoHS Compliant | ||
![]() AFCT-57M5ATPZ Broadcom Limited | In Stock | - | - | - | Pluggable, SFP | - | - | - | - | - | 2013 | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | - | 8517.62.00.50 | - | 3.3V | compliant | 55.3mm | 13.4 mm | - | 3.6V | 2.97V | - | 2.125Gbps | 9/125, SMF | TRANSMITTER | AMPLIFIER | 1313 nm | - | - | 12 dB | - | - | DIGITAL | - | - | 8.5mm | - | RoHS Compliant | ||
![]() AFBR-5905EZ Broadcom Limited | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | MTRJ | - | - | - | General Purpose | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-5208AEMZ Broadcom Limited | In Stock | - | - | - | Through Hole | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e3 | Obsolete | 1 (Unlimited) | 5A991.B.4.A | SC | Tin (Sn) | - | - | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | 5V | compliant | 39.6mm | 25.4 mm | - | - | - | - | 622Mbps | 50/125, 62.5/125, MMF | - | AMPLIFIER | 1330 nm | LED, PIN PHOTODIODE | 0.019mW | - | - | ATM, OC-12, SDH, SONET, STM-4, STS-12 | - | - | - | 9.8mm | - | RoHS Compliant | ||
![]() HFBR-5764APZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | - | - | - | - | 2006 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | - | General Purpose | - | - | 3.3V | - | - | - | - | - | - | - | - | 200MBd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFCT-711XPD Broadcom Limited | In Stock | - | Datasheet | - | Panel Mount | NO | - | - | - | - | 2006 | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | IT CAN ALSO OPERATE AT 1290 TO 1330 NM | 8517.62.00.50 | 3.3V | 3.3V | - | 71.1mm | 18.35 mm | - | - | - | - | 10.52Gbps | SMF | TRANSCEIVER | - | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.4466mW | 3 dB | - | GR-253, ITU-G.691, OC-192, SDH, STM-64, SONET | - | - | - | 8.5mm | - | Non-RoHS Compliant | ||
![]() AFBR-703SMZ Broadcom Limited | In Stock | - | - | - | Pluggable, SFP | NO | PANEL MOUNT | - | 70°C | - | 2012 | - | Obsolete | 1 (Unlimited) | EAR99 | LC | - | - | - | General Purpose | REFERENCE STANDARD:FCC, FDA, MIL-STD-883C, TUV, UL | 8517.62.00.50 | 3.3V | 3.3V | - | 47.5mm | 13.44 mm | - | - | - | - | 10Gbs | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | - | - | - | GBE | - | - | - | 8.55mm | - | - | ||
![]() SP000304105 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Ethernet | - | - | 3.3V | - | - | - | - | - | - | - | - | 125Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFCT-5941ATGZ Broadcom Limited | In Stock | - | - | - | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | - | - | - | 2011 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | IT ALSO HAS WAVELENGTH 1260 TO 1570 NM AND DETECTOR TYPE-PIN PHOTODIODE | - | - | 3.3V | - | - | 13.4 mm | - | 3.5V | 3.1V | - | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, MONITOR PHOTODIODE | 0.562mW | - | LC CONNECTOR | ITU-T G.957, OC-48, SDH, SONET, STM-16 | - | 1360 nm | 1260 nm | 9.63mm | - | - |