- Mounting Type
- Applications
- Data Rate
- Connector Type
- Voltage - Supply
- Mfr
- Product Status
- Series
- Package
- Wavelength
- Base Product Number
- Manufacturer
Attribute column
Manufacturer
Broadcom Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Connection Type | Communication Standard | Operating Wavelength-Max | Operating Wavelength-Min | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR-5208AMZ Broadcom Limited | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 622Mbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HFBR-5208MZ Broadcom Limited | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 622Mbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HFBR-5208EMZ Broadcom Limited | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 622Mbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HFBR-5710LP Broadcom Limited | In Stock | - | Datasheet | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 70°C | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | LC Duplex | - | Ethernet | OTHER VALUE OF OPTICAL OUTPUT POWER: 0.019MW | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | - | - | - | - | 56.4mm | 13.75 mm | - | - | - | 1.25Gbd | 50/125, 62.5/125 | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.223mW | -12 dB | - | GBE | - | - | 13.4mm | Non-RoHS Compliant | ||
![]() HFBR-59L1AL Broadcom Limited | In Stock | - | Datasheet | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -10°C | 2010 | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | General Purpose | 2 X 5 ARRAY | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | - | - | - | - | 48.19mm | 13.59 mm | - | - | - | 1.25Gbd | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE | 0.316mW | 12 dB | - | GBE | - | - | 9.8mm | Non-RoHS Compliant | ||
![]() HBCU-5710R Broadcom Limited | In Stock | - | Datasheet | Through Hole | - | - | - | - | 2007 | - | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | RJ45 | - | - | - | 8517.62.00.50 | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HFCT-5911QTLZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | - | - | - | - | 2006 | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.1V~3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-7CER03Z Broadcom Limited | In Stock | - | - | Pluggable, SFP+ | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ethernet | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Gbs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-79E4Z-D Broadcom Limited | In Stock | - | - | Pluggable, QSFP+ | YES | SURFACE MOUNT | 70°C | - | 2013 | - | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | Telecom/Datacom Systems | - | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | - | - | - | - | 71mm | 18.35 mm | - | - | - | 10.3125Gbps | - | TRANSCEIVER | - | 850 nm | LASER, PIN PHOTODIODE | - | - | - | GBE | - | - | 8.5mm | RoHS Compliant | ||
![]() AFBR-7CER05Z Broadcom Limited | In Stock | - | - | Pluggable, SFP+ | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ethernet | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Gbs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFCT-5941TGZ Broadcom Limited | In Stock | - | - | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | 70°C | - | 2011 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | IT ALSO HAS WAVELENGTH 1260 TO 1570 NM AND DETECTOR TYPE-PIN PHOTODIODE | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 13.4 mm | 3.5V | - | 3.1V | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, MONITOR PHOTODIODE | 0.562mW | - | LC CONNECTOR | ITU-T G.957, OC-48, SDH, SONET, STM-16 | 1360 nm | 1260 nm | 9.63mm | - | ||
![]() AFCT-5765APZ Broadcom Limited | In Stock | - | Datasheet | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -40°C | 2012 | METRAK | e4 | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | 3.3V | compliant | - | - | - | 55.2mm | 13.4 mm | - | - | - | 155Mbps | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | - | GR-253, ITU-T-G.957, OC-12, STM-4 | - | - | 8.5mm | RoHS Compliant | ||
![]() HFBR-5208FMZ Broadcom Limited | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 5A991.B.4.A | SC | - | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 622Mbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HFBR-5701L Broadcom Limited | In Stock | - | Datasheet | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 70°C | - | 2013 | - | - | Obsolete | 1 (Unlimited) | EAR99 | LC Duplex | - | Ethernet | - | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | - | - | - | - | 56.4mm | 13.75 mm | - | - | - | 1.25Gbd | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.223mW | -12 dB | - | GBE | - | - | 11.8mm | Non-RoHS Compliant | ||
![]() HFCT-5914ATLZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | NO | BOARD/PANEL MOUNT | - | - | 2013 | - | e3 | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Matte Tin (Sn) | Ethernet | OPTICAL OUTPUT POWER FOR THESE FIBER TYPE 50/125, 62.5/125, MMF: 0.188MW, 2 X 10 ARRAY | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | 3.3V | compliant | - | - | - | 48.2mm | 15 mm | - | - | - | 1.25Gbps | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.237mW | 12 dB | - | GBE | - | - | 10.8mm | RoHS Compliant | ||
![]() HFCT-5208M Broadcom Limited | In Stock | - | Datasheet | Through Hole | NO | - | 70°C | - | 2006 | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | R-XXFO-X | Not Qualified | - | - | - | COMMERCIAL | - | 622Mbps | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AFCT-701SGDZ Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFCT-57V6AUSZ Broadcom Limited | In Stock | - | Datasheet | Pluggable, SFP | - | - | - | - | 2009 | - | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | Ethernet | - | 8517.62.00.50 | 3.3V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 1.25Gbd | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFBR-5103PZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | - | 2010 | - | e3 | Obsolete | 3 (168 Hours) | 5A991.B.5.A | SC | Matte Tin (Sn) - with Nickel (Ni) barrier | Ethernet | 1 X 9 ARRAY | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | 5V | not_compliant | - | - | - | - | - | - | - | - | 100Mbps | 50/125, 62.5/125, MMF | - | AMPLIFIER | 1308 nm | LED, PIN PHOTODIODE | 0.02mW | - | - | ATM, OC-3C, SONET | - | - | 10.38mm | RoHS Compliant | ||
![]() AFCT-5942TGZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | - | 2009 | METRAK | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | 2 X 10 ARRAY, IT ALSO OPERATES FROM 1260NM TO 1570NM | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | 3.3V | compliant | - | - | - | 48.46mm | 13.4 mm | - | - | - | 2488Mbps | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR PHOTODIODE | 0.562mW | 27 dB | - | ITU-T-G.957, OC-48, SDH, SONET, STM-16 | - | - | 9.63mm | RoHS Compliant |