- Part Status
- Moisture Sensitivity Level (MSL)
- Fiber Optic Device Type
- RoHS Status
- Connector Type
- Published
- Operating Wavelength-Nom
- Fiber Type
- Capacitance
- Transmission Type
- Emitter/Detector Type
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Broadcom Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Manufacturer Package Identifier | Usage Level | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Supply Voltage | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Output Current | Voltage - Forward (Vf) (Typ) | Forward Current | Data Rate | Voltage - DC Reverse (Vr) (Max) | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Wavelength - Peak | Sensing Distance | Reverse Voltage | Current - DC Forward (If) (Max) | Fiber Type | Reverse Voltage (DC) | Ambient Temperature Range High | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Spectral Bandwidth | Transmission Type | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR-1521Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 6 | - | - | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Matte Tin (Sn) | 70°C | 0°C | - | 86pF | 1.67V | - | 10.2 mm | 5.1mA | 5V | 2.02V | - | - | - | 2.02V | 1A | 115 kbps | - | 80ns | 40 ns | 5V | - | - | 5V | 80mA | POF | 5V | - | TRANSMITTER | - | 660 nm | LED | - | - | DIGITAL | 7.62mm | 18.8mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1528Z Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in, Through Hole | - | 6 | - | Industrial grade | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Matte Tin (Sn) | 85°C | -40°C | - | - | 5V | 18.8mm | 10.2 mm | - | 5V | - | 5.25V | 4.75V | - | 2.02V | 60mA | 10 Mbps | - | 13ns | 10 ns | 5V | - | - | 3V | 80mA | POF | 5V | 85°C | TRANSMITTER | AMPLIFIER | 650 nm | LED | 0.059mW | - | DIGITAL | 7.87mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1414TZ Broadcom Limited | 5515 |
| - | 16 Weeks | Through Hole | - | 8 | - | - | 2011 | - | - | Active | 1 (Unlimited) | EAR99 | ST | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | 55pF | 5V | - | - | - | 5V | - | - | - | - | 1.7V | 100mA | 115 kbps | - | 3ns | 3 ns | 1.8V | - | 2.7 km | 3.8V | - | 62.5/125, MMF | 3.8V | 85°C | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.063mW | - | DIGITAL | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1531Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 6 | - | - | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | 85°C | -40°C | - | 86pF | - | - | - | 5.1mA | 5V | 5V | - | - | - | 2.02V | 80mA | 115 kbps | - | 80ns | 40 ns | 5V | - | - | - | - | POF | 5V | - | TRANSMITTER | - | 660 nm | LED | - | - | DIGITAL | 18.8mm | 18.3mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1522Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 6 | - | - | 2011 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Matte Tin (Sn) | 85°C | -40°C | - | 86pF | 1.67V | - | 10.2 mm | - | 5V | 2.02V | - | - | - | 2.02V | 80mA | 495 Mbps | - | 80ns | 40 ns | 5V | - | - | 11V | - | POF | 11V | 85°C | TRANSMITTER | - | 660 nm | LED | 0.124mW | - | DIGITAL | 7.62mm | 18.8mm | 12.19mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1537Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 6 | - | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | 70°C | -40°C | - | 60pF | 2.1V | - | - | - | - | - | 5.25V | 4.75V | - | 2.1V | 60mA | 125 Mbps | - | 3.1ns | 3.4 ns | 3V | - | - | 3V | 80mA | POF | - | 70°C | TRANSMITTER | - | 650 nm | LED | 0.107mW | 21nm | DIGITAL | 18.8mm | 18.3mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1522ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in, Through Hole | - | 6 | - | - | 2012 | Versatile Link | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | 85°C | -40°C | - | 86pF | 5V | - | - | 250μA | 5V | - | - | - | - | 1.67V | 80mA | 1 Mbps | - | 20ns | 20 ns | 5V | - | - | - | 60mA | POF | 5V | - | TRANSMITTER | - | 660 nm | LED | 0.15mW | - | DIGITAL | 7.62mm | 18.8mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1524Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 6 | - | - | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Matte Tin (Sn) | 85°C | -40°C | - | 86pF | 1.67V | - | - | 5.1mA | 5V | 2.02V | - | - | - | 2.02V | 80mA | 1 Mbps | - | 80ns | 40 ns | 5V | - | - | - | - | POF | 5V | - | TRANSMITTER | - | 660 nm | LED | 0.076mW | - | DIGITAL | 7.62mm | 18.8mm | 10.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1414Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 8 | HFBR-1414Z | - | 2011 | - | - | Active | 1 (Unlimited) | EAR99 | ST | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | 55pF | 5V | - | - | 25mA | 7V | - | 2.09V | 1.48V | - | 1.7V | 100mA | 115 kbps | - | 3ns | 3 ns | 1.8V | - | - | 1.8V | - | 62.5/125, MMF | 3.8V | 85°C | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.063mW | - | DIGITAL | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1527Z Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in, Through Hole | - | 6 | - | Industrial grade | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Matte Tin (Sn) | 70°C | 0°C | - | 60pF | 2.1V | - | 10.2 mm | - | 5V | 2.4V | - | - | - | 2.1V | 80mA | 1 Mbps | - | 12ns | 9 ns | 3V | - | - | - | - | POF | 5V | - | TRANSMITTER | - | 650 nm | LED | 0.107mW | 21nm | DIGITAL | 7.71mm | 19.6mm | 10.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1523Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 6 | - | - | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Matte Tin (Sn) | 85°C | -40°C | - | 86pF | 1.67V | - | 10.2 mm | 5.1mA | 5V | 2.02V | - | - | - | 2.02V | 80mA | 495 Mbps | - | 80ns | 40 ns | 5V | - | - | - | - | POF | 5V | - | TRANSMITTER | - | 660 nm | LED | 0.124mW | - | DIGITAL | 18.8mm | 18.3mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1532Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 6 | - | - | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | 85°C | -40°C | - | 86pF | - | - | - | 5.1mA | 5V | 2V | - | - | - | 2.02V | 80mA | 4 Mbps | - | - | - | 5V | - | - | - | - | POF | 5V | - | TRANSMITTER | - | 660 nm | LED | - | - | DIGITAL | - | - | - | 18.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1412Z Broadcom Limited | In Stock | - | - | 16 Weeks | Panel, Through Hole | DIP | 8 | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | ST | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | 55pF | 5V | - | - | 25mA | 7V | 5.25V | - | - | - | 1.7V | 100mA | 80 kbps | - | 3ns | 3 ns | 1.8V | - | - | 3.8V | - | 200, HCS | 3.8V | 85°C | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.2mW | - | DIGITAL | 10.2mm | 12.7mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1506AMZ Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Through Hole | DIP | 8 | - | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | 85°C | -40°C | - | 60pF | 5V | - | - | - | 5V | - | 5.5V | -500mV | - | 2.1V | 60mA | 16 Mbps | - | 15ns | 15 ns | 3V | 650 nm | - | - | - | 200, HCS, POF | 3V | - | TRANSMITTER | - | 650 nm | PIN PHOTODIODE | 0.039mW | 21nm | DIGITAL | 11.2mm | 16.1mm | 12.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-14E4Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | 8 | - | - | 2001 | - | - | Active | 1 (Unlimited) | EAR99 | SC | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | 55pF | 5V | - | - | 25mA | 5V | - | 5.25V | 4.75V | 25mA | 1.7V | 100mA | 160 Mbps | - | 6.5ns | 3.08 ns | 1.8V | - | - | - | - | 62.5/125, MMF | 3.8V | - | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.063mW | - | DIGITAL | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1531ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in | - | 6 | - | - | 2012 | Versatile Link | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | 85°C | -40°C | - | 86pF | 5V | - | - | - | 5V | - | - | - | - | 1.67V | 60mA | 5 Mbps | - | - | - | 5V | - | - | - | - | POF | 5V | - | TRANSMITTER | - | 660 nm | LED | 0.15mW | - | DIGITAL | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-1528CZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | Industrial grade | - | - | e3 | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | 2.3V Max | 30mA | - | 3V | - | - | - | - | - | - | - | - | - | - | TRANSMITTER | - | - | - | - | 20nm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HFBR-1505AFZ Broadcom Limited | In Stock | - | - | 16 Weeks | Stud | Metal | 6 | - | - | 2009 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | 85°C | -40°C | - | 60pF | 5V | 12.55mm | - | 250μA | 5V | - | - | - | - | 2.1V | 60mA | 10 Mbps | - | - | - | 3V | - | - | - | - | 200, HCS, POF | 3V | - | TRANSMITTER | - | 650 nm | LED | 0.0398mW | 21nm | DIGITAL | - | - | - | 9.85mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1521ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in, Through Hole | - | 6 | - | - | 2010 | Versatile Link | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | 85°C | -40°C | - | 86pF | 5V | - | - | 250μA | 5V | - | - | - | - | 1.67V | 60mA | 5 Mbps | - | 20ns | 20 ns | 5V | - | - | - | - | POF | 5V | - | TRANSMITTER | - | 660 nm | LED | 0.15mW | - | DIGITAL | 7.62mm | 18.8mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1541ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in | - | 6 | - | - | 2012 | Versatile Link | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | 85°C | -40°C | - | 86pF | - | - | - | - | 5V | - | - | - | - | - | 60mA | - | - | - | - | 5V | - | - | - | - | - | 5V | - | TRANSMITTER | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |