- Part Status
- Moisture Sensitivity Level (MSL)
- Fiber Optic Device Type
- RoHS Status
- Connector Type
- Published
- Operating Wavelength-Nom
- Fiber Type
- Capacitance
- Transmission Type
- Emitter/Detector Type
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Broadcom Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Max Power Dissipation | Supply Voltage | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Forward Current | Data Rate | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Wavelength - Peak | Current - DC Forward (If) (Max) | Fiber Type | Reverse Voltage (DC) | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Spectral Bandwidth | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR-1414MZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | Metal | - | - | 8 | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | ST | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | 55pF | - | 5V | - | - | 25mA | 5.25V | - | - | - | - | - | 1.7V | 100mA | 160 Mbps | - | 6.5ns | - | 3.08 ns | 1.8V | - | - | 62.5/125, MMF | 3.8V | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.063mW | - | - | - | DIGITAL | - | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1415Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | ST | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | 5V | - | - | - | 5V | - | - | - | - | - | 1.7V | 100mA | 160 Mbps | - | 6.5ns | - | 6.5 ns | 3.8V | - | 60mA | 62.5/125, MMF | 3.8V | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.089mW | - | - | - | DIGITAL | - | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1312TZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | PDIP | - | - | 8 | - | - | - | - | 2006 | - | e3 | Active | 1 (Unlimited) | 5A991.B.5.A | ST | Tin (Sn) | 85°C | -40°C | IT ALSO OPERATES VOLTAGE FROM 1.1V TO 1.7V AND OPTICAL OUTPUT POWER FOR THIS FIBER TYPE 62.5/125: 0.044MW | 16pF | - | 1.5V | - | 12.6 mm | - | 5V | 1.7V | - | - | - | - | 1.4V | 100mA | 155 Mbps | - | 4ns | - | - | 4V | 1.3μm | - | 50/125, MMF | 4V | TRANSMITTER | - | 1300 nm | LED | 0.022mW | - | OC-3, SONET | 185nm | DIGITAL | 1370 nm | 1270 nm | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1412TZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | ST | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | 55pF | 40mW | 5V | - | - | 25mA | 5V | - | 5.25V | 4.75V | - | 25mA | 1.7V | 100mA | 115 kbps | - | 6.5ns | - | 4 ns | 1.8V | - | - | 200, HCS | 3.8V | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.2mW | - | - | - | DIGITAL | - | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-1529Z Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | NO | THROUGH HOLE MOUNT | 6 | - | - | - | - | 2005 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 30mA | - | - | - | 2.3V | - | - | - | - | POF | - | TRANSMITTER | - | 650 nm | LED | 0.794mW | - | RS-232; RS-485 | - | ANALOG | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-1644Z Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | 5 | - | - | Industrial grade | - | 2014 | - | e3 | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | 85°C | -40°C | - | 7pF | - | 3.3V | - | - | - | 6V | - | - | - | - | - | - | 21mA | 50 Mbps | - | 5ns | 5V | 5 ns | - | - | - | POF | - | TRANSMITTER | - | 658 nm | LED | 0.63mW | - | - | - | DIGITAL | - | - | - | 15.2mm | 19.3mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SP000063814 Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 4 | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | Connector-less | - | 85°C | -40°C | - | 30pF | - | - | - | - | - | 3V | - | - | - | - | - | 2.1V | 50mA | - | - | 100ns | - | 100 ns | 3V | - | - | POF | - | TRANSMITTER | - | 660 nm | LED | 0.2mW | - | - | 25nm | DIGITAL | - | - | - | 9mm | 24.2mm | 9.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-1310Z Broadcom Limited | In Stock | - | - | - | - | - | NO | PANEL MOUNT | 7 | 85°C | -40°C | - | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | FC/PC | - | - | - | - | 5pF | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 5V | - | 50mA | SMF | 15V | TRANSMITTER | AMPLIFIER | 1310 nm | LASER, MONITOR PHOTODIODE | - | 35 dB | - | - | ANALOG | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1424Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | SMA | - | - | 8 | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | FC | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | 5V | 12.7mm | 12.7 mm | 25mA | 5V | - | 5.25V | 4.75V | - | 25mA | 1.7V | 100mA | 160 Mbps | - | 6.5ns | - | - | 3.8V | - | 60mA | 62.5/125, MMF | 3.8V | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.063mW | - | - | - | DIGITAL | - | - | - | - | - | - | 10.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1505AZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | PDIP | - | - | 6 | - | - | - | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | 85°C | -40°C | OPTICAL OUTPUT POWER FOR THIS POF FIBER TYPE: 0.281MW | 60pF | - | 5V | - | - | - | 5V | - | - | - | - | - | 2.1V | 60mA | 10 Mbps | - | 13ns | - | 10 ns | 3V | - | - | 200, HCS, POF | 3V | TRANSMITTER | - | 650 nm | LED | 0.039mW | - | - | 21nm | DIGITAL | - | - | - | 10.1mm | 12.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1533Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 6 | - | - | - | - | 2010 | - | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | 85°C | -40°C | - | 86pF | - | - | - | - | - | 5V | 5V | - | - | - | - | 2.02V | 80mA | 4 Mbps | - | - | - | - | 5V | - | - | POF | 11V | TRANSMITTER | - | 660 nm | LED | - | - | - | - | DIGITAL | - | - | - | - | - | - | 18.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1515BZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | PDIP | - | - | 6 | - | - | - | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | ST | Tin (Sn) | 85°C | -40°C | OPTICAL OUTPUT POWER FOR THIS POF FIBER TYPE: 0.281MW | 60pF | - | 5V | - | - | - | 5V | - | - | - | - | - | 2.1V | 60mA | 10 Mbps | - | 13ns | - | 10 ns | 3V | - | - | 200, HCS, POF | 3V | TRANSMITTER | - | 650 nm | LED | 0.047mW | - | - | 21nm | DIGITAL | - | - | - | 10.1mm | 12.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1525EZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | 6 | - | - | - | - | 2011 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSMITTER | - | 650 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HFBR-1414PZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | Industrial grade | - | 2013 | HFBR-14xxZ | - | Active | 1 (Unlimited) | - | ST | - | 85°C | -40°C | - | 55pF | - | 5V | 12.7mm | 12.7 mm | - | 5.25V | - | - | - | - | - | 1.7V | 100mA | - | - | 6.5ns | - | - | - | - | 60mA | 50/125, 62.5/125, 100/140, MMF, PCS | 3.8V | TRANSMITTER | - | 820 nm | LED | - | - | - | - | DIGITAL | - | - | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-1539Z Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in, Through Hole | - | - | - | 4 | - | - | Industrial grade | - | 2014 | Versatile Link | e3 | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | - | 2.3V Max | 30mA | - | 20V | 16ns | - | 16 ns | - | - | - | - | 20V | TRANSMITTER | - | - | - | - | - | - | 20nm | - | - | - | - | 18.8mm | 18.29mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1402Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | SMA | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | 5V | - | - | 25mA | 5V | - | 5.25V | 4.75V | - | 25mA | 1.7V | 100mA | 115 kbps | - | 6.5ns | - | 3.08 ns | 1.8V | - | - | 200, HCS | 3.8V | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.2mW | - | - | - | DIGITAL | - | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-1521CZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Versatile Link | e3 | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | - | 2.3V Max | - | - | 3V | - | - | - | - | - | 30mA | - | - | TRANSMITTER | - | - | - | - | - | - | 20nm | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HFBR-1414PTZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | Industrial grade | - | 2013 | HFBR-14xxZ | - | Active | 1 (Unlimited) | - | ST | - | 85°C | -40°C | - | 55pF | - | 5V | 12.7mm | 12.7 mm | - | 5.25V | - | - | - | - | - | 1.7V | 100mA | - | - | 6.5ns | - | - | - | - | 60mA | 50/125, 62.5/125, 100/140, MMF, PCS | 3.8V | TRANSMITTER | - | 820 nm | LED | - | - | - | - | DIGITAL | - | - | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1506AFZ Broadcom Limited | In Stock | - | - | 16 Weeks | Stud | - | - | - | 6 | - | - | - | - | 2010 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | 85°C | -40°C | - | 60pF | - | 5V | 12.55mm | - | - | 5.25V | - | - | - | - | - | 2.1V | 60mA | - | - | 15ns | - | - | 3V | - | - | 200, HCS, POF | 3V | TRANSMITTER | - | 650 nm | LED | 0.0398mW | - | - | 21nm | DIGITAL | - | - | - | - | - | - | 9.85mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2532ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 6 | 85°C | -40°C | Industrial grade | - | 2012 | HFBR-0500ETZ | e3 | Active | 3 (168 Hours) | EAR99 | Versatile Link | Tin (Sn) | - | - | - | 86pF | - | 5V | - | - | - | 7V | 5.25V | - | - | - | - | 1.67V | - | 1 Mbps | - | - | - | - | - | - | 6mA | POF | - | RECEIVER | - | 660 nm | LED | - | - | - | - | - | - | - | DIGITAL | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |