- Part Status
- Moisture Sensitivity Level (MSL)
- Fiber Optic Device Type
- RoHS Status
- Connector Type
- Published
- Operating Wavelength-Nom
- Fiber Type
- Capacitance
- Transmission Type
- Emitter/Detector Type
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Broadcom Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Manufacturer Package Identifier | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Part Life Cycle Code | Risk Rank | Supply Voltage-Max | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Voltage - Forward (Vf) (Typ) | Forward Current | Data Rate | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Wavelength - Peak | Reverse Voltage | Current - DC Forward (If) (Max) | Input Current | Fiber Type | Reverse Voltage (DC) | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Communication Standard | Spectral Bandwidth | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-814FN1Z Broadcom | In Stock | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | Foxconn | AFBR-814FN1Z | - | - | 70 °C | Active | 1.69 | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Emitters | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP000063802 Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | Connector-less | - | 85°C | -40°C | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | - | 2.1V | 50mA | - | - | 100ns | - | 100 ns | 3V | - | - | - | - | POF | - | TRANSMITTER | - | 660 nm | LED | 0.2mW | - | 25nm | DIGITAL | - | - | 9mm | 5.5mm | 5.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1532 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | Tin/Lead (Sn/Pb) | 85°C | -40°C | DATA RATE GIVEN 1 MBD | - | 86pF | - | - | - | - | 10.2 mm | - | 5V | 2V | - | - | - | 1.67V | - | 4 Mbps | - | 80ns | - | 40 ns | 5V | - | - | 60mA | - | POF | - | TRANSMITTER | - | 660 nm | - | 0.0623mW | - | - | DIGITAL | - | - | 18.8mm | 18.3mm | 12.2mm | - | - | - | RoHS Compliant | - | ||
![]() HFBR-1415TZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | ST | - | 85°C | -40°C | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | - | 5V | - | - | - | - | 5V | - | - | - | - | 1.7V | 100mA | 160 Mbps | - | 6.5ns | - | 6.5 ns | 3.8V | - | - | 60mA | - | 62.5/125, MMF | 3.8V | TRANSMITTER | AMPLIFIER | 820 nm | LED | 0.089mW | - | - | DIGITAL | - | - | 10.2mm | 27.2mm | 12.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-1531CZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | - | 2.3V Max | - | - | 20V | - | - | - | - | - | - | 30mA | - | - | - | TRANSMITTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HFBR-1115TZ Broadcom Limited | In Stock | - | - | - | Through Hole | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | e3 | Obsolete | 1 (Unlimited) | 5A991.B.5.A | ST | Matte Tin (Sn) | 70°C | 0°C | - | 8517.62.00.50 | - | - | 5V | - | 7.01mm | - | 50mA | 5V | - | - | - | - | - | - | 100 Mbps | - | 3ns | - | - | - | 1.3μm | - | - | - | MMF | - | TRANSMITTER | - | 1308 nm | LED | 0.02mW | ATM | 137nm | DIGITAL | 1380 nm | 1270 nm | - | - | - | 9.8mm | - | No SVHC | RoHS Compliant | - | ||
![]() HFBR-1602Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2002 | - | - | Active | 1 (Unlimited) | EAR99 | SMA | - | 85°C | -40°C | - | - | 30pF | - | 1.9V | - | - | - | - | - | - | - | 2.2V | 1.5V | 1.9V | 35mA | 10 Mbps | - | 57ns | - | 40 ns | 5V | - | - | 60mA | - | POF | -18V | TRANSMITTER | - | 655 nm | LED | 0.158mW | - | 20nm | DIGITAL | - | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1542ETZ Broadcom Limited | In Stock | - | - | 16 Weeks | Snap in | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | Versatile Link | e3 | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | 85°C | -40°C | - | - | 86pF | - | - | - | - | - | - | 5V | - | - | - | - | 1.67V | 60mA | - | - | - | - | - | 5V | - | - | - | - | - | 5V | TRANSMITTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1604Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | SMA | - | 85°C | -40°C | - | - | 30pF | - | 1.9V | - | - | - | - | 5V | 2.2V | - | - | - | 1.9V | 60mA | 2 Mbps | - | 57ns | - | 40 ns | 5V | - | - | - | - | POF | -18V | TRANSMITTER | - | 655 nm | LED | 0.281mW | - | 20nm | DIGITAL | - | - | 10.2mm | 27.2mm | 12.7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1412PTZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | - | -40°C | - | - | - | - | Industrial grade | - | 2013 | HFBR-14xxZ | - | Active | 1 (Unlimited) | - | ST | - | - | - | - | - | 55pF | - | 5V | - | 12.7mm | 12.7 mm | - | 5.25V | - | - | - | - | 1.7V | 100mA | - | - | 6.5ns | - | - | - | - | - | 60mA | - | 50/125, 62.5/125, 100/140, MMF, PCS | 3.8V | TRANSMITTER | - | 820 nm | LED | - | - | - | DIGITAL | - | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-1541CZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | - | 2.3V Max | - | - | 20V | - | - | - | - | - | - | 30mA | - | - | - | TRANSMITTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AFBR-1555ARZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | AFBR-1555ARZ | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | e3 | Active | 3 (168 Hours) | - | SMA | Tin (Sn) | 85°C | -40°C | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | - | 2.3V Max | 30mA | - | - | 16ns | - | 16 ns | - | - | 3V | - | - | - | - | TRANSMITTER | - | - | - | - | - | 20nm | - | - | - | 9.96mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP000063871 Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | Connector-less | - | 80°C | -40°C | - | - | 30pF | - | - | - | 5.3mm | - | - | 2V | - | - | - | - | 2.1V | 50mA | 100 Mbps | - | 14ns | - | 16 ns | 3V | - | - | - | - | 980/1000, POF | 3V | TRANSMITTER | - | 650 nm | LED | 0.2398mW | - | 25nm | DIGITAL | - | - | 8.6mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1505CFZ Broadcom Limited | In Stock | - | - | 16 Weeks | Stud | Metal | - | - | 6 | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 2009 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | - | - | IT HAS A DATA RATE OF 2 MBD | - | 60pF | - | 5V | - | - | - | - | - | 5.25V | 4.75V | - | - | 2.1V | 60mA | - | - | - | - | - | 3V | - | - | - | - | POF, HCS | 3V | TRANSMITTER | - | 650 nm | - | 0.489mW | - | 21nm | DIGITAL | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1526 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 5V | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | 80ns | - | 40 ns | - | - | - | - | - | POF | - | TRANSMITTER | - | 660 nm | LED | 0.15mW | - | - | DIGITAL | - | - | 7.6mm | 18.8mm | 12.2mm | - | - | - | RoHS Compliant | - | ||
![]() HFBR-1533 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | Tin/Lead (Sn/Pb) | 85°C | -40°C | DATA RATE GIVEN 40 KBD | - | 86pF | - | - | - | - | 10.2 mm | - | 5V | 2V | - | - | - | 1.67V | - | 4 Mbps | - | 80ns | - | 40 ns | 5V | - | - | 60mA | 1A | POF | - | TRANSMITTER | - | 660 nm | - | 0.0623mW | - | - | DIGITAL | - | - | 18.8mm | 18.3mm | 12.2mm | - | - | - | RoHS Compliant | - | ||
![]() HFBR-1454Z Broadcom Limited | In Stock | - | - | 16 Weeks | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V | - | - | 3.8V | - | 1.7V | - | 3.8V | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HFBR-1505CZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | PDIP | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | 85°C | -40°C | OPTICAL OUTPUT POWER FOR THIS POF FIBER TYPE: 0.489MW | - | 60pF | - | 5V | - | - | 12.5 mm | - | 5V | - | - | - | - | 2.1V | 60mA | 5 Mbps | - | 13ns | - | - | 3V | - | - | - | - | 200, HCS, POF | 3V | TRANSMITTER | - | 650 nm | LED | 0.053mW | - | 21nm | DIGITAL | - | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1412PZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2013 | HFBR-14xxZ | - | Active | 1 (Unlimited) | - | ST | - | 85°C | -40°C | - | - | 55pF | - | 5V | - | 12.7mm | 12.7 mm | - | 5.25V | - | - | - | - | 1.7V | 100mA | - | - | 6.5ns | - | - | - | - | - | 60mA | - | 50/125, 62.5/125, 100/140, MMF, PCS | 3.8V | TRANSMITTER | - | 820 nm | LED | - | - | - | DIGITAL | - | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1505A Broadcom Limited | In Stock | - | Datasheet | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | e0 | Obsolete | 1 (Unlimited) | 5A991.B.4.B | SMA | Tin/Lead (Sn/Pb) | 85°C | -40°C | OPTICAL OUTPUT POWER FOR HCS FIBER TYPE: 0.1MW | 8517.62.00.50 | 60pF | - | 2.1V | - | 16.1mm | 12.5 mm | - | 5V | - | - | - | - | 2.1V | - | 10 Mbps | - | - | - | - | 3V | - | - | 60mA | - | POF | - | TRANSMITTER | - | 650 nm | LED | 0.446mW | - | 21nm | DIGITAL | - | - | - | - | - | 7.6mm | - | - | RoHS Compliant | - |