- Part Status
- Moisture Sensitivity Level (MSL)
- Fiber Optic Device Type
- RoHS Status
- Connector Type
- Published
- Operating Wavelength-Nom
- Fiber Type
- Capacitance
- Transmission Type
- Emitter/Detector Type
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Broadcom Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Output Current | Voltage - Forward (Vf) (Typ) | Data Rate | Voltage - DC Reverse (Vr) (Max) | Rise Time | Current - DC Forward (If) (Max) | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Spectral Bandwidth | Transmission Type | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR-772BHWZ Broadcom Limited | In Stock | - | Datasheet | Screw | 100 | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | 80°C | 0°C | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | - | 34.12mm | 17.5 mm | 25mA | 3.3V | - | - | 3.465V | 3.135V | 25mA | - | 2720 Mbps | - | 100ps | - | 50/125, MMF | TRANSMITTER | - | 850 nm | LASER DIODE | 0.398mW | 12 dB | - | 0.4nm | DIGITAL | 7.56mm | RoHS Compliant | ||
![]() HFBR-1116TZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | - | - | - | 16 | - | - | 2005 | - | Obsolete | 1 (Unlimited) | - | ST | - | 70°C | 0°C | - | - | - | - | - | - | - | 50mA | 5V | - | - | - | - | - | - | - | - | 3ns | - | - | - | - | - | - | - | - | - | 137nm | - | - | RoHS Compliant | ||
![]() HFBR-1522 Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2008 | e0 | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | Tin/Lead (Sn/Pb) | - | - | - | 8517.62.00.50 | 86pF | 1.67V | not_compliant | 18.8mm | 10.2 mm | - | - | 2.02V | 1.45V | - | - | - | 1.67V | 5 Mbps | 5V | - | 60mA | POF | TRANSMITTER | - | 660 nm | LED | 0.1737mW | - | - | - | DIGITAL | 7.6mm | Non-RoHS Compliant | ||
![]() HFBR-1521 Broadcom Limited | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | 70°C | - | 2008 | e0 | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | Tin/Lead (Sn/Pb) | - | - | - | 8517.62.00.50 | 86pF | 1.67V | not_compliant | - | 18.8 mm | - | - | 2.02V | 1.45V | - | - | - | 1.67V | 5 Mbps | 5V | - | 60mA | POF | TRANSMITTER | - | 660 nm | LED | 0.1737mW | - | - | - | DIGITAL | 7.6mm | Non-RoHS Compliant | ||
![]() HFBR-1119TZ Broadcom Limited | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2006 | e3 | Obsolete | 1 (Unlimited) | 5A991.B.5.A | ST | Matte Tin (Sn) | - | - | - | 8517.62.00.50 | - | 5V | compliant | 7.01mm | - | - | - | 5.5V | 4.5V | - | - | - | 7V | 266 Mbps | - | - | 185mA | MMF | TRANSMITTER | - | 1308 nm | LED | 0.012mW | - | ATM | 137nm | DIGITAL | 9.8mm | RoHS Compliant | ||
![]() HFBR-1525E Broadcom Limited | In Stock | - | - | - | - | - | - | - | 85°C | -40°C | 2018 | e3 | Obsolete | 1 (Unlimited) | EAR99 | - | Tin (Sn) | - | - | - | 8517.62.00.50 | - | - | compliant | - | - | - | - | 5.25V | - | - | - | - | - | - | - | - | - | - | TRANSMITTER | - | 650 nm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HFBR-1506AM Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2006 | e0 | Obsolete | 1 (Unlimited) | 5A991.B.5.A | SMA | Tin/Lead (Sn/Pb) | - | - | - | 8517.62.00.50 | 60pF | 2.1V | compliant | 16.1mm | 12.5 mm | - | - | 2.65V | 1.8V | - | - | - | 2.1V | 16 Mbps | 3V | - | 60mA | HCS, POF | TRANSMITTER | - | 650 nm | LED | - | - | - | 21nm | DIGITAL | 7.6mm | Non-RoHS Compliant | ||
![]() HFBR-1537 Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2008 | e0 | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | Tin/Lead (Sn/Pb) | - | - | - | 8517.62.00.50 | 60pF | 2.1V | compliant | 18.3mm | 10.2 mm | - | - | 2.4V | 1.8V | - | - | - | 2.1V | 125 Mbps | 3V | - | 60mA | POF | TRANSMITTER | AMPLIFIER | 650 nm | LED | 0.501mW | - | - | 21nm | ANALOG | 19.6mm | Non-RoHS Compliant | ||
![]() HFBR-779BHWZ Broadcom Limited | In Stock | - | Datasheet | - | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | - | - | - | - | 3.465V | 3.135V | - | - | - | - | 2720 Mbps | - | - | - | 62.5/125, MMF | TRANSMITTER | - | 850 nm | LASER DIODE | 0.398mW | 12 dB | - | 0.4nm | DIGITAL | - | RoHS Compliant | ||
![]() HFBR-1505C Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2006 | e0 | Obsolete | 1 (Unlimited) | EAR99 | SMA | Tin/Lead (Sn/Pb) | - | - | OPTICAL OUTPUT POWER FOR HCS FIBER TYPE: 0.141MW | 8517.62.00.50 | 60pF | 2.1V | compliant | 16.1mm | 12.5 mm | - | - | 2.65V | 1.8V | - | - | - | 2.1V | 2 Mbps | 3V | - | 60mA | POF | TRANSMITTER | - | 650 nm | LED | 1mW | - | - | 21nm | DIGITAL | 7.6mm | Non-RoHS Compliant | ||
![]() HFBR-1526Z Broadcom Limited | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | 2011 | e3 | Obsolete | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | - | - | - | 8517.62.00.50 | - | - | compliant | 18.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | POF | TRANSMITTER | - | - | LED | - | - | - | - | DIGITAL | 7.62mm | RoHS Compliant | ||
![]() HFBR-1524 Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2008 | e0 | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | Tin/Lead (Sn/Pb) | - | - | - | 8517.62.00.50 | 86pF | 1.67V | not_compliant | 18.8mm | 10.2 mm | - | - | 2.02V | 1.45V | - | - | - | 1.67V | 5 Mbps | 5V | - | 60mA | POF | TRANSMITTER | - | 660 nm | LED | 0.1737mW | - | - | - | DIGITAL | 7.6mm | Non-RoHS Compliant | ||
![]() HFBR-779BWZ Broadcom Limited | In Stock | - | Datasheet | - | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | 41.07mm | 17.6 mm | - | - | 3.465V | 3.135V | - | - | - | - | 2720 Mbps | - | - | - | 62.5/125, MMF | TRANSMITTER | - | 850 nm | LASER DIODE | 0.398mW | 12 dB | - | 0.4nm | DIGITAL | 12.9mm | RoHS Compliant | ||
![]() HFBR-1531 Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2008 | - | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | - | - | - | DATA RATE GIVEN 5 MBD | 8517.62.00.50 | 86pF | - | compliant | 18.3mm | 10.2 mm | - | - | 2V | - | - | - | - | 1.67V | - | 5V | - | 60mA | POF | TRANSMITTER | - | 660 nm | - | 0.0623mW | - | - | - | DIGITAL | 18.8mm | Non-RoHS Compliant | ||
![]() HFBR-779BEWZ Broadcom Limited | In Stock | - | Datasheet | - | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | 41.37mm | 17.6 mm | - | - | 3.465V | 3.135V | - | - | - | - | 2720 Mbps | - | - | - | 62.5/125, MMF | TRANSMITTER | - | 850 nm | LASER DIODE | 0.398mW | 12 dB | - | 0.4nm | DIGITAL | 13.1mm | RoHS Compliant | ||
![]() HFBR-1515B Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2006 | e0 | Obsolete | 1 (Unlimited) | 5A991.B.4.B | ST | Tin/Lead (Sn/Pb) | - | - | OPTICAL OUTPUT POWER FOR HCS FIBER TYPE: 0.141MW | 8517.62.00.50 | 60pF | 2.1V | compliant | 21.2mm | 12.5 mm | - | - | 2.65V | 1.8V | - | - | - | 2.1V | 10 Mbps | 3V | - | 60mA | POF | TRANSMITTER | - | 650 nm | LED | 0.446mW | - | - | 21nm | DIGITAL | 7.6mm | Non-RoHS Compliant | ||
![]() HFBR-772BEWZ Broadcom Limited | In Stock | - | - | - | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | 34.12mm | 17.5 mm | - | - | 3.465V | 3.135V | - | - | - | - | 2720 Mbps | - | - | - | 50/125, MMF | TRANSMITTER | - | 850 nm | LASER DIODE | 0.398mW | 12 dB | - | 0.4nm | DIGITAL | 13.2mm | RoHS Compliant | ||
![]() HFBR-772BEHWZ Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | MTP® (MPO) | - | - | - | - | - | 0.1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4nm | - | - | - | ||
![]() HFBR-1712TZ Broadcom Limited | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 75°C | -20°C | 2012 | e3 | Obsolete | 1 (Unlimited) | EAR99 | ST | Tin (Sn) | - | - | OPTICAL OUTPUT POWER FOR 62.5/125 AND HCS FIBER TYPE: 0.251MW AND 0.398MW | 8517.62.00.50 | - | - | compliant | 12.7mm | 12.7 mm | - | - | 2.3V | - | - | - | - | 2.3V | 160 Mbps | 2V | - | 20mA | 50/125, 62.5/125, HCS, MMF | TRANSMITTER | - | 850 nm | VCSE LASER DIODE | 0.141mW | - | - | 0.85nm | DIGITAL | 10.2mm | RoHS Compliant | ||
![]() HFBR-772BWZ Broadcom Limited | In Stock | - | - | - | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | 5A991.B.1 | MTP® (MPO) | - | - | - | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | 34.12mm | 17.5 mm | - | - | 3.465V | 3.135V | - | - | - | - | 2720 Mbps | - | - | - | 50/125, MMF | TRANSMITTER | - | 850 nm | LASER DIODE | 0.398mW | 12 dB | - | 0.4nm | DIGITAL | 12.9mm | RoHS Compliant |