- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Usage Level | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Number of LEDs | T-code | Outside Diameter | Max Junction Temperature (Tj) | Reverse Voltage-Max | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-K101 Broadcom Limited | 75 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | 637nm | Bulk | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Red | TTL AND CMOS COMPATIBLE | - | - | - | - | - | 1 | - | 3.43mm | HLMP-K101 | - | - | 2.54mm | 24mm | Standard | 87mW | 1.8V | 60° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 45 mcd | 45mcd | - | Diffused | 645nm | - | - | 5V | - | - | T-1 | 3.18 mm | - | - | 5.08mm | 6.35mm | 3.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMF-A203-A00J1 Broadcom Limited | 11905 | - | - | 18 Weeks | Tin | Surface Mount | Surface Mount | 4-PLCC | 4 | - | 2 | - | 560nm Green 626nm Red | Tape & Reel (TR) | 2000 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | - | 100°C | -55°C | Green, Red | HIGH RELIABILITY | - | 78mW | - | TAPE AND REEL 7" | 78mW | 1 | 3mm | 3.2mm | HSMF-A2* | - | - | - | - | Independent | 78mW | 2.2V Green 2.2V Red | 120° | DUAL COLOR LED | 20mA | 20mA Green 20mA Red | Round with Flat Top | 2.20mm Dia | 8 mcd | 8mcd Green, 16mcd Red | Green, Red | Clear | 558nm Green 635nm Red | Colorless | - | 5V | - | - | - | - | - | - | - | 2.1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-6820 Broadcom Limited | 5081 |
| Datasheet | 13 Weeks | - | Axial, Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | 1 | - | 569nm | Bulk | 2014 | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Green | TTL COMPATIBLE | - | - | - | - | - | 1 | - | 2.34mm | HLMP-6820 | - | - | - | - | Standard | - | 2.1V | 90° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.91mm Dia | 2 mcd | - | - | Diffused | 565nm | - | - | 5V | - | - | T-3/4 | - | - | - | 1.8mm | 2.92mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMG-C680 Broadcom Limited | 44666 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | 2 | RECTANGULAR | 1 | - | 573nm | Tape & Reel (TR) | 2010 | 3.00mm Lx1.00mm W | e4 | Active | 2A (4 Weeks) | 3 | EAR99 | - | 85°C | -40°C | Green | - | - | 65mW | - | TAPE AND REEL 7" | 65mW | 1 | - | 1mm | HSMG-C680 | - | - | - | - | Standard | 65mW | 2.2V | 125° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | 13.3 mcd | 13.3mcd | - | Clear | 568nm | Colorless | - | 5V | - | - | - | - | - | - | - | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ALMD-LB38-TV002 Broadcom Limited | 10595 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | Industrial grade | 470nm | Tape & Reel (TR) | 2015 | 4.20mm Lx4.20mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Blue | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.2V | 40°, 100° | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | - | 1.09 cd | 1090mcd | - | Diffused | 464nm | - | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() HSMD-A100-L00J1 Broadcom Limited | 32868 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | 1 | - | 602nm | Tape & Reel (TR) | 2015 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 2 | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Orange | HIGH RELIABILITY, SUPPORTS INFRA RED | - | 63mW | - | TAPE AND REEL 7" | 63mW | 1 | 3mm | 2.8mm | HSMD-A100 | - | - | - | - | Standard | 63mW | 2.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 15 mcd | 15mcd | - | Clear | 600nm | Colorless | - | 5V | - | - | - | - | - | - | - | 2.1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-Y651-G0000 Broadcom Limited | 35140 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | 638nm | Bulk | 2002 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | - | - | - | - | 1 | - | 3.8mm | HLMP-Y | - | - | - | - | Standard | 48mW | 2V | 45° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 300 mcd | 300mcd | - | Clear | 652nm | Colorless | - | 5V | - | - | T-1 | - | - | - | - | 5.2mm | 3.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-NL06 Broadcom Limited | 14543 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | 590nm | Bulk | 2013 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Amber | - | - | - | - | - | - | 1 | - | 3.6mm | HLMP-N* | - | - | - | 23mm | Standard | - | 2.02V | 60° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 96.2 mcd | - | Orange | Clear | 592nm | - | - | 5V | - | - | T-1 | - | - | - | 3mm | 6.2mm | 3.8mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HSMM-C170 Broadcom Limited | 100000 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | RECTANGULAR | 1 | - | 525nm | Tape & Reel (TR) | 2010 | 2.00mm Lx1.25mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Green | - | - | 78mW | - | TAPE AND REEL 7" | - | 1 | - | 1.25mm | HSMM-C170 | 2012 | 0805 | - | - | Standard | 78mW | 3.3V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | 120 mcd | - | - | Diffused | 523nm | White | 490 lm | 5V | 3.9V | - | - | - | - | - | - | 800μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMC-C680 Broadcom Limited | 66 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | 2 | RECTANGULAR | 1 | - | 630nm | Tape & Reel (TR) | 2005 | 3.00mm Lx1.00mm W | e4 | Active | 2A (4 Weeks) | 3 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Red | - | - | 72mW | - | TAPE AND REEL 7" | - | 1 | - | 1mm | HSMC-C680 | - | - | - | - | Standard | 72mW | 2V | 115° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | 62.3 mcd | 62.3mcd | - | Clear | 643nm | Colorless | - | 5V | - | - | - | - | - | - | - | 1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-6300-F0021 Broadcom Limited | 100 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | 2 | Round | 1 | - | 626nm | Tape & Reel (TR) | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | HLMP-6300 | - | - | - | - | Standard | - | 1.8V | 90° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | 10 mcd | - | - | Diffused | 635nm | - | - | 5V | 3V | - | T-3/4 | - | - | - | - | 2.92mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6400-F0031 Broadcom Limited | 33 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | - | 1 | - | 585nm | Tape & Reel (TR) | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Yellow | TTL COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | HLMP-6400 | - | - | - | - | Standard | - | 2V | 90° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 1.78mm Dia | 9 mcd | 9mcd | - | Diffused | 583nm | - | - | 5V | - | - | T-3/4 | - | - | - | - | 2.92mm | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-6500-F0031 Broadcom Limited | 1417 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | - | 1 | - | 569nm | Tape & Reel (TR) | 2007 | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Green | TTL COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | HLMP-6500 | - | - | - | - | Standard | - | 2.1V | 90° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | 7 mcd | - | - | Diffused | 565nm | - | - | 5V | - | - | T-3/4 | - | - | - | - | 2.92mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-P205-F0031 Broadcom Limited | 4977 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | CYLINDRICAL | - | - | 626nm | Tape & Reel (TR) | 2006 | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Red | TTL COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | - | HLMP-P205 | - | - | - | - | Standard | - | 1.8V | 125° | SINGLE COLOR LED | 10mA | - | Round with Flat Top | 1.78mm Dia | 8 mcd | 8mcd | - | Clear | 635nm | Colorless | - | - | 3V | 1 | T-3/4 | - | - | 5V | - | 2.44mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMB-TTF0-0A20B Broadcom Limited | 219 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 6-PLCC | - | - | - | - | 620nm Red 524nm Green 471nm Blue | Tape & Reel (TR) | 2017 | 3.70mm Lx3.50mm W | - | Active | 5A (24 Hours) | - | - | - | 100°C | -40°C | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | Independent | - | 2.1V Red 2.9V Green 2.9V Blue | 110° | TRIPLE COLOR LED | 20mA | - | Round with Flat Top | - | - | 710mcd Red, 1840mcd Green, 410mcd Blue | - | Diffused | 628nm Red 518nm Green 467nm Blue | - | - | 4V | - | - | - | - | 105°C | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ALMD-EG3D-VX002 Broadcom Limited | 1000 | - | Datasheet | 16 Weeks | Silver | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1 | - | 626nm | Tape & Reel (TR) | 2009 | 4.20mm Lx4.20mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | - | 85°C | -40°C | Red | - | - | 120mW | - | - | 120mW | 1 | - | 4.2mm | ALMD-EG3D | - | - | - | - | Standard | 120mW | 2.1V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | 9.3 cd | 6750mcd | - | Clear | 634nm | - | - | 5V | - | - | - | - | - | - | - | 7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-1301-G0000 Broadcom Limited | 1569 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | 1 | - | 626nm | Bulk | 2013 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Red | - | - | - | - | - | - | 1 | - | 3.43mm | HLMP-1301 | - | - | - | - | Standard | - | 1.9V | 60° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 3mm T-1 | 8.6 mcd | - | - | Diffused | 635nm | - | - | 5V | - | - | T-1 | - | - | - | 3mm | 6.35mm | 3.43mm | No | No SVHC | ROHS3 Compliant | Not Applicable | ||
![]() HSMD-C150 Broadcom Limited | In Stock |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | RECTANGULAR | 1 | - | 604nm | Tape & Reel (TR) | 2004 | 3.20mm Lx1.60mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Orange | SUPPORTS INFRARED | - | 65mW | 2.2V | TAPE AND REEL 7" | 65mW | 1 | 3.5mm | 1.6mm | HSMD-C150 | 3216 | 1206 | - | - | Standard | 65mW | - | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.60mm | 8 mcd | 8mcd | - | Diffused | 605nm | White | - | 5V | - | - | - | - | - | - | - | 1.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMJ-A100-Q00J1 Broadcom Limited | 24185 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | 615nm | Tape & Reel (TR) | 2002 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 2 | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Red | - | - | 63mW | 1.9V | TAPE AND REEL 7" | - | 1 | 3mm | - | HSMJ-A100 | - | - | - | - | Standard | - | - | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 100 mcd | - | Orange | Clear | 621nm | Colorless | - | - | - | 1 | - | - | - | 5V | - | 2.1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMA-C197 Broadcom Limited | 24911 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | RECTANGULAR | 1 | - | 592nm | Tape & Reel (TR) | - | 1.60mm Lx0.80mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Amber | - | - | 60mW | - | TAPE AND REEL 7" | - | 1 | - | 800μm | HSMA-C197 | - | - | - | - | Standard | 60mW | 1.9V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.60mmx0.80mm | 90 mcd | - | Orange | Diffused | 595nm | White | - | 5V | - | - | - | - | - | - | - | 400μm | - | No | - | ROHS3 Compliant | Lead Free |