- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Reverse Voltage-Max | Luminous Intensity-Min | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-EH18-UX000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 617nm | Bulk | 2009 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EH18 | Standard | 2.35V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 8100.0 mcd | 6250mcd | Clear | 623nm | Colorless | 0.05A | 2.4V | 8.71mm | 5V | - | 12.78mm | RoHS Compliant | ||
![]() HLMP-EL17-M0000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 590nm | Bulk | 2008 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EL17 | Standard | 2.02V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 600mcd | Clear | 592nm | Colorless | 0.05A | 2.5V | 8.71mm | 5V | 15 cd | 12.67mm | RoHS Compliant | ||
![]() HLMP-CE31-SVCDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 80°C | -40°C | 505nm | Tape & Box (TB) | 2007 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Cyan | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CE | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3700.0 mcd | 3700mcd | Clear | 502nm | Colorless | 0.03A | - | 8.71mm | - | - | 12.72mm | RoHS Compliant | ||
![]() HLMP-CW46-RU0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | - | Tape & Box (TB) | 2006 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW46 | Standard | 3.2V | 50° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2850.0 mcd | 2850mcd | Diffused | - | - | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CM37-XYCDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | 525nm | Tape & Box (TB) | 2008 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.3V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 9600.0 mcd | 9600mcd | Clear | 516nm | Colorless | 0.03A | - | 8.61mm | - | - | 11.52mm | RoHS Compliant | ||
![]() HLMP-EJ15-RU0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | 605nm | Tape & Box (TB) | 2008 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Orange | - | 8541.40.20.00 | - | - | - | compliant | HLMP-EJ15 | Standard | 1.98V | 15° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2850mcd | Clear | 609nm | Colorless | - | - | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-EG17-RU0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 626nm | Tape & Box (TB) | 2008 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | Red | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EG17 | Standard | 1.9V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3050.0 mcd | 2850mcd | Clear | 635nm | Colorless | 0.05A | 2.4V | 8.71mm | 5V | - | 12.62mm | RoHS Compliant | ||
![]() HLMP-CM31-TW0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 80°C | -40°C | 526nm | Tape & Box (TB) | 2007 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4850.0 mcd | 4850mcd | Clear | 524nm | Colorless | 0.03A | - | 8.71mm | - | - | 12.72mm | RoHS Compliant | ||
![]() HLMP-EH16-UX0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 617nm | Tape & Box (TB) | 2009 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EH16 | Standard | 2.35V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 6250.0 mcd | 6250mcd | Clear | 623nm | Colorless | 0.05A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-ED33-SVTZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 630nm | Tape & Box (TB) | 2009 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-ED33 | Standard | 2.4V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3700.0 mcd | 3700mcd | Clear | 639nm | Colorless | 0.05A | - | 8.71mm | - | - | 11.24mm | RoHS Compliant | ||
![]() HLMP-HB55-JKCDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 80°C | -40°C | 470nm | Tape & Box (TB) | 2007 | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-H*55 | Standard | 3.2V | 100°, 40° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.20mmx3.80mm | 320.0 mcd | 320mcd | Clear | 467nm | - | 0.03A | 4V | 7mm | - | - | 7.00mm | RoHS Compliant | ||
![]() HLMP-EL25-TWKDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 592nm | Tape & Box (TB) | 2009 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL25 | Standard | 2.3V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4850.0 mcd | 4850mcd | Clear | 594nm | Colorless | 0.05A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-EH31-SV0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 617nm | Tape & Box (TB) | 2009 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EH31 | Standard | 2.35V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3700.0 mcd | 3700mcd | Clear | 623nm | Colorless | 0.05A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CB16-QT0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 80°C | -40°C | 472nm | Tape & Box (TB) | 2007 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2175.0 mcd | 2175mcd | Clear | 470nm | Colorless | 0.03A | - | 8.71mm | - | - | 12.78mm | RoHS Compliant | ||
![]() HLMP-CE12-X10DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | 505nm | Tape & Box (TB) | 2008 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Cyan | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CE | Standard | 3.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14100.0 mcd | 14100mcd | Clear | 501nm | Colorless | 0.03A | - | 8.61mm | - | - | 11.05mm | RoHS Compliant | ||
![]() HLMP-EH18-UX0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 617nm | Tape & Box (TB) | 2009 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EH18 | Standard | 2.35V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 6250.0 mcd | 6250mcd | Clear | 623nm | Colorless | 0.05A | - | 8.71mm | - | - | 12.78mm | RoHS Compliant | ||
![]() HLMP-ED31-SUTDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 630nm | Tape & Box (TB) | 2009 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-ED31 | Standard | 2.4V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3050.0 mcd | 3050mcd | Clear | 639nm | Colorless | 0.05A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CB12-TW0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | 470nm | Tape & Box (TB) | 2008 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4850.0 mcd | 4850mcd | Clear | 464nm | Colorless | 0.03A | - | 8.61mm | - | - | 11.05mm | RoHS Compliant | ||
![]() HLMP-EG30-MQ0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 626nm | Tape & Box (TB) | 2008 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | Red | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EG30 | Standard | 1.9V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2350 mcd | 1010mcd | Clear | 635nm | Colorless | 0.05A | 2.4V | 8.71mm | 5V | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-RD11-LPTDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 630nm | Tape & Box (TB) | 2005 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-RD11 | Standard | 2V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | 837.5 mcd | 775mcd | Clear | 639nm | - | 0.05A | - | 6.3mm | - | - | 6.50mm | RoHS Compliant |