- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-AL63-VZL00 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | 590nm | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Amber | - | - | - | - | - | - | HLMP-AL | Standard | 2.2V | 70°, 30° | - | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | 2025mcd | Diffused | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-CB15-P0000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 80°C | -40°C | 472nm | Bulk | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 880mcd | Clear | 470nm | Colorless | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CB30-K0000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 80°C | -40°C | 472nm | Bulk | 2003 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 310mcd | Clear | 470nm | Colorless | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HSMS-C660 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | Chip LED | - | - | - | 626nm | Tape & Reel (TR) | 2003 | 3.00mm Lx2.00mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | Red | - | - | - | - | - | - | HSMS-C660 | Standard | 1.9V | 155° | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 5mcd | Diffused | 639nm | White | - | - | - | - | - | 1.00mm | - | ||
![]() HLMP-CW30-PS000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 80°C | -40°C | - | Bulk | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1690.0 mcd | 1690mcd | Clear | - | Colorless | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-ED80-K0T00 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 100°C | -40°C | 630nm | Bulk | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-ED80 | Standard | 2.35V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | - | 639nm | - | 0.05A | 2.4V | 8.71mm | - | 5V | 8.91mm | RoHS Compliant | ||
![]() HLMP-LD15-NRT00 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 100°C | -40°C | 630nm | Bulk | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-LD15 | Standard | 2.3V | - | SINGLE COLOR LED | 20mA | Oval with Domed Top | 3.70mmx2.90mm | 1290.0 mcd | 1290mcd | - | 639nm | - | 0.05A | 2.6V | 6.3mm | - | 5V | 9.85mm | RoHS Compliant | ||
![]() HLMP-CM26-X1000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | 525nm | Bulk | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.3V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14100.0 mcd | 14100mcd | Clear | 516nm | Colorless | 0.03A | - | 8.61mm | - | - | 8.81mm | RoHS Compliant | ||
![]() HLMP-AL30-TW000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 100°C | -40°C | 592nm | Bulk | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-AL | Standard | 2.1V | 70°, 30° | SINGLE COLOR LED | 70mA | Oval with Domed Top | 5.20mmx3.80mm | 3920.0 mcd | 3920mcd | - | 595nm | - | 0.07A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CE36-WZ000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | 505nm | Bulk | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Cyan | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CE | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 10750.0 mcd | 10750mcd | Clear | 501nm | Colorless | 0.03A | - | 8.61mm | - | - | 8.81mm | RoHS Compliant | ||
![]() HLMP-HL31-RU000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 100°C | -40°C | 592nm | Bulk | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-H*31 | Standard | 2.1V | 100°, 40° | SINGLE COLOR LED | 70mA | Oval with Domed Top | 5.20mmx3.80mm | 2521.0 mcd | 2521mcd | - | 595nm | - | 0.07A | 2.45V | 7mm | - | 5V | 10.65mm | RoHS Compliant | ||
![]() HLMP-AL31-TW000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 100°C | -40°C | 592nm | Bulk | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-AL | Standard | 2.1V | 70°, 30° | SINGLE COLOR LED | 70mA | Oval with Domed Top | 5.20mmx3.80mm | 3920.0 mcd | 3920mcd | - | 595nm | - | 0.07A | - | 8.71mm | - | - | 11.17mm | RoHS Compliant | ||
![]() HLMP-1620-EFB00 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | 585nm | Bulk | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | TTL COMPATIBLE | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-1620 | Standard | 5V | 60° | SINGLE COLOR LED | 10mA | Round with Domed Top | 3mm T-1 | 7.1 mcd | 7.1mcd | Diffused | 583nm | - | 0.015A | 7.5V | 4.445mm | T-1 | 5V | 6.35mm | RoHS Compliant | ||
![]() HLMP-CE30-SVC00 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 80°C | -40°C | 505nm | Bulk | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Cyan | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CE | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3700.0 mcd | 3700mcd | Clear | 502nm | Colorless | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-EH08-X1000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | 615nm | Bulk | 2008 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Red | - | 8541.40.20.00 | - | - | - | compliant | HLMP-EH08 | Standard | 1.94V | 8° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 14100mcd | Clear | 621nm | Colorless | - | - | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-LG71-XZ0DD Broadcom Limited | 7637 |
| Datasheet | 16 Weeks | Through Hole | Radial | - | - | - | - | - | 626nm | Tape & Reel (TR) | - | 3.80mm Lx3.00mm W | - | Active | Not Applicable | - | - | - | Red | - | - | - | - | - | - | - | Standard | 2.1V | 40° x 100° | - | 20mA | Oval with Domed Top | - | - | 2400mcd | - | 634nm | - | - | - | - | - | - | 10.50mm | ROHS3 Compliant | ||
![]() HLMP-CW37-VW0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 5700.0 mcd | 5700mcd | Clear | - | Colorless | 0.03A | - | 8.71mm | - | - | 12.25mm | RoHS Compliant | ||
![]() HLMP-CW77-RSBDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | - | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW77 | Standard | 3.2V | 70° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2000.0 mcd | 2000mcd | Diffused | - | - | 0.03A | - | 8.71mm | - | - | 11.34mm | RoHS Compliant | ||
![]() HLMP-DB25-B00DD Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | - | 80°C | -20°C | 470nm | Tape & Box (TB) | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | - | HLMP-DB25 | Standard | 3.2V | 25° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 100.0 mcd | 40mcd | Clear | 464nm | Colorless | 0.03A | - | 8.81mm | - | - | 9.19mm | Non-RoHS Compliant | ||
![]() HSMC-L640 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 1206 (3216 Metric) | YES | - | RECTANGULAR | 85°C | -30°C | 626nm | Tape & Reel (TR) | 2003 | 3.00mm Lx1.50mm W | - | Obsolete | 2A (4 Weeks) | 2 | EAR99 | - | Red | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 3mm | compliant | HSMC-L640 | Standard | 1.9V | 70° | SINGLE COLOR LED | 20mA | Round with Flat Top | - | 100.0 mcd | 100mcd | Clear | 635nm | Colorless | 0.03A | - | 1.5mm | - | - | 1.50mm | RoHS Compliant |