- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Reverse Voltage-Max | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-EL37-VYLDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | 589.5nm | Tape & Box (TB) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Amber | - | - | - | - | - | - | HLMP-EL37 | Standard | 2.2V | 30° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 8100mcd | Clear | 590nm | Colorless | - | - | - | - | 12.21mm | - | ||
![]() HLMP-EL12-V0000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | 100°C | -40°C | 589.5nm | Bulk | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | Amber | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EL12 | Standard | 2.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 4850mcd | Clear | 590nm | Colorless | 0.05A | - | 8.71mm | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-HG63-TX0ZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | 85°C | -40°C | 625nm | Tape & Box (TB) | 2011 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-H*63 | Standard | 2.1V | 100°, 40° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.20mmx3.80mm | 1395.0 mcd | 1395mcd | Diffused | 626nm | - | 0.05A | - | 10.8mm | - | 11.30mm | RoHS Compliant | ||
![]() HLMP-EL37-TW0ZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | 100°C | -40°C | 589.5nm | Tape & Box (TB) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | Amber | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL37 | Standard | 2.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4850.0 mcd | 4850mcd | Clear | 590nm | Colorless | 0.05A | - | 8.71mm | - | 12.21mm | RoHS Compliant | ||
![]() HLMP-LM63-XZCZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | 525nm | Tape & Box (TB) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | - | HLMP-LM63 | Standard | 3.2V | 100°, 50° | - | 20mA | Oval with Domed Top | 3.80mmx3.00mm | - | 2280mcd | Diffused | 516nm | - | - | - | - | - | 10.50mm | - | ||
![]() HLMP-LB63-QSCZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | 470nm | Tape & Box (TB) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | HLMP-LB63 | Standard | 3.2V | 100°, 50° | - | 20mA | Oval with Domed Top | 3.80mmx3.00mm | - | 630mcd | Diffused | 464nm | - | - | - | - | - | 10.50mm | - | ||
![]() HLMP-LM65-Z30DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | 85°C | -40°C | 525nm | Tape & Box (TB) | 2010 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-LM65 | Standard | 3.2V | 100°, 50° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 3.80mmx3.00mm | 3720.0 mcd | 3720mcd | Diffused | 516nm | - | 0.03A | 3.8V | 7.26mm | 5V | 10.50mm | RoHS Compliant | ||
![]() HSMC-A101-R80J1 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 2-PLCC | YES | - | 100°C | -55°C | 626nm | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | Red | HIGH RELIABILITY | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 3mm | compliant | HSMC-A101 | Standard | 1.9V | 120° | SINGLE COLOR LED | 20mA | Round with Flat Top | 2.20mm Dia | 247.5 mcd | - | Clear | 635nm | Colorless | 0.03A | - | 1.9mm | - | 2.10mm | RoHS Compliant | ||
![]() HSMA-A100-Q3YJ1 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 2-PLCC | - | - | - | - | 590nm | Tape & Reel (TR) | 2011 | 3.20mm Lx2.80mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | Amber | - | - | - | - | - | - | HSMA-A100 | Standard | 1.9V | 120° | - | 20mA | Round with Flat Top | 2.20mm Dia | - | - | Clear | 592nm | Colorless | - | - | - | - | 2.10mm | - | ||
![]() HSMC-A401-T60M1 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-PLCC | - | - | - | - | 626nm | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | Red | - | - | - | - | - | - | HSMC-A401 | Standard | 2.2V | 120° | - | 50mA | Round with Flat Top | 2.20mm Dia | - | - | Clear | 635nm | Colorless | - | - | - | - | 2.10mm | - | ||
![]() HSMA-A400-T35M1 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-PLCC | YES | - | 100°C | -40°C | 590nm | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | e3 | Obsolete | 2A (4 Weeks) | 4 | EAR99 | Matte Tin (Sn) | Amber | HIGH RELIABILITY, SUPPORTS INFRA RED | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 3mm | compliant | HSMA-A400 | Standard | 2.2V | 120° | SINGLE COLOR LED | 50mA | Round with Flat Top | 2.20mm Dia | 422.5 mcd | - | Clear | 592nm | Colorless | 0.07A | - | 1.8mm | - | 2.10mm | RoHS Compliant | ||
![]() HSMF-C168 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 470nm Blue 525nm Green | Tape & Reel (TR) | 2011 | 1.60mm Lx0.80mm W | - | Obsolete | 2A (4 Weeks) | - | EAR99 | - | Blue, Green | - | 8541.40.20.00 | - | - | - | compliant | HSMF-C16 | Independent | 3.4V Blue 3.4V Green | 120° | - | 20mA Blue 20mA Green | Rectangle with Flat Top | 1.60mmx0.80mm | - | 10mcd Blue, 45mcd Green | Diffused | 468nm Blue 523nm Green | White | - | - | - | - | 0.50mm | RoHS Compliant | ||
![]() HSMA-A401-U20M1 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-PLCC | - | - | - | - | 590nm | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | Amber | - | - | - | - | - | - | HSMA-A401 | Standard | 2.2V | 120° | - | 50mA | Round with Flat Top | 2.20mm Dia | - | - | Clear | 592nm | Colorless | - | - | - | - | 2.10mm | - | ||
![]() HSMC-A100-P70J1 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 2-PLCC | - | - | - | - | 626nm | Tape & Reel (TR) | 2012 | 3.20mm Lx2.80mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | Red | - | - | - | - | - | - | HSMC-A100 | Standard | 1.9V | 120° | - | 20mA | Round with Flat Top | 2.20mm Dia | - | - | Clear | 635nm | Colorless | - | - | - | - | 2.10mm | - | ||
![]() HLMP-EG30-PS0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | 100°C | -40°C | 626nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EG30 | Standard | 1.9V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3050 mcd | 1690mcd | Clear | 635nm | Colorless | 0.05A | - | 8.71mm | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-ED33-UWTDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | 630nm | Tape & Box (TB) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | - | HLMP-ED33 | Standard | 2.4V | 30° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 5200mcd | Clear | 639nm | Colorless | - | - | - | - | 11.24mm | - | ||
![]() HSMZ-A100-T30J1 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 2-PLCC | - | - | - | - | 630nm | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | Red | - | - | - | - | - | - | HSMZ-A100 | Standard | 2.2V | 120° | - | 20mA | Round with Flat Top | 2.20mm Dia | - | - | Clear | 639nm | Colorless | - | - | - | - | 2.10mm | - | ||
![]() HSMW-C197 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | RECTANGULAR | 85°C | -40°C | - | Tape & Reel (TR) | 2010 | 1.60mm Lx0.80mm W | e4 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | White | SUPPORTS INFRARED | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 1.5mm | compliant | HSMW-C197 | Standard | 3.6V | 130° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.60mmx0.80mm | 160.0 mcd | 160mcd | Diffused | - | - | 0.02A | 3.9V | 0.4mm | 5V | 0.40mm | RoHS Compliant | ||
![]() HLMP-EL12-XYKDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | 100°C | -40°C | 589.5nm | Tape & Box (TB) | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL12 | Standard | 2.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 9600.0 mcd | 9600mcd | Clear | 590nm | Colorless | 0.05A | - | 8.71mm | - | 8.91mm | RoHS Compliant | ||
![]() HSMA-A100-R0PJ1 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 2-PLCC | - | - | - | - | 590nm | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | Amber | - | - | - | - | - | - | HSMA-A100 | Standard | 1.9V | 120° | - | 20mA | Round with Flat Top | 2.20mm Dia | - | - | Clear | 592nm | Colorless | - | - | - | - | 2.10mm | - |