- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Luminous Intensity-Min | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-EL16-UXR00 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 100°C | -40°C | 592nm | Bulk | 2009 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EL16 | Standard | 2.3V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 6250.0 mcd | 6250mcd | Clear | 594nm | Colorless | 0.05A | 2.6V | 8.71mm | - | 5V | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-EG17-N0000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 100°C | -40°C | 626nm | Bulk | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EG17 | Standard | 1.9V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 780mcd | Clear | 635nm | Colorless | 0.05A | 2.5V | 8.71mm | - | 5V | 15 cd | 12.62mm | RoHS Compliant | ||
![]() HLMP-EG26-M0000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 100°C | -40°C | 626nm | Bulk | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EG26 | Standard | 1.9V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 600mcd | Clear | 635nm | Colorless | 0.05A | 2.5V | 8.71mm | - | 5V | 23 cd | 12.77mm | RoHS Compliant | ||
![]() HLMP-FW67-NPB00 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | CYLINDRICAL | 85°C | -40°C | - | Bulk | 2005 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-FW67 | Standard | 3.2V | 85° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 915.0 mcd | 915mcd | Clear | - | Colorless | 0.03A | - | 7mm | - | - | - | 11.27mm | RoHS Compliant | ||
![]() HLMP-HB55-FJ000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 80°C | -40°C | 470nm | Bulk | 2007 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-H*55 | Standard | 3.2V | 100°, 40° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.20mmx3.80mm | 228.0 mcd | 210mcd | Clear | 467nm | - | 0.03A | 4V | 7mm | - | - | - | 7.00mm | RoHS Compliant | ||
![]() HLMP-LB11-FJ000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 80°C | -40°C | 470nm | Bulk | 2006 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-LB11 | Standard | 3.8V | 50 deg | SINGLE COLOR LED | 20mA | Oval with Domed Top | 3.70mm | 210.0 mcd | 210mcd | Clear | 467nm | - | 0.03A | 4V | 6.3mm | - | 5V | - | 9.98mm | RoHS Compliant | ||
![]() HLMP-CE39-TW000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 85°C | -40°C | 500nm | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Cyan | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CE | Standard | 3.3V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3900.0 mcd | 3900mcd | Clear | 495nm | Colorless | 0.03A | - | 8.71mm | - | - | - | 12.92mm | RoHS Compliant | ||
![]() HLMP-EH32-MQ000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 100°C | -40°C | 615nm | Bulk | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EH32 | Standard | 1.94V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1010.0 mcd | 1010mcd | Clear | 621nm | Colorless | 0.05A | - | 8.71mm | - | - | - | - | RoHS Compliant | ||
![]() HLMP-CE16-WZQDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 80°C | -40°C | 505nm | Tape & Box (TB) | 2007 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Cyan | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CE | Standard | 3.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 10750.0 mcd | 10750mcd | Clear | 502nm | Colorless | 0.03A | - | 8.71mm | - | - | - | 12.78mm | RoHS Compliant | ||
![]() HLMP-EG32-K0000 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 100°C | -40°C | 626nm | Bulk | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EG32 | Standard | 1.9V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 355mcd | Clear | 635nm | Colorless | 0.05A | 2.5V | 8.71mm | - | 5V | 30 cd | 12.21mm | RoHS Compliant | ||
![]() HLMA-QG00-TV000 Broadcom Limited | In Stock | - | Datasheet | Through Hole, Axial | Axial, Flat Leads | NO | AXIAL MOUNT | - | 100°C | -40°C | 626nm | Bulk | 2011 | - | 1.99mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | - | Matte Tin (Sn) | Red | - | 8541.40.20.00 | - | 1 | - | compliant | HLMA-QG00 | Standard | 1.9V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 1.78mm Dia | 750.0 mcd | 750mcd | Clear | 635nm | Colorless | 0.05A | 2.4V | 2.92mm | T-3/4 | 5V | - | 2.92mm | RoHS Compliant | ||
![]() HLMP-SL10-LP0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 100°C | -40°C | 590nm | Tape & Box (TB) | 2005 | SunPower | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-SL10 | Standard | 2.02V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | 775.0 mcd | 775mcd | Clear | 592nm | - | 0.05A | - | 6.3mm | - | - | - | 6.50mm | RoHS Compliant | ||
![]() HLMP-EL16-VX400 Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 100°C | -40°C | 592nm | Bulk | 2009 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EL16 | Standard | 2.3V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14100.0 mcd | 14100mcd | Clear | 594nm | Colorless | 0.05A | 2.4V | 8.71mm | - | 5V | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CB36-RSBDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 85°C | -40°C | 470nm | Tape & Box (TB) | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2000.0 mcd | 2000mcd | Clear | 464nm | Colorless | 0.03A | - | 8.61mm | - | - | - | 8.81mm | RoHS Compliant | ||
![]() HLMP-CM11-Z1CDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 85°C | -40°C | 525nm | Tape & Box (TB) | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.3V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 16500.0 mcd | 16500mcd | Clear | 516nm | Colorless | 0.03A | - | 8.61mm | - | - | - | 8.81mm | RoHS Compliant | ||
![]() HLMP-CB37-RSDDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 85°C | -40°C | 470nm | Tape & Box (TB) | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2000.0 mcd | 2000mcd | Clear | 464nm | Colorless | 0.03A | 4V | 8.61mm | - | - | - | 11.52mm | RoHS Compliant | ||
![]() HLMP-CB26-TUDDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 85°C | -40°C | 470nm | Tape & Box (TB) | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3350.0 mcd | 3350mcd | Clear | 464nm | Colorless | 0.03A | - | 8.61mm | - | - | - | 8.81mm | RoHS Compliant | ||
![]() HLMP-LD61-SWTZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 100°C | -40°C | 630nm | Tape & Box (TB) | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-LD61 | Standard | 2.3V | 100°, 50° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 3.70mmx2.90mm | 1160.0 mcd | 1160mcd | Diffused | 639nm | - | 0.05A | - | 7.26mm | - | - | - | 9.96mm | RoHS Compliant | ||
![]() HLMP-CW76-QT0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 85°C | -40°C | - | Tape & Box (TB) | 2006 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW76 | Standard | 3.2V | 70° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2175.0 mcd | 2175mcd | Diffused | - | - | 0.03A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CM37-XYDDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | - | - | 85°C | -40°C | 525nm | Tape & Box (TB) | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.3V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 9600.0 mcd | 9600mcd | Clear | 516nm | Colorless | 0.03A | - | 8.61mm | - | - | - | 11.52mm | RoHS Compliant |