- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-LB11-KN0ZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 80°C | -40°C | 470nm | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-LB11 | Standard | 3.8V | - | SINGLE COLOR LED | 20mA | Oval with Domed Top | 3.70mm | 595.0 mcd | 595mcd | Clear | 467nm | - | 0.03A | 4V | 6.3mm | - | 5V | - | 9.98mm | RoHS Compliant | ||
![]() HLMP-EL24-PSKZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 590nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL24 | Standard | 2.02V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1690.0 mcd | 1690mcd | Clear | 592nm | Colorless | 0.05A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-SD11-LPTDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 630nm | Tape & Box (TB) | 2005 | SunPower | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-SD11 | Standard | 2V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | 837.5 mcd | 775mcd | Clear | 639nm | - | 0.05A | - | 6.3mm | - | - | - | 6.50mm | RoHS Compliant | ||
![]() HLMP-EL15-TWKDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 590nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL15 | Standard | 2.02V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 5235.0 mcd | 4850mcd | Clear | 592nm | Colorless | 0.05A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-BL11-KN0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 590nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-BL | Standard | 2V | 70°, 35° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.00mm | 595.0 mcd | 595mcd | Clear | - | - | 0.05A | - | 8.71mm | T-1 3/4 | - | 594 nm | 8.91mm | RoHS Compliant | ||
![]() HLMP-BL16-N00DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 592nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-BL | Standard | 2.2V | 70°, 35° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.00mm | - | 680mcd | Clear | 594nm | - | 0.05A | - | 8.71mm | T-1 3/4 | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-EL15-VYKDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 590nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL15 | Standard | 2.02V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 8700.0 mcd | 8100mcd | Clear | 592nm | Colorless | 0.05A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CW47-RU0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | - | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW47 | Standard | 3.2V | 50° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2850.0 mcd | 2850mcd | Diffused | - | - | 0.03A | - | 8.71mm | - | - | - | 12.23mm | RoHS Compliant | ||
![]() HLMP-SL11-HL0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 592nm | Tape & Box (TB) | 2005 | SunPower | e1 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-SL11 | Standard | 2.15V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | 350.0 mcd | 350mcd | Clear | 594nm | - | 0.05A | 2.4V | 6.3mm | - | 5V | - | 6.50mm | RoHS Compliant | ||
![]() HLMP-AB61-RU0ZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | 470nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-AB | Standard | 3.2V | 70°, 35° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.20mmx3.80mm | 850.0 mcd | 850mcd | Diffused | 464nm | - | 0.03A | - | 8.7mm | - | - | - | - | RoHS Compliant | ||
![]() HLMP-CM37-X10DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | 525nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.3V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14100.0 mcd | 14100mcd | Clear | 516nm | Colorless | 0.03A | - | 8.61mm | - | - | - | 11.52mm | RoHS Compliant | ||
![]() HLMP-EL25-SVRDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 592nm | Tape & Box (TB) | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL25 | Standard | 2.3V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3700.0 mcd | 3700mcd | Clear | 594nm | Colorless | 0.05A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-BL06-QRSDD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 592nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-BL | Standard | 2.3V | 70°, 35° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.00mm | 1525.0 mcd | 1525mcd | Clear | 594nm | - | 0.05A | - | 8.71mm | T-1 3/4 | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CM15-VY0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 80°C | -40°C | 526nm | Tape & Box (TB) | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 8100.0 mcd | 8100mcd | Clear | 524nm | Colorless | 0.03A | 4V | 8.71mm | - | 5V | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CM12-Y20DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | 525nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.3V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 18150.0 mcd | 18150mcd | Clear | 516nm | Colorless | 0.03A | - | 8.61mm | - | - | - | 11.05mm | RoHS Compliant | ||
![]() HLMP-CW30-SV0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 80°C | -40°C | - | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3700.0 mcd | 3700mcd | Clear | - | Colorless | 0.03A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CB27-SV0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | 470nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3700.0 mcd | 3700mcd | Clear | 464nm | Colorless | 0.03A | - | 8.61mm | - | - | - | 8.81mm | RoHS Compliant | ||
![]() HLMP-BL16-PS0ZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 100°C | -40°C | 592nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-BL | Standard | 2.2V | 70°, 35° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.00mm | 1690.0 mcd | 1690mcd | Clear | 594nm | - | 0.05A | - | 8.71mm | T-1 3/4 | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CE37-WZ0DD Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | NO | 85°C | -40°C | 505nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Cyan | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CE | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 10750.0 mcd | 10750mcd | Clear | 501nm | Colorless | 0.03A | - | 8.61mm | - | - | - | 11.52mm | RoHS Compliant | ||
![]() HLMP-AB61-UWCZZ Broadcom Limited | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | 470nm | Tape & Box (TB) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | HLMP-AB | Standard | 3.2V | 70°, 35° | - | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | - | Diffused | 464nm | - | - | - | - | - | - | - | - | - |