- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-CM27-X10DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | 525nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.3V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14100.0 mcd | 14100mcd | Clear | 516nm | Colorless | 0.03A | - | 8.61mm | - | - | 10.25mm | RoHS Compliant | ||
![]() HLMP-HB57-LP0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | 470nm | Tape & Box (TB) | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-H*57 | Standard | 3.2V | 0.4 deg | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.20mm | 775.0 mcd | 775mcd | Diffused | 464nm | - | 0.03A | 4V | 6.85mm | T-1 3/4 | - | 7.10mm | RoHS Compliant | ||
![]() HLMP-LM11-NR0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 80°C | -40°C | 525nm | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-LM11 | Standard | 3.8V | 50 deg | SINGLE COLOR LED | 20mA | Oval with Domed Top | 3.70mm | 1290.0 mcd | 1290mcd | Clear | 520nm | - | 0.03A | 4V | 6.3mm | - | 5V | 9.98mm | RoHS Compliant | ||
![]() HLMP-EL24-STKDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 100°C | -40°C | 590nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL24 | Standard | 2.02V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2550mcd | Clear | 592nm | Colorless | 0.05A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-HM57-SV0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | 525nm | Tape & Box (TB) | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-H*57 | Standard | 3.3V | 1.9 deg | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.20mm | 3700.0 mcd | 3700mcd | Diffused | 516nm | - | 0.03A | 4V | 6.85mm | T-1 3/4 | - | 12.30mm | RoHS Compliant | ||
![]() HLMP-LM11-QT0ZZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 80°C | -40°C | 525nm | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-LM11 | Standard | 3.8V | - | SINGLE COLOR LED | 20mA | Oval with Domed Top | 3.70mm | 2175.0 mcd | 2175mcd | Clear | 520nm | - | 0.03A | 4V | 6.3mm | - | 5V | 9.98mm | RoHS Compliant | ||
![]() HLMP-EL16-VYKDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 100°C | -40°C | 592nm | Tape & Box (TB) | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-EL16 | Standard | 2.3V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 8100.0 mcd | 8100mcd | Clear | 594nm | Colorless | 0.05A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CM26-X10DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | 525nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.3V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14100.0 mcd | 14100mcd | Clear | 516nm | Colorless | 0.03A | - | 8.61mm | - | - | 8.81mm | RoHS Compliant | ||
![]() HLMP-RD11-LP0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 100°C | -40°C | 630nm | Tape & Box (TB) | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-RD11 | Standard | 2V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | 837.5 mcd | 775mcd | Clear | 639nm | - | 0.05A | - | 6.3mm | - | - | 6.50mm | RoHS Compliant | ||
![]() HLMP-6400-F001S Broadcom Limited | In Stock | - | - | - | Through Hole | Axial, Right Angle Bend (2.54mm Center) | NO | AXIAL MOUNT | 100°C | -55°C | 585nm | Bulk | 2015 | 2.08mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | Yellow | TTL COMPATIBLE | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-6400 | Standard | 2V | 90° | SINGLE COLOR LED | 10mA | Round with Domed Top | 1.78mm Dia | 9.0 mcd | 9mcd | Diffused | 583nm | - | 0.02A | 2.4V | 2.92mm | T-3/4 | 5V | 2.92mm | RoHS Compliant | ||
![]() HLMP-6700-G0011 Broadcom Limited | In Stock | - | - | - | Surface Mount | 2-SMD, Gull Wing | NO | AXIAL MOUNT | 85°C | -40°C | 585nm | Tape & Reel (TR) | - | 2.08mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | Yellow | TTL COMPATIBLE | 8541.40.20.00 | TAPE AND REEL | 1 | - | compliant | HLMP-6700 | Standard | 2V | 90° | SINGLE COLOR LED | 10mA | Round with Domed Top | 1.78mm Dia | 5.0 mcd | 5mcd | Diffused | 583nm | - | 0.02A | 2.4V | 2.92mm | T-3/4 | 5V | 2.92mm | RoHS Compliant | ||
![]() ASMT-CW30 Broadcom Limited | In Stock | - | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2011 | 1.60mm Lx1.00mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | White | - | - | - | - | - | - | ASMT-C*30 | Standard | 2.85V | 150° | - | 5mA | Rectangle with Domed Top | 1.20mmx0.50mm | - | 30mcd | Diffused | - | - | - | - | - | - | - | 0.35mm | - | ||
![]() HLMP-AG65-X10ZZ Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | 100°C | -40°C | 626nm | Tape & Box (TB) | 2014 | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | Red | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-AG | Standard | 2.1V | 70°, 35° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 5.20mmx3.80mm | 2580.0 mcd | 2580mcd | Diffused | 634nm | - | 0.05A | 2.4V | 8.7mm | - | 5V | 12.20mm | RoHS Compliant | ||
![]() HLMP-EG3H-UW0DD Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | 626nm | Tape & Box (TB) | 2013 | - | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | Red | - | 8541.40.20.00 | - | - | - | - | HLMP-EG | Standard | 2.1V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 5200mcd | Clear | 634nm | Colorless | - | - | - | - | - | 12.35mm | RoHS Compliant | ||
![]() HSMF-C171 Broadcom Limited | 21 |
| - | 13 Weeks | Surface Mount | 0605 (1613 Metric) | - | - | - | - | 467nm Blue 605nm Orange | Tape & Reel (TR) | - | 1.60mm Lx1.25mm W | - | Active | 2A (4 Weeks) | - | - | - | Blue, Orange | - | - | - | - | - | - | - | - | 3.4V Blue 2V Orange | 150° Blue, 140° Orange | - | 10mA Blue 10mA Orange | Rectangle with Flat Top | - | - | 28.5mcd Blue, 45mcd Orange | Diffused | - | - | - | - | - | - | - | 0.40mm | ROHS3 Compliant | ||
![]() HLMP-CM30-S0000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 80°C | -40°C | 526nm | Bulk | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1900mcd | Clear | 524nm | Colorless | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-EL16-VY000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 100°C | -40°C | 592nm | Bulk | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EL16 | Standard | 2.3V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 8100.0 mcd | 8100mcd | Clear | 594nm | Colorless | 0.05A | 2.4V | 8.71mm | - | 5V | 8.91mm | RoHS Compliant | ||
![]() HLMP-ED27-TW000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 100°C | -40°C | 630nm | Bulk | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-ED27 | Standard | 2.4V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3700.0 mcd | 4850mcd | Clear | 639nm | Colorless | 0.05A | 2.4V | 8.71mm | - | 5V | - | RoHS Compliant | ||
![]() HLMP-CB30-M0000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 80°C | -40°C | 472nm | Bulk | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CB | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 520mcd | Clear | 470nm | Colorless | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-LM17-SV0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | 525nm | Tape & Box (TB) | 2008 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-LM17 | Standard | 3.3V | - | SINGLE COLOR LED | 20mA | Oval with Domed Top | 3.87mmx2.40mm | 3700.0 mcd | 3700mcd | Diffused | 516nm | - | 0.03A | 4V | 6.3mm | - | 5V | 9.30mm | RoHS Compliant |