- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-CM28-WZ0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | - | 85°C | -40°C | - | 530nm | Tape & Box (TB) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.2V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 9300.0 mcd | 9300mcd | Clear | 523nm | Colorless | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CW27-WX0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | - | 85°C | -40°C | - | - | Tape & Box (TB) | 2005 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 7400.0 mcd | 7400mcd | Clear | - | Colorless | 0.03A | - | 8.71mm | - | - | 12.75mm | RoHS Compliant | ||
![]() HLMP-CW47-ST0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | - | 85°C | -40°C | - | - | Tape & Box (TB) | 2006 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW47 | Standard | 3.2V | 50° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2550.0 mcd | 2550mcd | Diffused | - | - | 0.03A | - | 8.71mm | - | - | 12.23mm | RoHS Compliant | ||
![]() HLMP-CW47-STBDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | - | 85°C | -40°C | - | - | Tape & Box (TB) | 2006 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW47 | Standard | 3.2V | 50° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2550.0 mcd | 2550mcd | Diffused | - | - | 0.03A | - | 8.71mm | - | - | 12.23mm | RoHS Compliant | ||
![]() HLMP-CW26-VY2DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | HLMP-CW | Standard | 3.2V | 23° | - | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | 8100mcd | Clear | - | Colorless | - | - | - | - | - | 8.91mm | - | ||
![]() HLMP-Q105-P001S Broadcom Limited | In Stock | - | - | - | Through Hole | Axial, Right Angle Bend (2.54mm Center) | NO | AXIAL MOUNT | - | - | 100°C | -40°C | - | 637nm | Bulk | 2015 | - | 2.09mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | Red | TTL COMPATIBLE | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-Q105 | Standard | 1.8V | 28° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.78mm Dia | - | 200.0 mcd | 200mcd | Clear | 645nm | Colorless | 0.03A | - | 2.92mm | T-3/4 | 5V | 2.92mm | RoHS Compliant | ||
![]() HLMP-CM30-S00DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | - | 80°C | -40°C | - | 526nm | Tape & Box (TB) | 2007 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.2V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | 1900mcd | Clear | 524nm | Colorless | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HSML-C177 Broadcom Limited | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR | 85°C | -30°C | - | 605nm | Tape & Reel (TR) | 2012 | - | 2.00mm Lx1.25mm W | e4 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | Orange | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 2.1mm | compliant | HSML-C177 | Standard | 1.9V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.00mmx1.25mm | - | 90.0 mcd | 90mcd | Diffused | 609nm | White | 0.025A | 2.4V | 0.4mm | - | 5V | 0.40mm | RoHS Compliant | ||
![]() HLMA-QL00-TVK11 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, Gull Wing | NO | AXIAL MOUNT | - | - | 100°C | -40°C | - | 590nm | Tape & Reel (TR) | 2011 | - | 1.99mm Lx2.21mm W | e3 | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | Amber | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | - | compliant | HLMA-QL00 | Standard | 1.9V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.78mm Dia | - | 750.0 mcd | 750mcd | Clear | 592nm | Colorless | 0.05A | 2.4V | 2.92mm | T-3/4 | 5V | 2.92mm | RoHS Compliant | ||
![]() HLMP-P605-F0031 Broadcom Limited | In Stock | - | - | - | Surface Mount | 2-SMD, Z-Bend | NO | AXIAL MOUNT | - | CYLINDRICAL | 100°C | -20°C | - | 560nm | Tape & Reel (TR) | 2011 | - | 2.09mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | Green | TTL COMPATIBLE | 8541.40.20.00 | TAPE AND REEL | 1 | - | compliant | HLMP-P605 | Standard | 2.2V | 125° | SINGLE COLOR LED | - | 10mA | Round with Flat Top | 1.78mm Dia | - | 1.5 mcd | 1.5mcd | Clear | 558nm | Colorless | 0.03A | 3V | 2.16mm | T-3/4 | 5V | 2.44mm | RoHS Compliant | ||
![]() HSMF-C125 Broadcom Limited | 6548 |
| - | 13 Weeks | Surface Mount | 0606, Convex | - | - | - | - | - | - | - | 623nm Red 522nm Green 467nm Blue | Tape & Reel (TR) | - | - | 1.60mm Lx1.60mm W | - | Active | 2A (4 Weeks) | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | Independent | 2.15V Red 3.415V Green 3.425V Blue | 130° Red, 150° Green, 150° Blue | TRIPLE COLOR LED | - | 10mA Red 10mA Green 10mA Blue | Rectangle with Flat Top | 1.60mmx1.15mm | - | - | - | - | 630nm Red 515nm Green 461nm Blue | - | - | - | - | - | - | 0.50mm | ROHS3 Compliant | ||
![]() ALMD-CE3F-XZ002 Broadcom Limited | 1054 | - | Datasheet | 16 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | Industrial grade | - | Tape & Reel (TR) | - | - | 4.20mm Lx4.20mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ° | - | 20mA | - | - | - | 3V | 16 cd | - | - | - | - | - | - | - | - | - | 7.00mm | ROHS3 Compliant | ||
![]() ASMT-UGB5-ZW7P2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HSME-C350 Broadcom Limited | 14921 |
| - | 13 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | 570nm | Tape & Reel (TR) | - | - | 3.20mm Lx1.60mm W | - | Active | 2A (4 Weeks) | - | - | - | Yellow-Green | - | 8541.40.20.00 | - | - | - | - | - | Standard | 2V | 70° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.10mm Dia | - | - | - | - | 572nm | - | - | - | - | - | - | 1.20mm | ROHS3 Compliant | ||
![]() ASMM-CF03-GL8M2 Broadcom Limited | 21 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e4 | Active | 3 (168 Hours) | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASMM-CJ03-AS402 Broadcom Limited | 17 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e4 | Active | 3 (168 Hours) | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QLMP-6392#011 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ASMB-UTF2-0E20B Broadcom Limited | 31137 | - | - | 16 Weeks | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | - | - | 620nm Red 524nm Green 471nm Blue | Tape & Reel (TR) | - | ASMB-UTF2 | 2.80mm Lx2.70mm W | - | Active | 5A (24 Hours) | - | - | - | Red, Green, Blue (RGB) | - | - | - | - | - | - | - | Independent | 2V Red 3.1V Green 3.1V Blue | 110° | TRIPLE COLOR LED | - | 20mA Red 20mA Green 20mA Blue | Oval with Flat Top | - | - | - | 690mcd Red, 1850mcd Green, 400mcd Blue | Diffused | 628nm Red 518nm Green 467nm Blue | - | - | - | - | - | - | 2.60mm | ROHS3 Compliant | ||
![]() HSMQ-C350 Broadcom Limited | 21 |
| - | 13 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | 528nm | Tape & Reel (TR) | - | - | 3.20mm Lx1.60mm W | - | Active | 2A (4 Weeks) | - | - | - | Green | - | - | - | - | - | - | - | Standard | 3.4V | 70° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.00mm Dia | - | - | - | - | 521nm | - | - | - | - | - | - | 1.20mm | ROHS3 Compliant | ||
![]() HLMP-HG71-WY0DD Broadcom Limited | 49 |
| - | 16 Weeks | - | Radial | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | 5.00mm Dia | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.30mm | ROHS3 Compliant |