- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Size | Luminous Intensity | Lens Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-AM90-TUBZZ Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | HLMP-AM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-CW12-XY0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 9600.0 mcd | - | 9600mcd | Clear | - | Colorless | 0.03A | 4V | 8.71mm | - | 5V | - | 12.49mm | RoHS Compliant | ||
![]() HLMP-RB11-H00DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 80°C | -40°C | 470nm | Tape & Box (TB) | 2005 | SunPower | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-RB11 | Standard | 3.5V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | - | - | - | 180mcd | Clear | 467nm | - | 0.03A | - | 6.3mm | - | - | - | 6.50mm | RoHS Compliant | ||
![]() HLMP-CW38-SV0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | - | Tape & Box (TB) | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | White | HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.4V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.45 mcd | - | 3000mcd | - | - | - | 0.03A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-D155-F0001 Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | - | 100°C | -20°C | 637nm | Tape & Reel (TR) | - | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | CMOS COMPATIBLE | 8541.40.20.00 | TAPE AND REEL | 1 | 2.54mm | - | HLMP-D155 | Standard | 1.6V | 24° | SINGLE COLOR LED | 1mA | Round with Domed Top | 5mm T-1 3/4 | - | 10.0 mcd | - | 10mcd | Clear | 645nm | Colorless | 0.03A | 1.8V | 8.81mm | - | 5V | - | 12.44mm | Non-RoHS Compliant | ||
![]() HLMP-FW67-LP000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | CYLINDRICAL | 85°C | -40°C | - | Bulk | 2005 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-FW67 | Standard | 3.2V | 85° | SINGLE COLOR LED | 20mA | Round with Flat Top | 5.00mm Dia | - | 775.0 mcd | - | 775mcd | Clear | - | Colorless | 0.03A | 4V | 7mm | T-1 3/4 | - | - | 11.27mm | RoHS Compliant | ||
![]() HLMP-P202 Broadcom Limited | In Stock | - | - | - | Through Hole, Axial | Axial, Flat Leads | NO | AXIAL MOUNT | CYLINDRICAL | 100°C | -55°C | 626nm | Bulk | - | - | 2.09mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | Red | TTL COMPATIBLE | 8541.40.20.00 | - | 1 | - | compliant | HLMP-P202 | Standard | 1.8V | 125° | SINGLE COLOR LED | 10mA | Round with Flat Top | 1.78mm Dia | - | 5 mcd | - | 5mcd | Diffused | 635nm | White | 0.03A | 3V | 2.16mm | - | 30V | - | 2.44mm | RoHS Compliant | ||
![]() HSMD-C240 Broadcom Limited | 21 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMS-FWG1-ZMP16 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-K401-FG000 Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | - | 100°C | -40°C | 602nm | - | - | - | - | - | Obsolete | Not Applicable | 2 | - | - | Orange | - | 8541.40.20.00 | BULK | 1 | 2.79mm | compliant | - | Standard | 1.9V | 60° | SINGLE COLOR LED | 10mA | Round with Domed Top | 3mm T-1 | - | - | - | - | - | 600nm | - | 0.03A | - | 4.7mm | T-1 | - | - | 4.70mm | - | ||
![]() HLMP-LM3U-46PDD Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | 525nm | - | - | - | 3.80mm Lx3.00mm W | - | Obsolete | Not Applicable | - | - | - | Green | - | 8541.40.20.00 | - | - | - | compliant | - | Standard | - | 45° x 90° | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.46mm | - | ||
![]() HLMP-LE65-XYCDD Broadcom Limited | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | OVAL | 85°C | -40°C | - | - | - | - | - | e3 | Obsolete | Not Applicable | 2 | - | Tin (Sn) | CYAN | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | - | SINGLE | - | 50 deg | SINGLE COLOR LED | - | - | - | 4mm | 2030.0 mcd | TINTED DIFFUSED | - | - | - | - | 0.03A | - | 7.26mm | - | - | 501 nm | - | RoHS Compliant | ||
![]() QLMP-CB7B-UVBZZ Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMZ-HL71-WYKDD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QLMP-EG8G-XY0DV Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QLMP-LB81-UVCZZ Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QLMP-LG79-XYXDD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSMT-FW12 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSMA-LWLD-ZFHCE Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QLMP-EL6B-WXLDD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |