- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMB-TTE0-ZA3A2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-EL58-LP0DD Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Tape & Box (TB) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Amber | - | - | - | - | - | - | HLMP-EL58 | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-SL10-LMLDD Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | 100°C | -40°C | 590nm | Tape & Box (TB) | - | SunPower | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-SL10 | Standard | 2.02V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | 540.0 mcd | 540mcd | Clear | 592nm | - | 0.05A | - | 6.3mm | - | - | 6.50mm | RoHS Compliant | ||
![]() HLMP-SL10-LPKDD Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | 100°C | -40°C | 590nm | Tape & Box (TB) | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-SL10 | Standard | 2.02V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | 775.0 mcd | 775mcd | Clear | 592nm | - | 0.05A | - | 6.3mm | - | - | 6.50mm | RoHS Compliant | ||
![]() HLMP-EL2G-XZ0DD Broadcom Limited | 16040 |
| - | 16 Weeks | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASMB-6W02-0C108 Broadcom Limited | 5 |
| - | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HLMP-CW47-QRBDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW47 | Standard | 3.2V | 50° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1525.0 mcd | 1525mcd | Diffused | - | - | 0.03A | 4V | 8.71mm | - | 5V | 12.23mm | RoHS Compliant | ||
![]() HLMP-CW37-UV0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4350.0 mcd | 4350mcd | Clear | - | Colorless | 0.03A | - | 8.71mm | - | - | 12.25mm | RoHS Compliant | ||
![]() HLMP-CW27-VW0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 5700.0 mcd | 5700mcd | Clear | - | Colorless | 0.03A | - | 8.71mm | - | - | 12.75mm | RoHS Compliant | ||
![]() HLMP-AB90-NPCZZ Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Tape & Box (TB) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | HLMP-AB | - | - | 70°, 35° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-CW28-TW0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2000 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | White | HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.4V | 23° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3.15 mcd | 3800mcd | - | - | - | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-K640-D00EG Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | 100°C | -20°C | 560nm | Tape & Reel (TR) | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Green | IC COMPATIBLE | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | - | HLMP-K640 | Standard | 2.2V | 24° | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 21.0 mcd | 21mcd | Clear | 558nm | - | 0.03A | 3V | 4.445mm | T-1 | 5V | 6.35mm | Non-RoHS Compliant | ||
![]() ASMT-UAB4-YU802 Broadcom Limited | 15905 |
| - | 14 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HLMP-CW78-LP0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW78 | Standard | 3.4V | 70° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 670.0 mcd | 670mcd | Diffused | - | - | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-AM90-TUBZZ Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Tape & Box (TB) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | HLMP-AM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-CW12-XY0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 9600.0 mcd | 9600mcd | Clear | - | Colorless | 0.03A | 4V | 8.71mm | - | 5V | 12.49mm | RoHS Compliant | ||
![]() HLMP-RB11-H00DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 80°C | -40°C | 470nm | Tape & Box (TB) | 2005 | SunPower | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-RB11 | Standard | 3.5V | 120°, 60° | SINGLE COLOR LED | 20mA | Oval with Domed Top | 4.00mm | - | 180mcd | Clear | 467nm | - | 0.03A | - | 6.3mm | - | - | 6.50mm | RoHS Compliant | ||
![]() HLMP-CW38-SV0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2000 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | White | HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.4V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.45 mcd | 3000mcd | - | - | - | 0.03A | - | 8.71mm | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-D155-F0001 Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | 100°C | -20°C | 637nm | Tape & Reel (TR) | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | CMOS COMPATIBLE | 8541.40.20.00 | TAPE AND REEL | 1 | 2.54mm | - | HLMP-D155 | Standard | 1.6V | 24° | SINGLE COLOR LED | 1mA | Round with Domed Top | 5mm T-1 3/4 | 10.0 mcd | 10mcd | Clear | 645nm | Colorless | 0.03A | 1.8V | 8.81mm | - | 5V | 12.44mm | Non-RoHS Compliant | ||
![]() HLMP-FW67-LP000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | CYLINDRICAL | 85°C | -40°C | - | Bulk | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-FW67 | Standard | 3.2V | 85° | SINGLE COLOR LED | 20mA | Round with Flat Top | 5.00mm Dia | 775.0 mcd | 775mcd | Clear | - | Colorless | 0.03A | 4V | 7mm | T-1 3/4 | - | 11.27mm | RoHS Compliant |