- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of Elements | Product Status | RoHS | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Number of LEDs | Input Current | T-code | Max Junction Temperature (Tj) | Features | Product Category | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMG-C197 Broadcom Limited | 77 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | RECTANGULAR | - | - | - | - | - | 1 | - | - | - | 572nm | Tape & Reel (TR) | 2010 | - | 1.60mm Lx0.80mm W | e4 | - | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Green | SUPPORTS INFRARED | - | - | 52mW | - | TAPE AND REEL 7" | 52mW | 1 | - | 800μm | - | HSMG-C197 | 1608 | 0603 | - | Standard | 52W | 2.2V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.60mmx0.80mm | - | 15 mcd | - | 15mcd | - | Diffused | 570nm | White | - | 5V | - | - | - | - | - | - | - | - | - | 400μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMC-PAB9-TV005 Broadcom Limited | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | - | - | - | - | - | - | 1 | - | - | - | 592nm | Tape & Reel (TR) | 2011 | Envisium™ | 3.20mm Lx2.80mm W | - | - | Last Time Buy | 1 (Unlimited) | 4 | EAR99 | - | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | 240mW | - | TAPE AND REEL 7" | 240mW | 1 | 3mm | 3.2mm | - | ASMC-PAB9 | - | - | - | Standard | 240mW | 2.8V | 120° | SINGLE COLOR LED | 50mA | - | Round with Flat Top | 2.20mm Dia | - | 630 mcd | - | 920mcd | Orange | Clear | 594nm | Colorless | 2.6 lm | 5V | - | - | - | 50mA | - | - | - | - | - | 2.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMT-CW40 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | 2 | Chip LED | - | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2008 | - | 1.60mm Lx1.00mm W | - | - | Obsolete | 2A (4 Weeks) | - | - | - | 85°C | -40°C | White | - | - | - | 34mW | - | - | 34mW | - | - | 300μm | - | ASMT-C*40 | - | - | - | Standard | 34mW | 2.9V | 150° | - | 10mA | 5mA | Rectangle with Flat Top | 1.10mmx0.30mm | 2.91V | 115 mcd | - | 115mcd | White | Diffused | - | White | - | 5V | - | - | 1 | - | - | - | - | - | - | 300μm | 1.6mm | 1mm | 0.30mm | No | No SVHC | RoHS Compliant | - | ||
![]() HLMP-7019 Broadcom Limited | 35 |
| Datasheet | 13 Weeks | - | Axial, Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | Axial | - | - | - | - | - | - | 1 | - | - | - | 585nm | Bulk | - | - | 2.08mm Lx2.21mm W | - | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -55°C | Yellow | - | - | - | - | - | - | - | - | - | 2.34mm | - | HLMP-7019 | - | - | - | Standard | - | 2V | 90° | - | 20mA | 2mA | Round with Domed Top | 1.91mm Dia | 2V | 600 μcd | - | 0.6mcd | Yellow | Diffused | 583nm | Yellow | - | 5V | - | - | 1 | - | - | - | - | - | 1.8mm | 2.92mm | 2.34mm | 2.21mm | 2.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-CR00 Broadcom Limited | 2083 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 3 | - | RECTANGULAR | - | - | - | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2011 | - | 1.60mm Lx1.00mm W | - | yes | Active | 2A (4 Weeks) | 3 | - | - | 85°C | -40°C | Red | - | - | - | 60mW | - | TR, 7 INCH | 60mW | 1 | - | 400μm | - | ASMT-C*00 | - | - | - | Standard | 60mW | 1.9V | 150° | SINGLE COLOR LED | 25mA | 20mA | Rectangle with Domed Top | 1.20mmx0.50mm | - | 90 mcd | - | - | - | Clear | 637nm | Colorless | - | 5V | - | - | - | - | - | - | - | - | - | 400μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-6720 Broadcom Limited | 2622 |
| Datasheet | 13 Weeks | - | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | - | - | - | - | - | - | 1 | - | - | - | 585nm | Bulk | 2004 | - | 2.08mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -55°C | Yellow | TTL COMPATIBLE | - | - | - | - | - | - | 1 | - | 2.34mm | - | HLMP-6720 | - | - | 11mm | Standard | - | 2V | 90° | SINGLE COLOR LED | 20mA | 10mA | Round with Domed Top | 1.78mm Dia | - | 2 mcd | - | - | - | Diffused | 583nm | - | - | 5V | - | - | - | - | T-3/4 | - | - | - | - | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMA-KL00-MQ000 Broadcom Limited | 16432 |
| - | - | - | - | Through Hole | Radial | - | T-1 (3mm) | - | HLMA-KL00 | Broadcom / Avago | 2000 | Broadcom Limited | Broadcom Limited | - | Active | Details | - | 590nm | Reel | - | HLMA-KL00 | 2.92mm Dia | - | - | - | - | - | - | - | - | - | Amber | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9V | 45° | - | - | 20mA | Round with Domed Top | 3mm, T-1 | - | - | LED - Standard | 1025mcd | - | Clear | 592nm | Colorless | - | - | - | - | - | - | - | - | - | Standard LEDs - Through Hole | - | - | - | - | 6.35mm | - | - | - | - | ||
![]() HSMF-C116 Broadcom Limited | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 622nm Red 528nm Green 471nm Blue | Tape & Reel (TR) | 2012 | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | 1010 | 0404 | - | Common Anode | - | 2V Red 2.8V Green 3V Blue | 137° Red, 140° Green, 140° Blue | TRIPLE COLOR LED | - | 10mA Red 5mA Green 5mA Blue | Square with Flat Top | 1.05mm | - | 45 mcd | - | 80mcd Red, 220mcd Green, 45mcd Blue | - | - | 631nm Red 520nm Green 466nm Blue | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL10-VY0DD Broadcom Limited | 12 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Amber | - | - | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | - | HLMP-EL10 | - | - | - | Standard | - | 2.02V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 8.1 cd | - | 8100mcd | Orange | Clear | 592nm | Colorless | 500 mlm | 20V | - | - | - | - | - | - | - | - | 5mm | 12.62mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-SAB4-PW505 Broadcom Limited | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | 4-PLCC | - | - | - | - | - | - | - | - | - | - | 589nm | Tape & Reel (TR) | 2011 | - | 3.20mm Lx2.80mm W | - | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -40°C | Amber | - | - | - | 240mW | - | - | 240mW | - | - | - | - | ASMT-S*B4 | - | - | - | Standard | - | 2.2V | 120° | - | 70mA | 50mA | Round with Flat Top | 2.20mm Dia | 2.2V | 2.338 cd | - | 2338mcd | Orange | Clear | 594nm | Colorless | - | - | - | - | 1 | - | - | - | - | - | - | 2.1mm | 3.2mm | 2.8mm | 2.10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-1719-A0002 Broadcom Limited | 1186 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | Round | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Yellow | CMOS COMPATIBLE | - | - | - | - | TAPE AND REEL | 17.5mW | 1 | - | 3.43mm | - | HLMP-1719 | - | - | - | Standard | 17.5mW | 1.8V | 50° | SINGLE COLOR LED | 7mA | 2mA | Round with Domed Top | 3mm T-1 | - | 2.1 mcd | - | - | - | Diffused | - | - | - | 5V | 585 nm | - | - | - | T-1 | - | - | - | 3mm | 6.35mm | 3.43mm | - | - | No | - | ROHS3 Compliant | Not Applicable | ||
![]() HSMD-C191 Broadcom Limited | 28181 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | RECTANGULAR | - | - | - | - | - | 1 | - | - | - | 604nm | Tape & Reel (TR) | 2002 | - | 1.60mm Lx0.80mm W | e4 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Orange | SUPPORTS INFRARED | - | - | 52mW | 2.2V | TAPE AND REEL 7" | 52mW | 1 | - | 800μm | - | HSMD-C191 | 1608 | 0603 | - | Standard | 52mW | - | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.80mm | - | 8 mcd | - | 8mcd | - | Diffused | 605nm | White | - | 5V | - | - | - | - | - | - | - | - | - | 600μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG15-RU000 Broadcom Limited | 12068 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | - | 1 | - | - | - | 626nm | Bulk | 2014 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EG15 | - | - | - | Standard | - | 1.9V | 15° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 4.2 cd | - | 2850mcd | - | Clear | 635nm | Colorless | 500 mlm | 20V | - | - | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Y802-F0000 Broadcom Limited | 4522 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | - | 1 | - | - | - | 572nm | Bulk | 2009 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Green | IC COMPATIBLE | - | - | - | - | - | 48mW | 1 | - | 3.8mm | - | HLMP-Y | - | - | - | Standard | 48mW | 2.1V | 45° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | 240 mcd | - | 240mcd | - | Clear | 575nm | - | - | 5V | - | - | - | - | T-1 | 110°C | - | - | - | 6.45mm | 3.8mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASMB-TTF2-0B20B Broadcom Limited | 24 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 6-PLCC | - | - | - | - | - | - | - | - | - | - | - | - | 620nm Red 524nm Green 471nm Blue | Tape & Reel (TR) | 2017 | - | 3.70mm Lx3.50mm W | - | - | Active | 5A (24 Hours) | - | - | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V Red 2.9V Green 2.9V Blue | 110° | TRIPLE COLOR LED | - | 20mA | Round with Flat Top | - | - | - | - | 860mcd Red, 2200mcd Green, 455mcd Blue | - | Diffused | 628nm Red 518nm Green 467nm Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() HSMC-C170-T0000 Broadcom Limited | 202 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 626nm | Tape & Reel (TR) | 2012 | - | 2.00mm Lx1.25mm W | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2V | 140° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | - | 450 mcd | - | 450mcd | - | - | 637nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ASMT-FG10-NFJ00 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, J-Lead | 6 | - | - | - | - | - | - | - | 1 | - | - | - | 530nm | Tape & Reel (TR) | 2014 | - | 4.80mm Lx4.80mm W | e3 | - | Active | 3 (168 Hours) | 6 | EAR99 | - | 85°C | -40°C | Green | - | - | - | 80mW | - | TAPE AND REEL | 80mW | 1 | - | 4.8mm | - | ASMT-FG10 | - | - | - | Standard | 80mW | 3.3V | 11° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 4.32mm Dia | - | 41 cd | - | 57000mcd | - | Clear | 525nm | Colorless | - | 5V | - | 3.9V | - | - | - | - | - | - | - | 5.43mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HSMS-C197 Broadcom Limited | 60976 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | RECTANGULAR | - | - | - | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2012 | - | 1.60mm Lx0.80mm W | e4 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Red | - | - | - | 52mW | - | TAPE AND REEL 7" | - | 1 | - | 800μm | - | HSMS-C197 | - | - | - | Standard | 52mW | 2.1V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.60mmx0.80mm | - | 10 mcd | - | 10mcd | - | Diffused | 630nm | White | - | 5V | - | - | - | - | - | - | - | - | - | 400μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMC-PRB9-TV005 Broadcom Limited | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | - | - | - | - | - | - | 1 | - | - | - | 630nm | Tape & Reel (TR) | 2011 | Envisium™ | 3.20mm Lx2.80mm W | - | - | Last Time Buy | 2A (4 Weeks) | 4 | EAR99 | - | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | 240mW | - | TAPE AND REEL 7" | 240mW | 1 | 3mm | 3.2mm | - | ASMC-PRB9 | - | - | - | Standard | 240mW | 2.8V | 120° | SINGLE COLOR LED | 50mA | - | Round with Flat Top | 2.20mm Dia | - | 630 mcd | - | 920mcd | - | Clear | 639nm | Colorless | 1.125 lm | 5V | - | - | - | 50mA | - | - | - | - | - | 2.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMB-C170 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 466nm | Tape & Reel (TR) | 2007 | - | 2.00mm Lx1.25mm W | - | - | Obsolete | 2A (4 Weeks) | - | EAR99 | - | - | - | Blue | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | unknown | HSMB-C170 | - | - | - | Standard | - | 3.8V | 170° | - | - | 20mA | Rectangle with Domed Top | 2.60mmx1.00mm | - | - | - | 6mcd | - | Diffused | 428nm | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00mm | - | - | RoHS Compliant | - |