- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Luminous Intensity-Min | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMW-C420 Broadcom Limited | In Stock | - | - | - | Surface Mount, Right Angle | 2-SMD, J-Lead | - | - | - | - | - | Tape & Reel (TR) | - | 3.80mm Lx1.00mm W | - | Obsolete | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | compliant | - | Standard | 2.9V | 119° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 3.80mmx1.00mm | - | - | - | - | - | - | - | - | - | - | - | 0.70mm | - | ||
![]() HLMP-ED57-LPT00 Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | 100°C | -40°C | 630nm | Bulk | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-ED57 | Standard | 2V | 55° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 775.0 mcd | 775mcd | Diffused | 639nm | - | 0.05A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CM31-TW000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 80°C | -40°C | 526nm | Bulk | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-CM | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4850.0 mcd | 4850mcd | Clear | 524nm | Colorless | 0.03A | 4V | 8.71mm | - | 5V | - | 12.72mm | RoHS Compliant | ||
![]() HLMP-EL33-P0000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 100°C | -40°C | 592nm | Bulk | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Amber | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | compliant | HLMP-EL33 | Standard | 2.3V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 880mcd | Clear | 594nm | Colorless | 0.05A | 2.5V | 8.71mm | - | 5V | 30 cd | 12.24mm | RoHS Compliant | ||
![]() ALMD-EL3E-VWK02 Broadcom Limited | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 590nm | - | - | 4.20mm Lx4.20mm W | - | Obsolete | 1 (Unlimited) | - | - | - | Amber | - | - | - | - | - | - | - | Standard | 2.1V | 30° | - | 20mA | Round with Domed Top | - | - | - | - | 594nm | - | - | - | - | - | - | - | 7.00mm | - | ||
![]() HLMP-LL11-MQ0DD Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Tape & Box (TB) | 2014 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | HLMP-LL11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMT-UBB5-NT3Y2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HLMP-CW46-QRBDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW46 | Standard | 3.2V | 50° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1525.0 mcd | 1525mcd | Diffused | - | - | 0.03A | 4V | 8.71mm | - | 5V | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CW77-PQ0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW77 | Standard | 3.2V | 70° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1190.0 mcd | 1190mcd | Diffused | - | - | 0.03A | 4V | 8.71mm | - | 5V | - | 11.34mm | RoHS Compliant | ||
![]() HLMP-CW36-UV0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW | Standard | 3.2V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4350.0 mcd | 4350mcd | Clear | - | Colorless | 0.03A | - | 8.71mm | - | - | - | 8.91mm | RoHS Compliant | ||
![]() HLMP-CW77-PQBDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW77 | Standard | 3.2V | 70° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1190.0 mcd | 1190mcd | Diffused | - | - | 0.03A | 4V | 8.71mm | - | 5V | - | 11.34mm | RoHS Compliant | ||
![]() HLMP-FW67-MNBDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | CYLINDRICAL | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-FW67 | Standard | 3.2V | 85° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 700.0 mcd | 700mcd | Clear | - | Colorless | 0.03A | 4V | 7mm | - | - | - | 11.27mm | RoHS Compliant | ||
![]() HLMP-FW66-MNBDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | CYLINDRICAL | 85°C | -40°C | - | Tape & Box (TB) | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-FW66 | Standard | 3.2V | 85° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 700.0 mcd | 700mcd | Clear | - | Colorless | 0.03A | 4V | 7mm | - | - | - | 7.20mm | RoHS Compliant | ||
![]() HLMP-3351-F0002 Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | 100°C | -55°C | 626nm | Tape & Reel (TR) | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | IC COMPATIBLE | 8541.40.20.00 | TAPE AND REEL | 1 | 2.54mm | - | HLMP-3351 | Standard | 1.9V | 50° | SINGLE COLOR LED | 10mA | Round with Domed Top | 5mm T-1 3/4 | - | 5.4mcd | Diffused | 635nm | - | 0.03A | - | 5.84mm | - | - | - | 6.35mm | Non-RoHS Compliant | ||
![]() HLMP-CW47-QR0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Radial | NO | - | 85°C | -40°C | - | Tape & Box (TB) | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | White | HIGH RELIABILITY | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-CW47 | Standard | 3.2V | 50° | SINGLE COLOR LED | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1525.0 mcd | 1525mcd | Diffused | - | - | 0.03A | 4V | 8.71mm | - | 5V | - | 12.23mm | RoHS Compliant | ||
![]() HLMP-1340-H00VR Broadcom Limited | In Stock | - | - | - | Through Hole | Radial | NO | - | 100°C | -55°C | 626nm | Tape & Box (TB) | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Red | IC COMPATIBLE | 8541.40.20.00 | AMMO PACK | 1 | 2.54mm | compliant | HLMP-1340 | Standard | 1.9V | 24° | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 15.0 mcd | 55mcd | Clear | 635nm | - | 0.03A | 2.6V | 4.445mm | T-1 | 5V | - | 6.35mm | RoHS Compliant | ||
![]() QLMA-EL39-K0KDD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HLMP-EG3P-XY0DD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AREQ-90C0-00000 Broadcom Limited | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HSMR-C380 Broadcom Limited | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |