- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Configuration | Element Configuration | Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Outside Diameter | Reverse Voltage-Max | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-EL24-PS000 Broadcom Limited | 58000 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | - | 2 | - | 1 | - | - | - | 590nm | Bulk | 2012 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | 2.02V | - | - | 1 | - | 5.8mm | HLMP-EL24 | - | - | 2.54mm | 22.89mm | Standard | - | - | - | - | 23° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.5 cd | 1690mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | 5 mm | - | 5mm | 8.91mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMA-QL00 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Axial, Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | - | - | 2 | - | 1 | - | - | - | 590nm | Bulk | 2004 | - | 1.99mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | - | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | - | - | 120mW | - | - | - | - | - | 2.21mm | HLMA-QL00 | - | - | - | 11mm | Standard | - | - | 105mW | 1.9V | 15° | - | 20mA | - | Round with Domed Top | 1.78mm Dia | 500 mcd | - | Orange | Clear | 592nm | Colorless | - | 250 mlm | 5V | - | - | - | - | - | - | - | 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-D101 Broadcom Limited | 15129 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | - | 2 | - | 1 | - | - | - | 637nm | Bulk | 1999 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Red | TTL AND CMOS COMPATIBLE | - | - | - | - | - | 1 | - | 6.1mm | HLMP-D101 | - | - | - | 23mm | Standard | - | - | 87mW | 1.8V | 65° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 70 mcd | 70mcd | - | Diffused | 645nm | - | - | - | 5V | - | - | - | - | - | - | 5.08mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMD-A100-K4PJ2 Broadcom Limited | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | - | - | 2 | - | - | - | - | - | 602nm | Tape & Reel (TR) | 2015 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 2 | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Orange | HIGH RELIABILITY, SUPPORTS INFRA RED | - | 63mW | - | TAPE AND REEL 7" | - | 1 | 3mm | - | HSMD-A100 | - | - | - | - | Standard | - | - | - | 2.2V | 120° | SINGLE COLOR LED | 20mA | 10mA | Round with Flat Top | 2.20mm Dia | 12.6 mcd | - | - | Clear | 600nm | Colorless | - | - | - | - | - | 1 | - | - | 5V | - | 2.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HSML-A401-U40M1 Broadcom Limited | 8933 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | - | - | 4 | - | - | - | - | - | 605nm | Tape & Reel (TR) | 2000 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | Pure Tin (Sn) | 100°C | -40°C | Orange | HIGH RELIABILITY, SUPPORTS INFRA RED | - | 180mW | - | TAPE AND REEL 7" | - | 1 | 3mm | - | HSML-A401 | - | - | - | - | Standard | - | - | 180mW | 2.2V | 120° | SINGLE COLOR LED | 50mA | - | Round with Flat Top | 2.20mm Dia | 1.125 cd | 787.5mcd | - | Clear | 609nm | Colorless | - | - | - | 2.5V | - | 1 | - | - | 5V | - | 2.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Q100-N0031 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | - | 2 | - | 1 | - | - | - | 637nm | Tape & Reel (TR) | - | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | HLMP-Q100 | - | - | - | - | Standard | - | - | - | 1.8V | 90° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | 45 mcd | 45mcd | - | Diffused | 645nm | - | - | - | 5V | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6800-G0011 Broadcom Limited | 1624 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | 2 | - | 1 | - | - | - | 569nm | Tape & Reel (TR) | - | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 100°C | -20°C | Green | TTL COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | HLMP-6800 | - | - | - | - | Standard | - | - | - | 2.1V | 90° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | 5 mcd | - | - | Diffused | 565nm | - | - | - | 5V | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EG2A-XY0DD Broadcom Limited | 100 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2001 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | AMMO PACK | 120mW | 1 | - | 5.8mm | HLMP-EG2A | - | - | - | - | Standard | - | - | 120mW | 2.1V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 12 cd | 9600mcd | - | Clear | 634nm | Colorless | - | 2.3 lm | 5V | - | - | - | - | - | - | - | 8.91mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-D105-M0002 Broadcom Limited | 39 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial | - | - | 2 | - | 1 | - | - | - | 637nm | Tape & Reel (TR) | 2008 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Red | TTL AND CMOS COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | HLMP-D105 | - | - | - | - | Standard | - | - | 87mW | 1.8V | 24° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 240 mcd | - | - | Clear | 645nm | Colorless | - | - | 5V | - | - | - | - | - | - | 5mm | 12.44mm | 6.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-3507-D0001 Broadcom Limited | 38 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | - | 2 | - | 1 | - | - | - | 569nm | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Green | - | - | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | HLMP-3507 | - | - | - | - | Standard | - | - | 85mW | 2.1V | 60° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | 4.2 mcd | - | - | Diffused | 565nm | - | - | - | 5V | - | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HLMA-QH00-S0011 Broadcom Limited | 6498 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | 2 | - | 1 | - | - | - | 615nm | Tape & Reel (TR) | 2013 | - | 1.99mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | 120mW | - | TAPE AND REEL 7" | - | 1 | - | 2.21mm | HLMA-QH00 | - | - | - | - | Standard | - | - | 105mW | 1.9V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | 500 mcd | - | Orange | Clear | 621nm | Colorless | - | 250 mlm | 5V | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1540 Broadcom Limited | 900 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | 1 | - | - | - | 569nm | Bulk | 2009 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | IC COMPATIBLE | - | - | - | - | - | 1 | - | 3.43mm | HLMP-1540 | - | - | - | 24mm | Standard | - | - | - | 2.2V | 24° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 45 mcd | 45mcd | - | Clear | 565nm | Colorless | - | - | 5V | 3V | - | - | T-1 | - | - | 3.175mm | 6.35mm | 3.43mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMN-C190 Broadcom Limited | 10902 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | RECTANGULAR | - | - | - | - | 470nm | Tape & Reel (TR) | 2010 | - | 1.60mm Lx0.80mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Blue | - | - | 78mW | - | TAPE AND REEL 7" | - | 1 | - | - | HSMN-C190 | 1608 | 0603 | - | - | Standard | - | - | - | 3.3V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.80mm | 35 mcd | 35mcd | - | Diffused | 468nm | White | - | - | - | 3.9V | - | 1 | - | - | 5V | - | 800μm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMA-A431-Z50M1 Broadcom Limited | 1234 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | - | - | 4 | - | 1 | - | - | - | 590nm | Tape & Reel (TR) | 2017 | - | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 4 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | 180mW | - | - | - | 1 | - | 3.2mm | HSMA-A431 | - | - | - | - | Standard | - | - | 180mW | 2.2V | 30° | SINGLE COLOR LED | 50mA | - | Round with Domed Top | - | 4.5 cd | - | Orange | Clear | 592nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | 3.87mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMC-A100-Q70J1 Broadcom Limited | 41350 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | - | - | 2 | - | - | - | - | - | 626nm | Tape & Reel (TR) | 2015 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -55°C | Red | - | - | 63mW | - | - | - | - | - | - | HSMC-A100 | - | - | - | - | Standard | - | - | - | 1.9V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | - | - | Clear | 635nm | Colorless | - | - | - | - | - | 1 | - | - | - | - | 2.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-6505-L0021 Broadcom Limited | 16168 |
| - | 13 Weeks | - | - | Surface Mount | 2-SMD, Yoke Bend | NO | AXIAL MOUNT | - | - | - | 100°C | -40°C | - | 569nm | Tape & Reel (TR) | 2014 | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | - | - | Green | TTL COMPATIBLE | 8541.40.20.00 | - | - | TAPE AND REEL | - | 1 | - | - | HLMP-6505 | - | - | - | - | Standard | - | - | - | 2.1V | 28° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 1.78mm Dia | 40.0 mcd | 40mcd | - | Clear | 565nm | Colorless | 0.03A | - | - | 2.7V | 2.92mm | - | T-3/4 | - | 5V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() HSME-C150 Broadcom Limited | 3 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 2 | RECTANGULAR | 1 | - | - | - | 572nm | Tape & Reel (TR) | 2004 | - | 3.20mm Lx1.60mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Green | - | - | 52mW | - | TAPE AND REEL 7" | - | 1 | 3.5mm | 1.6mm | HSME-C150 | 3216 | 1206 | - | - | Standard | - | - | 52mW | 2.1V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.60mm | 50 mcd | 50mcd | - | Diffused | 570nm | White | - | - | 5V | - | - | - | - | - | - | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASMT-UBB5-NS8Q2 Broadcom Limited | 29112 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-PLCC | - | - | 2 | RECTANGULAR | 1 | - | - | - | - | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 2 | - | - | 100°C | -40°C | Blue | HIGH RELIABILITY | - | 114mW | - | TAPE AND REEL 7" | 114mW | 1 | 3mm | 3.2mm | ASMT-U*B5 | - | - | - | - | Standard | - | - | 114W | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 392 mcd | 392mcd | - | Clear | - | Colorless | - | - | 5V | - | - | - | - | - | - | - | 2.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-1521-E00A2 Broadcom Limited | 27 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | Radial | - | - | 2 | - | 1 | - | - | 2.1V | 569nm | Bulk | - | HLMP-152x | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Green | - | - | - | - | - | - | 1 | - | 3.43mm | HLMP-1521 | - | - | - | - | Standard | Single | 10mA | 135mW | - | 45° | - | 30mA | - | Round with Domed Top | 3mm T-1 | 22 mcd | - | - | Clear | 565nm | - | - | - | 5V | - | 4.445mm | - | T-1 | - | - | 3mm | - | 3.43mm | 6.35mm | No | - | ROHS3 Compliant | Not Applicable | ||
![]() HLMP-AB75-WXBDD Broadcom Limited | 15 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | - | 5 | - | - | - | -40°C | - | 470nm | Tape & Box (TB) | 2011 | - | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | Blue | - | - | - | - | - | - | - | - | - | HLMP-AB | - | - | - | - | Standard | - | - | - | 3.2V | 70°, 35° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.30mmx3.90mm | 1.685 cd | 1685mcd | - | Diffused | 464nm | - | - | - | - | 3.8V | 8.7mm | 1 | - | - | 5V | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |