- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Product Status | RoHS | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Color Rendering Index (CRI) | Product | Features | Product Category | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSML-C170-T0000 Broadcom Limited | 100 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 605nm | Tape & Reel (TR) | 2012 | - | 2.00mm Lx1.25mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Orange | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | Standard | - | 2V | 140° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | 450 mcd | - | 450mcd | - | - | 609nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ASMT-UWB1-NX302 Broadcom Limited | 58000 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4500K ~ 8000K | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | e4 | Active | 3 (168 Hours) | 2 | EAR99 | - | 85°C | -40°C | White, Cool | HIGH RELIABILITY | - | - | 108mW | TAPE AND REEL 7" | 108mW | 1 | 3mm | 2.8mm | - | ASMT-UWB1 | - | Standard | 108mW | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 2.3 cd | - | 2300mcd | White | Diffused | - | Yellow | - | - | 5V | 3.6V | - | - | - | - | 70 | - | - | - | - | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EL15-SV000 Broadcom Limited | 9878 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 590nm | Bulk | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EL15 | 22.9mm | Standard | - | 2.02V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 5.5 cd | - | 3700mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMR-C197 Broadcom Limited | 2566 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | RECTANGULAR | - | - | - | - | - | - | 1 | - | - | - | - | - | 473nm | Tape & Reel (TR) | 2014 | - | 1.60mm Lx0.80mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Blue | SUPPORTS INFRARED | - | - | - | TAPE AND REEL 7" | - | 1 | - | 800μm | - | HSMR-C197 | - | Standard | 78mW | 3.4V | 140° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.60mmx0.80mm | 55 mcd | - | 55mcd | - | Diffused | 469nm | White | - | - | 5V | 3.9V | - | - | - | - | - | - | - | - | - | 400μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-C625-P0002 Broadcom Limited | 18 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 635nm | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | - | HLMP-C625 | - | Standard | - | 1.9V | 25° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 700 mcd | - | - | - | Clear | 650nm | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 5mm | 9.14mm | 6.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HSMJ-A401-T40M1 Broadcom Limited | 15487 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 615nm | Tape & Reel (TR) | 2007 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | Pure Tin (Sn) | 100°C | -40°C | Red | - | - | - | 180mW | TAPE AND REEL 7" | - | 1 | 3mm | - | - | HSMJ-A401 | - | Standard | 180mW | 2.2V | 120° | SINGLE COLOR LED | 50mA | - | Round with Flat Top | 2.20mm Dia | 715 mcd | - | 500mcd | Orange | Clear | 621nm | Colorless | - | - | - | 2.5V | - | 1 | - | 5V | - | - | - | - | - | 2.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EG30-PR000 Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 626nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EG30 | - | Standard | - | 1.9V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.39 cd | - | 1390mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL30-PS0DD Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 590nm | Tape & Box (TB) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | - | HLMP-EL30 | - | Standard | - | 2.02V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.69 cd | - | 1690mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSME-A401-P4PM1 Broadcom Limited | 110 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | - | 4 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 567nm | Tape & Reel (TR) | 2000 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | Pure Tin (Sn) | 100°C | -40°C | Green | HIGH RELIABILITY, SUPPORTS INFRA RED | - | - | 180mW | TAPE AND REEL 7" | - | 1 | 3mm | 3.2mm | - | HSME-A401 | - | Standard | 180mW | 2.2V | 120° | SINGLE COLOR LED | 50mA | - | Round with Flat Top | 2.20mm Dia | 112.5 mcd | - | 78.75mcd | - | Clear | 568nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 2.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EL08-X1000 Broadcom Limited | 10343 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 590nm | Bulk | 2011 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EL08 | - | Standard | - | 2.02V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14.1 cd | - | 14100mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | - | - | - | - | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMT-QL00-T0031 Broadcom Limited | 5422 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 590nm | Tape & Reel (TR) | - | SunPower | 1.99mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Amber | - | - | - | 130mW | TAPE AND REEL 7" | - | 1 | - | 2.21mm | - | - | - | Standard | 120mW | 2V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | 1 cd | - | 1000mcd | Orange | Clear | 592nm | Colorless | - | 800 mlm | 5V | - | - | - | T-3/4 | - | - | - | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-CM34-X1000 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | NO | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 525nm | Bulk | 2009 | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Green | - | 8541.40.20.00 | - | - | - | - | 1 | 2.54mm | - | compliant | HLMP-CM | - | Standard | - | 3.2V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14100.0 mcd | - | 14100mcd | - | Clear | 516nm | Colorless | 0.03A | - | - | - | 8.71mm | - | - | - | - | - | - | - | - | - | - | 8.91mm | - | - | RoHS Compliant | - | ||
![]() HLMP-EL1B-Z1KDD Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 590nm | Tape & Box (TB) | 2014 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | 120mW | 1 | - | 5.8mm | - | HLMP-EL1B | - | Standard | 120mW | 2.1V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 21 cd | - | 16500mcd | Orange | Clear | 594nm | Colorless | - | 2 lm | 5V | - | - | - | - | - | - | - | - | - | - | 12.64mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-AM75-45CDD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 530nm | Tape & Box (TB) | 2011 | - | - | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 85°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | HLMP-AM | - | Standard | 114mW | 3.2V | 70°, 30° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.40mmx3.90mm | 6.15 cd | - | 6150mcd | - | Diffused | 521nm | - | - | - | 5V | 3.8V | - | - | - | - | - | - | - | - | - | 12.2mm | 5.4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ALMD-CZ1G-12002 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | ALMD | Broadcom / Avago | 1000 | Broadcom Limited | Broadcom Limited | SMD/SMT | - | - | - | Active | Details | - | - | Reel | - | * | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | 18 deg | - | - | - | - | - | - | LED - Standard | - | White | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | Standard LEDs - SMD | - | - | - | - | - | - | - | - | ||
![]() ALMD-CZ4G-VW002 Broadcom Limited | 901 |
| - | - | - | - | Surface Mount | 2-SMD Gull Wing | - | - | SMD | - | ALMD | Broadcom / Avago | 1000 | Broadcom Limited | Broadcom Limited | - | - | - | - | Active | Details | - | - | Reel | - | ALMD-CZ4G | 4.20mm L x 4.20mm W | - | - | - | - | - | - | - | - | White | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | 2.9V | 40° | - | - | 20mA | Round with Domed Top | - | - | LED - Standard | 5700mcd | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard LEDs - Through Hole | - | - | - | 6.70mm | - | - | - | - | ||
![]() HLMP-3680 Broadcom Limited | 100 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | Round | - | - | - | - | - | - | 1 | - | - | - | - | - | 569nm | Bulk | 2007 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -20°C | Green | TTL COMPATIBLE | - | - | - | - | - | 1 | - | 6.1mm | - | HLMP-3680 | 23mm | Standard | - | - | 60° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 5mm T-1 3/4 | 1.6 mcd | - | 1.6mcd | - | Diffused | 565nm | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL2B-XYKDD Broadcom Limited | 27 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 590nm | Tape & Box (TB) | 2008 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | - | HLMP-EL2B | - | Standard | 120mW | 2.1V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 12 cd | - | 9600mcd | Orange | Clear | 594nm | Colorless | - | 2.1 lm | 5V | - | - | - | - | - | - | - | - | - | - | 12.21mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-3316 Broadcom Limited | 41088 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 626nm | Bulk | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | - | HLMP-3316 | 25mm | Standard | 135mW | 1.9V | 35° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 5mm T-1 3/4 | 60 mcd | - | 60mcd | - | Clear | 635nm | - | - | - | 5V | 3V | - | - | - | - | - | - | - | - | 6.096mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMA-C680 Broadcom Limited | 30507 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | - | - | - | - | - | - | 1 | - | - | - | - | - | 591nm | Tape & Reel (TR) | 2005 | - | 3.00mm Lx1.00mm W | e4 | Active | 2A (4 Weeks) | 3 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Amber | - | - | - | 72mW | TAPE AND REEL 7" | - | 1 | - | 1mm | - | HSMA-C680 | - | Standard | 72mW | 2V | 115° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | 76.9 mcd | - | - | Orange | Clear | 594nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |