- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMW-A400-U00M2 Broadcom Limited | 21793 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-PLCC | 4 | - | 1 | - | - | - | Tape & Reel (TR) | 2001 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | Pure Tin (Sn) | 100°C | -40°C | White | HIGH RELIABILITY | - | 114mW | - | TAPE AND REEL 7" | 1 | 3mm | 3.2mm | HSMW-A400 | - | - | - | Standard | 114mW | 3.8V | 120° | SINGLE COLOR LED | 30mA | - | Round with Flat Top | 2.20mm Dia | - | 700 mcd | 700mcd | - | Clear | - | Colorless | - | - | 5V | - | - | - | - | - | 1.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL32-SUKDD Broadcom Limited | 28 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | 590nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | 1 | - | 5.8mm | HLMP-EL32 | - | - | - | Standard | - | 2.02V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 3.05 cd | 3050mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | 5mm | 12.21mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-K640 Broadcom Limited | 16752 |
| - | 9 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | 560nm | Bulk | 2014 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Green | IC COMPATIBLE | - | - | - | - | 1 | - | 3.43mm | HLMP-K640 | - | - | - | Standard | - | 2.2V | 24° | SINGLE COLOR LED | 25mA | 20mA | Round with Domed Top | 3mm T-1 | - | 21 mcd | - | - | Clear | 558nm | - | - | - | 5V | 3V | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG26-PS000 Broadcom Limited | 19884 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | 626nm | Bulk | 2005 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | HLMP-EG26 | - | - | 22.9mm | Standard | - | 1.9V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 2.5 cd | 1690mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | 5mm | 12.77mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMT-SWBM-NU803 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | 1 | - | - | - | Tape & Reel (TR) | 2007 | 3.20mm Lx2.80mm W | - | Obsolete | 2A (4 Weeks) | 4 | EAR99 | - | 110°C | -40°C | White | HIGH RELIABILITY | - | 215mW | - | TAPE AND REEL | 1 | - | 3.2mm | ASMT-S*BM | - | - | - | Standard | 215mW | 3.2V | 120° | SINGLE COLOR LED | 30mA | - | Round with Flat Top | 2.20mm Dia | - | 1.1 cd | 1100mcd | - | Diffused | - | Yellow | - | - | 4V | - | - | - | - | - | 2.1mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-K150-CD000 Broadcom Limited | 38 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | 637nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Red | CMOS COMPATIBLE | - | - | - | - | 1 | - | 3.43mm | HLMP-K150 | - | - | - | Standard | 87mW | 1.6V | 60° | SINGLE COLOR LED | 20mA | 1mA | Round with Domed Top | 3mm T-1 | - | 3 mcd | - | - | Diffused | 645nm | - | - | - | 5V | - | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-EL17-PS000 Broadcom Limited | 12 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | 590nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | - | HLMP-EL17 | - | - | - | Standard | - | 2.02V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 1.69 cd | 1690mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | - | - | 1 | - | 5V | 5mm | 12.67mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG24-PS0DD Broadcom Limited | 12 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | -40°C | - | 626nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Red | HIGH RELIABILITY | - | - | - | AMMO PACK | 1 | - | - | HLMP-EG24 | - | - | - | Standard | - | 1.9V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1.69 cd | 1690mcd | - | Clear | 635nm | Colorless | 0.05A | 500 mlm | - | - | 1 | - | 5V | 5mm | 8.91mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMG-A100-K42J2 Broadcom Limited | 200 |
| - | 18 Weeks | Surface Mount | Surface Mount | 2-PLCC | 2 | - | 1 | - | - | 560nm | Tape & Reel (TR) | 2005 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | - | EAR99 | - | 100°C | -55°C | Yellow-Green | - | - | 63mW | - | - | - | - | 2.8mm | HSMG-A100 | - | - | - | Standard | 63mW | 2.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | 18 mcd | - | Green | Clear | 558nm | Colorless | - | - | 5V | - | - | - | - | - | 2.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASMT-TWBM-NV702 Broadcom Limited | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | 2 | - | - | - | - | - | Tape & Reel (TR) | 2014 | 2.00mm Lx1.40mm W | - | Obsolete | 2 (1 Year) | - | - | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.2V | 110° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.50mmx1.00mm | - | 1.8 cd | 1350mcd | - | Diffused | - | Yellow | - | - | - | - | - | - | - | - | 1.5mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-EG24-PS000 Broadcom Limited | 100 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | 626nm | Bulk | 2005 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | 1.9V | - | 1 | - | 5.8mm | HLMP-EG24 | - | - | 22.9mm | Standard | - | - | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 2.5 cd | 1690mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMT-UGB5-NV702 Broadcom Limited | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 2-PLCC | 2 | RECTANGULAR | - | - | - | - | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | - | Tin (Sn) | 100°C | -40°C | Green | HIGH RELIABILITY | - | 114mW | - | TAPE AND REEL 7" | 1 | 3mm | - | ASMT-U*B5 | - | - | - | Standard | - | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | 1.35 cd | 1350mcd | - | Clear | - | Colorless | - | - | - | - | 1 | - | 5V | - | 2.1mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HSML-A100-Q00J1 Broadcom Limited | 10234 |
| - | 18 Weeks | Surface Mount | Surface Mount | 2-PLCC | 2 | - | 1 | - | - | 605nm | Tape & Reel (TR) | 2002 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 2 | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Orange | HIGH RELIABILITY, SUPPORTS INFRA RED | - | 63mW | 1.9V | TAPE AND REEL 7" | 1 | 3mm | 2.8mm | HSML-A100 | - | - | - | Standard | 63mW | - | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | 100 mcd | 100mcd | - | Clear | 609nm | Colorless | - | - | 5V | - | - | - | - | - | 1.9mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-C315 Broadcom Limited | 5044 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | Round | 1 | - | - | 585nm | Bulk | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Yellow | - | - | - | - | - | 1 | - | 5.8mm | HLMP-C315 | - | - | 23mm | Standard | - | 2.1V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 147 mcd | 300mcd | - | Clear | 583nm | - | - | - | 5V | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ALMD-EG1E-Z2002 Broadcom Limited | 4315 | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | Industrial grade | 621nm | Tape & Reel (TR) | - | 4.20mm Lx4.20mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | - | 27 cd | 19500mcd | - | - | 630nm | - | - | - | - | - | - | - | - | - | - | - | 7.30mm | - | - | ROHS3 Compliant | - | ||
![]() ASMT-RH45-AQ502 Broadcom Limited | 42520 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | - | - | - | Tape & Reel (TR) | 2014 | 1.60mm Lx0.80mm W | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -40°C | Red | - | - | 48mW | - | - | - | - | - | ASMT-R*45 | - | - | - | Standard | - | - | 145° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.10mmx0.80mm | 2V | 130 mcd | - | Orange | Diffused | 612 nm | White | - | - | - | - | - | - | - | - | 450μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HSMS-C680 Broadcom Limited | 37906 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | 2 | RECTANGULAR | 1 | - | - | 621nm | Tape & Reel (TR) | 2010 | 3.00mm Lx1.00mm W | e4 | Active | 2A (4 Weeks) | 3 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Red | - | - | 65mW | - | TAPE AND REEL 7" | 1 | - | 1mm | HSMS-C680 | - | - | - | Standard | 65mW | 2V | 125° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | - | 5.1 mcd | 5.1mcd | - | Clear | 636nm | Colorless | - | - | 5V | - | - | - | - | - | 1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL10-VY000 Broadcom Limited | 33 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | -40°C | - | 590nm | Bulk | 2005 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | - | HLMP-EL10 | - | - | 22.9mm | Standard | - | 2.02V | 8° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 12 cd | 8100mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | - | - | 1 | - | 5V | 5mm | 12.62mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMT-BA20-AS000 Broadcom Limited | 150 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1209 (3224 Metric) | 2 | - | 1 | - | - | 590nm | Tape & Reel (TR) | 2000 | 3.20mm Lx2.40mm W | - | Active | 2A (4 Weeks) | - | EAR99 | - | 85°C | -40°C | Amber | - | - | - | - | - | - | - | 2.4mm | ASMT-BA20 | 3224 | 1209 | - | Standard | - | 2V | 15° | - | 20mA | - | Round with Domed Top | 1.80mm Dia | - | 750 mcd | - | Orange | Clear | 592nm | - | - | - | 5V | 2V | - | - | - | - | 2.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EG15-UX000 Broadcom Limited | 2947 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | 626nm | Bulk | 2005 | - | e1 | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | HLMP-EG15 | - | - | 23mm | Standard | - | 1.9V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 9.3 cd | 6250mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |