- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Number of LEDs | T-code | Max Junction Temperature (Tj) | Reverse Voltage-Max | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-AG64-X10ZZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | 626nm | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 100°C | -40°C | Red | - | - | AMMO PACK | - | 1 | - | 3.8mm | HLMP-AG | - | - | - | Standard | 120mW | 2.1V | 70°, 35° | SINGLE COLOR LED | 50mA | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | 2.58 cd | 2580mcd | - | Diffused | 634nm | - | - | - | 5V | - | - | - | - | - | - | - | 8.9mm | 5.2mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-1301-G0002 Broadcom Limited | 38 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | -55°C | - | 626nm | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | Red | - | - | TAPE AND REEL | - | 1 | - | - | HLMP-1301 | - | - | - | Standard | - | 1.9V | 60° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3mm T-1 | - | 8.6 mcd | - | - | Diffused | 635nm | - | 0.03A | - | - | - | - | 1 | T-1 | - | 5V | 3mm | 6.35mm | - | - | - | No | - | ROHS3 Compliant | Not Applicable | ||
![]() HLMP-C515 Broadcom Limited | 100 | - | - | 9 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | 570nm | Bulk | 2009 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 100°C | -20°C | Green | - | - | - | - | 1 | - | 5.8mm | HLMP-C515 | - | - | 23mm | Standard | - | 2.2V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 170 mcd | 300mcd | - | Clear | 568nm | - | - | - | 5V | - | 3V | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3301-D0000 Broadcom Limited | 13657 | - | - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | 626nm | Bulk | 2008 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | 1 | - | 6.1mm | HLMP-3301 | - | - | 25.4mm | Standard | 135mW | 1.9V | 60° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 2.1 mcd | 2.1mcd | - | Diffused | 635nm | - | - | - | 5V | - | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMB-BTE1-0B332 Broadcom Limited | 272 | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | 4-PLCC | 4 | 4-PLCC | - | 3 | - | - | 622nm Red 529nm Green 469nm Blue | Tape & Reel (TR) | 2013 | - | 3.20mm Lx2.80mm W | - | Active | 3 (168 Hours) | - | - | - | - | 100°C | -40°C | Red, Green, Blue (RGB) | - | - | - | - | - | - | 3.2mm | - | - | - | - | Common Anode | - | 2.1V Red 3.1V Green 3.1V Blue | 110° | - | 20mA | 20mA Red 20mA Green 20mA Blue | Round with Flat Top | 2.40mm Dia | 3.1V | 350 mcd | 630mcd Red, 1500mcd Green, 350mcd Blue | - | Diffused | 629nm Red 521nm Green 464nm Blue | White | - | - | 4V | - | - | 3 | - | 110°C | - | - | 2.1mm | 2.8mm | 2.8mm | 1.90mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-3950-K0002 Broadcom Limited | 21554 | - | - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | 569nm | Tape & Reel (TR) | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Green | IC COMPATIBLE | - | TAPE AND REEL | - | 1 | - | 6.1mm | HLMP-3950 | - | - | - | Standard | - | 2.2V | 24° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 265 mcd | - | - | Clear | 565nm | - | - | - | 5V | - | 3V | - | - | - | - | 5mm | 12.44mm | 6.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-TGBM-NT502 Broadcom Limited | In Stock | - | Datasheet | 5 Weeks | Silver | Surface Mount | Surface Mount | 2-Mini PLCC | 2 | - | RECTANGULAR | 1 | - | - | 522nm | Tape & Reel (TR) | 2010 | ASMT-TGBM | 2.00mm Lx1.40mm W | e4 | Obsolete | 2A (4 Weeks) | 2 | - | EAR99 | - | 100°C | -40°C | Green | HIGH RELIABILITY | 72mW | TAPE AND REEL 7" | 72mW | 1 | - | 1.4mm | ASMT-T*BM | - | - | - | Standard | 72mW | 3.3V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.50mmx1.00mm | - | 480 mcd | - | - | Clear | 516nm | Colorless | - | 2.8 lm | - | - | 4V | - | - | - | - | - | 1.3mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HSMF-A212-A00J1 Broadcom Limited | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | - | 2 | - | - | 637nm Red 585nm Yellow | Tape & Reel (TR) | 2000 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | - | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Red, Yellow | HIGH RELIABILITY | 78mW | TAPE AND REEL 7" | - | 1 | 3mm | 3.2mm | HSMF-A2* | - | - | - | Independent | 78mW | 1.9V Red 2.2V Yellow | 120° | DUAL COLOR LED | 20mA | 20mA Red 20mA Yellow | Round with Flat Top | 2.20mm Dia | - | 12 mcd | 25mcd Red, 12mcd Yellow | Red, Yellow | Clear | 645nm Red 583nm Yellow | Colorless | - | - | 5V | - | - | - | - | - | - | - | 2.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMM-A401-S4YM2 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-PLCC | 4 | 4-PLCC | - | - | - | - | 525nm | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | - | Obsolete | 2A (4 Weeks) | - | - | - | - | 100°C | -40°C | Green | - | 114mW | - | - | - | - | - | HSMM-A401 | - | - | - | Standard | 110mW | 3.8V | 120° | - | 30mA | 30mA | Round with Flat Top | 2.20mm Dia | 3.8V | 500 mcd | - | Green | Clear | 518nm | Colorless | - | - | - | 525 nm | - | 1 | - | - | - | - | - | 3.2mm | 2.8mm | - | No | - | RoHS Compliant | - | ||
![]() HSMJ-A101-S00J1 Broadcom Limited | 20381 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | - | - | 615nm | Tape & Reel (TR) | 2015 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 2 | - | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Red | - | 63mW | TAPE AND REEL 7" | - | 1 | 3mm | - | HSMJ-A101 | - | - | - | Standard | 63mW | 1.9V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | 200 mcd | - | Orange | Clear | 621nm | Colorless | - | - | - | - | - | 1 | - | - | 5V | - | 2.1mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-HL71-XZ0DD Broadcom Limited | 14 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | 590nm | Tape & Box (TB) | - | - | 5.20mm Lx3.80mm W | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 40° x 100° | - | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | - | - | Diffused | 594nm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 7.20mm | - | - | ROHS3 Compliant | - | ||
![]() ALMD-LG36-WZ002 Broadcom Limited | 6634 |
| Datasheet | 16 Weeks | Silver | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 1 | - | - | 626nm | Tape & Reel (TR) | 2009 | - | 4.20mm Lx4.20mm W | e4 | Active | 2A (4 Weeks) | 4 | - | EAR99 | - | 85°C | -40°C | Red | - | 120mW | - | 120mW | 1 | 2.35mm | 4.2mm | ALMD-LG36 | - | - | - | Standard | 120mW | 2.1V | 100°, 40° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | - | - | 2.9 cd | 2140mcd | - | Diffused | 634nm | - | - | - | 5V | - | - | - | - | - | - | - | 5.7mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMT-RJ45-AQ502 Broadcom Limited | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | RECTANGULAR | 1 | - | - | 605nm | Tape & Reel (TR) | 2014 | - | 1.60mm Lx0.80mm W | - | Active | 2A (4 Weeks) | 2 | - | EAR99 | - | 100°C | -40°C | Orange | - | 48mW | TAPE AND REEL 7" | 48mW | 1 | - | 800μm | ASMT-R*45 | 1608 | 0603 | - | Standard | 48W | 2V | 145° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.10mmx0.80mm | - | 130 mcd | 130mcd | - | Diffused | 612nm | White | - | - | 5V | - | - | - | - | - | - | - | 450μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMW-C170 Broadcom Limited | 5175 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2002 | - | 2.00mm Lx1.25mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | 2012 | 0805 | - | Standard | - | 3.6V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | - | 370 mcd | 95mcd | - | Diffused | - | - | - | - | - | - | - | 1 | - | - | - | - | 900μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HSMA-C130 Broadcom Limited | 31 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 | - | 1 | - | - | 589nm | Tape & Reel (TR) | 2010 | - | 1.60mm Lx0.80mm W | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | Amber | - | 48mW | - | - | - | - | 800μm | HSMA-C130 | - | - | - | Standard | 48mW | 2.05V | 110° | - | 20mA | 20mA | Rectangle with Flat Top | 1.15mmx0.80mm | 2.05V | 87 mcd | 87mcd | Orange | Diffused | 591nm | White | - | - | 5V | - | - | 1 | - | - | - | - | 350μm | 1.6mm | 800μm | 0.35mm | No | - | ROHS3 Compliant | - | ||
![]() HSMA-S690 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | RECTANGULAR | - | - | - | 590nm | Tape & Reel (TR) | 1998 | SunPower | 1.60mm Lx0.80mm W | - | Obsolete | 2A (4 Weeks) | 2 | - | EAR99 | - | 85°C | -40°C | Amber | - | 81mW | TAPE AND REEL | - | 1 | 1.6mm | - | - | 1608 | 0603 | - | Standard | - | 1.9V | 165° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | - | 65 mcd | - | Orange | Diffused | 592nm | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-EL08-XYKDD Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C | - | 590nm | Tape & Box (TB) | - | - | - | e1 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Amber | HIGH RELIABILITY | - | AMMO PACK | - | 1 | - | - | HLMP-EL08 | - | - | - | Standard | - | 2.02V | 8° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 9.6 cd | 9600mcd | Orange | Clear | 592nm | Colorless | 0.05A | 500 mlm | - | - | - | 1 | - | - | - | - | 8.91mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-LB75-VWBDD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | 470nm | Tape & Box (TB) | 2007 | - | - | e3 | Obsolete | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 85°C | -40°C | Blue | - | - | - | - | - | - | 3mm | HLMP-LB75 | - | - | - | Standard | 114mW | 3.2V | 100°, 40° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 3.80mmx3.00mm | - | 1.405 cd | 1405mcd | - | Diffused | 464nm | - | - | - | 5V | - | 3.8V | - | - | - | - | - | 10.5mm | 3.8mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-6000 Broadcom Limited | 6207 | - | - | 13 Weeks | - | Axial, Panel, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | - | 1 | - | - | 640nm | Bulk | 2009 | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | Axial | EAR99 | Tin (Sn) | 100°C | -55°C | Red | TTL COMPATIBLE | - | - | - | 1 | - | 2.34mm | HLMP-6000 | - | - | 11mm | Standard | - | 1.6V | 90° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 1.91mm Dia | - | 1.2 mcd | 1.2mcd | - | Diffused | 655nm | - | - | - | 5V | - | 2V | - | T-3/4 | - | - | 1.8mm | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-ED31-SV0DD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | 5 | - | - | - | - | - | 630nm | Tape & Box (TB) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 100°C | -40°C | Red | - | - | - | - | - | - | - | HLMP-ED31 | - | - | 22.9mm | Standard | 120mW | 2.4V | 30° | - | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 5.5 cd | 3700mcd | - | Clear | 639nm | Colorless | - | 1 lm | - | - | - | 1 | - | - | - | 5mm | 8.91mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free |