- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Orientation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-CM2G-130DD Broadcom Limited | 7857 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | Industrial grade | 525nm | Tape & Box (TB) | 2014 | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | 85°C | -40°C | Green | - | - | - | - | - | - | - | - | 5.8mm | - | HLMP-CM | - | - | - | Standard | 110mW | 3.1V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 12 cd | 25500mcd | - | Clear | 517nm | Colorless | - | - | 5V | - | - | - | - | - | - | 8.71mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASMT-QTB0-0AA02 Broadcom Limited | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount | 4-SMD, J-Lead | - | 4 | - | 3 | - | - | - | 621nm Red 528nm Green 470nm Blue | Tape & Reel (TR) | 2010 | 3.40mm Lx3.20mm W | e4 | - | Obsolete | 2A (4 Weeks) | 4 | EAR99 | - | 110°C | -40°C | Red, Green, Blue (RGB) | HIGH RELIABILITY | - | 117mW | TAPE AND REEL 7" | - | - | 1 | - | 3.2mm | - | ASMT-QTB0 | - | - | - | Common Anode | - | 2.1V Red 3.2V Green 3.2V Blue | 120° | TRIPLE COLOR LED | 20mA | 20mA Red 20mA Green 20mA Blue | Round with Flat Top | 2.90mm Dia | 2.7 mcd | 620mcd Red, 1200mcd Green, 280mcd Blue | - | Clear | 629nm Red 521nm Green 465nm Blue | Colorless | - | - | 4V | - | - | - | T-1 | - | - | 2.2mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMA-PL00-PRR11 Broadcom Limited | 3614 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | CYLINDRICAL | 1 | - | - | - | 590nm | Tape & Reel (TR) | 2013 | 1.99mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | - | - | 120mW | TAPE AND REEL 7" | - | - | 1 | - | 2.21mm | - | HLMA-PL00 | - | - | - | Standard | 105mW | 1.9V | 125° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 1.78mm Dia | 200 mcd | 120mcd | Orange | Clear | 592nm | Colorless | - | 250 mlm | 5V | - | - | - | T-3/4 | - | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-7000 Broadcom Limited | 8104 |
| Datasheet | 13 Weeks | - | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | 1 | - | - | - | 626nm | Bulk | 2001 | 2.08mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | - | - | - | 1 | - | 2.34mm | - | HLMP-7000 | - | - | 11mm | Standard | - | 1.8V | 90° | SINGLE COLOR LED | 30mA | 2mA | Round with Domed Top | 1.91mm Dia | 1 mcd | - | - | Diffused | 635nm | - | - | - | 5V | - | - | - | T-3/4 | - | 1.8mm | 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMF-C150 Broadcom Limited | 11397 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | RECTANGULAR | - | 85°C | - | Industrial grade | 572nm Green 632nm Red | Tape & Reel (TR) | 2013 | 3.20mm Lx2.70mm W | - | yes | Active | 2A (4 Weeks) | 4 | - | - | - | - | Green, Red | - | - | - | TR, 7 INCH | - | - | 1 | 3.5mm | - | - | - | - | - | - | Independent | - | 2.1V Green 2V Red | 170° | DUAL COLOR LED | - | 20mA Green 20mA Red | Rectangle with Flat Top | 2.06mmx2.70mm | 79 mcd | 45mcd Green, 79mcd Red | - | Diffused | 570nm Green 644nm Red | White | - | - | - | - | - | 2 | - | - | - | 1.2mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-7000-D0021 Broadcom Limited | 5 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | - | 2 | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2004 | 2.08mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | TAPE AND REEL | - | - | 1 | - | 2.21mm | - | HLMP-7000 | - | - | - | Standard | - | 1.8V | 90° | SINGLE COLOR LED | 10mA | 2mA | Round with Domed Top | 1.78mm Dia | 1 mcd | - | - | Diffused | 635nm | - | - | - | 5V | 3V | - | - | T-3/4 | - | - | 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMG-C177 Broadcom Limited | In Stock |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | RECTANGULAR | 1 | - | - | - | 572nm | Tape & Reel (TR) | 2012 | 2.00mm Lx1.25mm W | e4 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Green | SUPPORTS INFRARED | - | 52mW | TAPE AND REEL 7" | - | - | 1 | - | 1.25mm | - | HSMG-C177 | 2012 | 0805 | - | Standard | 52mW | 2.2V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.25mm | 15 mcd | 15mcd | - | Diffused | 570nm | White | - | - | 5V | - | - | - | - | - | - | 400μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-HG75-XY0DD Broadcom Limited | 3603 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | - | AMMO PACK | - | - | 1 | - | 3.8mm | - | HLMP-H*75 | - | - | - | Standard | 120mW | 2.1V | 100°, 40° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx3.80mm | 2.4 cd | 2030mcd | - | Diffused | 634nm | - | - | - | 5V | - | - | - | - | - | - | 11.3mm | 5.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-HL30-RU000 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | NO | - | - | - | 100°C | -40°C | - | 592nm | Bulk | 2006 | - | e1 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | 1 | 2.54mm | - | compliant | HLMP-H*30 | - | - | - | Standard | - | 2.1V | 100°, 40° | SINGLE COLOR LED | - | 70mA | Oval with Domed Top | 5.20mmx3.80mm | 2521.0 mcd | 2521mcd | - | - | 595nm | - | 0.07A | - | - | 2.45V | 7mm | - | - | 5V | - | - | - | 7.00mm | - | - | RoHS Compliant | - | ||
![]() HLMP-1340 Broadcom Limited | 53 |
| - | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | - | 626nm | Bulk | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | - | - | - | - | 1 | - | 3.43mm | - | HLMP-1340 | - | - | 24mm | Standard | - | 1.9V | 24° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 55 mcd | 55mcd | - | Clear | 635nm | Colorless | - | - | 5V | 3V | - | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMQ-C265 Broadcom Limited | 10388 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 1305 (3412 Metric) | - | 2 | RECTANGULAR | 1 | - | - | - | 527nm | Tape & Reel (TR) | 2002 | 3.40mm Lx1.25mm W | e4 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Green | SUPPORTS INFRARED | - | - | TAPE AND REEL 7" | - | Top View | 1 | 3.7mm | 1.25mm | - | HSMQ-C265 | - | - | - | Standard | 78mW | 3.4V | 150° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.25mmx1.20mm | 140 mcd | 140mcd | - | Clear | 520nm | Colorless | - | - | 5V | 3.9V | - | - | - | - | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-P305-F0011 Broadcom Limited | 35 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | CYLINDRICAL | 1 | - | - | - | 585nm | Tape & Reel (TR) | - | 2.09mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -55°C | Yellow | TTL COMPATIBLE | - | - | TAPE AND REEL | - | - | 1 | - | 2.34mm | - | HLMP-P305 | - | - | - | Standard | - | 2V | 125° | SINGLE COLOR LED | 20mA | 10mA | Round with Flat Top | 1.78mm Dia | 4 mcd | - | - | Clear | 583nm | Colorless | - | - | 5V | - | - | - | T-3/4 | - | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1440 Broadcom Limited | 945 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | 585nm | Bulk | 2014 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Yellow | IC COMPATIBLE | - | - | - | - | - | 1 | 2.54mm | 3.43mm | - | HLMP-1440 | - | - | 24mm | Standard | - | 2.1V | 24° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 45 mcd | 45mcd | - | Clear | 583nm | Colorless | - | - | 5V | 3V | - | 1 | T-1 | - | 29.8mm | 6.35mm | 3.43mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMW-LA00-AUW0E Broadcom Limited | In Stock | - | - | 13 Weeks | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 589nm | Tape & Reel (TR) | - | 2.80mm Lx3.40mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.3V | 120° | SINGLE COLOR LED | 200mA | 150mA | - | - | - | - | - | - | 592nm | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() HSMS-C280 Broadcom Limited | 3264 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | RECTANGULAR | - | - | - | - | 626nm | Tape & Reel (TR) | 2012 | 1.00mm Lx0.50mm W | e4 | - | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -30°C | Red | - | - | 52mW | TAPE AND REEL 7" | 52mW | - | 1 | - | - | - | HSMS-C280 | 1005 | 0402 | - | Standard | - | 2.1V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.50mm | 10 mcd | 10mcd | - | Diffused | 630nm | White | - | - | 5V | - | - | 1 | - | - | - | 400μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ALMD-EL3E-VX002 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 4 | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | 4.20mm Lx4.20mm W | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | 9.3 cd | 6750mcd | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-CB2A-VW0DD Broadcom Limited | 100 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | - | 470nm | Tape & Box (TB) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Blue | - | - | - | AMMO PACK | - | - | 1 | - | 5.8mm | - | HLMP-CB | - | - | - | Standard | 116mW | 3.2V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 5.7 cd | 5700mcd | - | Clear | 464nm | Colorless | - | - | 5V | 3.8V | - | - | - | - | - | 8.9mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EG08-T0000 Broadcom Limited | 23 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | - | 626nm | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EG08 | - | - | - | Standard | 120mW | 1.9V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.5 cd | 2500mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-D155-F0002 Broadcom Limited | 12 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | - | 637nm | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Red | CMOS COMPATIBLE | - | - | TAPE AND REEL | 87mW | - | 1 | - | 6.1mm | - | HLMP-D155 | - | - | - | Standard | 87mW | 1.6V | 24° | SINGLE COLOR LED | 20mA | 1mA | Round with Domed Top | 5mm T-1 3/4 | 10 mcd | - | - | Clear | 645nm | Colorless | - | - | 5V | - | - | - | - | - | 5mm | 12.44mm | 6.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-R100 Broadcom Limited | 5 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | RECTANGULAR | 1 | - | - | - | 637nm | Bulk | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Red | IC COMPATIBLE, HIGH RELIABILITY | - | - | - | - | - | 1 | - | 2.54mm | - | HLMP-R100 | - | - | - | Standard | 87mW | 1.8V | 100° | SINGLE COLOR LED | 30mA | 20mA | Rectangle with Flat Top | 7.31mmx2.35mm | 2.1 mcd | - | - | Diffused | 645nm | - | - | - | 5V | - | - | - | - | - | - | 8mm | 7.62mm | - | No | - | ROHS3 Compliant | Contains Lead |