- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Color | Subcategory | Power Rating | Orientation | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEMD-EL1K-Y1L02 Broadcom Limited | 8446 |
| - | Surface Mount | 3-SMD, Gull Wing | - | AEMD-EL1K | Broadcom / Avago | 1000 | 20 mA | - | 4.2 mm x 4.2 mm | Round | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | 592nm | 590 nm | - | AEMD-EL1K | 4.20mm L x 4.20mm W | Amber | LEDs | 120 mW | Top View | - | 2.1V | 15° | 20mA | Round with Domed Top | 3.90mm Dia | - | 9.3 cd | LED - Standard | 15150mcd | Amber | - | 590nm | - | Amber LEDs | - | 2.1 V | Standard LEDs - SMD | 7.2 mm | 4.2 mm | 4.2 mm | 7.70mm | ||
![]() ASCY-CR00-CU302 Broadcom Limited | 71984 | - | - | - | - | - | ASCY-CR00 | Broadcom / Avago | 100000 | - | - | - | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Active | Details | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | ||
![]() AEMD-CB3L-STB02 Broadcom Limited | 13200 |
| - | Surface Mount | 3-SMD, Gull Wing | 3-SMD | AEMD-CB3L | Broadcom / Avago | 1000 | - | - | - | - | Broadcom Limited | - | Broadcom Limited | - | - | SMD/SMT | - | Active | - | 468nm | - | - | - | 4.20mm L x 4.20mm W | Blue | LEDs | - | - | - | 2.8V | 33° | 20mA | Round with Domed Top | 3.90mm Dia | - | - | LED - Standard | 2500mcd | Blue | - | 466nm | - | Blue LEDs | - | - | Standard LEDs - SMD | - | - | - | 7.30mm | ||
![]() ASCB-JTC2-0A308 Broadcom Limited | 9822 |
| - | Surface Mount | 4-SMD, J-Lead | 4-PLCC | ASCB-JTC2 | Broadcom / Avago | 15000 | 3 mA, 5 mA, 8 mA | - | 1.6 mm x 1.5 mm | Rectangular | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | 620nm Red, 529nm Green, 466nm Blue | 620 nm, 529 nm, 466 nm | - | ASCB-JTC2 | 1.50mm L x 1.60mm W | Red, Green, Blue (RGB) | LEDs | 46 mW, 46.5 mW, 34.1 mW | Top View | Common Anode | 2V Red, 2.7V Green, 2.7V Blue | 105° | 8mA Red, 5mA Green, 3mA Blue | Rectangle with Flat Top | 1.25mm x 1.23mm | - | 55 mcd, 175 mcd, 19 mcd | LED - Standard | 55mcd Red, 175mcd Green, 19mcd Blue | RGB | Diffused | 628nm Red, 521nm Green, 462nm Blue | - | RGB LEDs | - | 2 V, 2.7 V, 2.7 V | Standard LEDs - SMD | 1 mm | 1.6 mm | 1.5 mm | 1.20mm | ||
![]() ASMT-UGB5-YW7Y2 Broadcom Limited | 14810 |
| - | - | - | - | ASMT-UGB5 | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Active | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEMD-EG2K-WX002 Broadcom Limited | 11511 |
| - | Surface Mount | 3-SMD, Gull Wing | - | AEMD-EG2K | Broadcom / Avago | 1000 | 20 mA | - | 4.2 mm x 4.2 mm | Round | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | 624nm | 621 nm | - | AEMD-EG2K | 4.20mm L x 4.20mm W | Red | LEDs | 120 mW | Top View | - | 2.1V | 23° | 20mA | Round with Domed Top | 3.90mm Dia | - | 5.5 cd | LED - Standard | 7400mcd | Red | - | 621nm | - | Red LEDs | - | 2.1 V | Standard LEDs - SMD | 7.05 mm | 4.2 mm | 4.2 mm | 7.55mm | ||
![]() AEMD-CB1L-VW002 Broadcom Limited | 8221 |
| - | Surface Mount | 3-SMD, Gull Wing | - | AEMD-CB1L | Broadcom / Avago | 1000 | 20 mA | - | 4.2 mm x 4.2 mm | Round | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | 470nm | 480 nm | MouseReel | AEMD-CB1L | 4.20mm L x 4.20mm W | Blue | LEDs | 76 mW | Top View | - | 2.8V | 15° | 20mA | Round with Domed Top | 3.90mm Dia | - | 4.2 cd | LED - Standard | 5700mcd | Blue | - | 464nm | - | Blue LEDs | - | 2.8 V | Standard LEDs - SMD | 7.2 mm | 4.2 mm | 4.2 mm | 7.70mm | ||
![]() AEMD-CM1L-34002 Broadcom Limited | 7223 |
| - | Surface Mount | 3-SMD, Gull Wing | - | AEMD-CM1L | Broadcom / Avago | 1000 | 20 mA | - | 4.2 mm x 4.2 mm | Round | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | 529nm | 539 nm | MouseReel | AEMD-CM1L | 4.20mm L x 4.20mm W | Green | LEDs | 114 mW | Top View | - | 2.8V | 15° | 20mA | Round with Domed Top | 3.90mm Dia | - | 27 cd | LED - Standard | 36000mcd | Green | - | 516nm | - | Green LEDs | - | 2.5 V | Standard LEDs - SMD | 7.2 mm | 4.2 mm | 4.2 mm | 7.70mm | ||
![]() AEMD-EL2K-WXK02 Broadcom Limited | 8403 |
| - | Surface Mount | 3-SMD, Gull Wing | - | AEMD-EL2K | Broadcom / Avago | 1000 | 20 mA | - | 4.2 mm x 4.2 mm | Round | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | 590nm | 590 nm | - | AEMD-EL2K | 4.20mm L x 4.20mm W | Amber | LEDs | 120 mW | Top View | - | 2.1V | 23° | 20mA | Round with Domed Top | 3.90mm Dia | - | 5.5 cd | LED - Standard | 7400mcd | Amber | - | 590nm | - | Amber LEDs | - | 2.1 V | Standard LEDs - SMD | 7.05 mm | 4.2 mm | 4.2 mm | 7.55mm | ||
![]() AEMD-EG1K-Y1002 Broadcom Limited | 4807 |
| - | Surface Mount | 3-SMD, Gull Wing | - | AEMD-EG1K | Broadcom / Avago | 1000 | 20 mA | - | 4.2 mm x 4.2 mm | Round | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | 624nm | 621 nm | - | AEMD-EG1K | 4.20mm L x 4.20mm W | Red | LEDs | 120 mW | Top View | - | 2.1V | 15° | 20mA | Round with Domed Top | 3.90mm Dia | - | 9.3 cd | LED - Standard | 15150mcd | Red | - | 621nm | - | Red LEDs | - | 2.1 V | Standard LEDs - SMD | 7.2 mm | 4.2 mm | 4.2 mm | 7.70mm | ||
![]() AEMD-EL3K-VWL02 Broadcom Limited | 9371 |
| - | Surface Mount | 3-SMD, Gull Wing | - | AEMD-EL3K | Broadcom / Avago | 1000 | - | - | - | - | Broadcom Limited | - | Broadcom Limited | - | - | SMD/SMT | - | Active | - | 592nm | - | - | AEMD-EL3K | 4.20mm L x 4.20mm W | Amber | LEDs | - | - | - | 2.1V | 33° | 20mA | Round with Domed Top | 3.90mm Dia | - | - | LED - Standard | 5700mcd | Amber | - | 594nm | - | Amber LEDs | - | - | Standard LEDs - SMD | - | - | - | 7.30mm | ||
![]() AEMD-EL2K-WX002 Broadcom Limited | 2908 |
| - | Surface Mount | 3-SMD, Gull Wing | - | AEMD-EL2K | Broadcom / Avago | 1000 | 20 mA | - | 4.2 mm x 4.2 mm | Round | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | 590nm | 590 nm | - | AEMD-EL2K | 4.20mm L x 4.20mm W | Amber | LEDs | 120 mW | Top View | - | 2.1V | 23° | 20mA | Round with Domed Top | 3.90mm Dia | - | 5.5 cd | LED - Standard | 7400mcd | Amber | - | 590nm | - | Amber LEDs | - | 2.1 V | Standard LEDs - SMD | 7.05 mm | 4.2 mm | 4.2 mm | 7.55mm | ||
![]() ASCY-CA02-AS7C2 Broadcom Limited | 605 | - | - | - | - | - | ASCY-CA02 | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Active | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-1640-FH000 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASCY-C500-NX202 Broadcom Limited | 324 | - | - | - | - | - | ASCY-C500 | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Active | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASCY-CG00-PX202 Broadcom Limited | 72133 | - | - | - | - | - | ASCY-CG00 | Broadcom / Avago | 100000 | - | - | - | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Active | Details | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | ||
![]() ASCY-CF00-AQ702 Broadcom Limited | 72362 | - | - | - | - | - | ASCY-CF00 | Broadcom / Avago | 100000 | - | - | - | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Active | Details | - | - | - | - | - | Yellow-Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | ||
![]() HLMP-1301-HI000 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-AM74-56CDD Broadcom Limited | 49 |
| - | Through Hole | Radial | 5mm Oval | - | Broadcom / Avago | 2000 | 20 mA | T-1 3/4 (5 mm) | 5 mm | Oval | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | - | - | Tape & Box (TB) | Active | Details | 530nm | 530 nm | Ammo Pack | - | 5.40mm L x 3.90mm W | Green | LEDs | 114 mW | - | - | 3.2V | 30° x 70° | 20mA | Oval with Domed Top | 5.40mm x 3.90mm | 3.2V | 8.71cd | LED - Standard | 7380mcd | Green | Diffused | 521nm | Green | Green LEDs | - | 3.2 V | Standard LEDs - Through Hole | 5.4 mm | 5.3 mm | 3.9 mm | 9.70mm | ||
![]() QSME-R193 Broadcom Limited | 49 |
| - | - | - | - | - | Broadcom / Avago | 4000 | 20 mA | - | 1 mm x 0.8 mm | Rectangular | Broadcom Limited | + 105 C | Broadcom Limited | - 40 C | Yes | SMD/SMT | - | Active | Details | - | 572 nm | - | * | - | - | LEDs | 65 mW | Top View | - | - | 170 deg | - | - | - | - | 50 mcd | LED - Standard | - | Yellow-Green | Non-Diffused | - | Colorless | Yellow LEDs | - | 2.1 V | Standard LEDs - SMD | 0.6 mm | 1.6 mm | 0.8 mm | - |