- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Body Orientation | Brand | Contact Materials | Core Factor (ΣI/A) mm-1 | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Mfr | Moisture Sensitive | Mounting | Package | Product Status | RoHS | Termination Method | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Color | Gender | Contact Gender | Configuration | Interface | Speed | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Program Memory Size | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Finish | Core Type | Co-Processors/DSP | Security Features | Gap | Effective Length (le) mm | Display & Interface Controllers | SATA | Features | Product Category | Strain Relief | Product Length | Diameter | Height | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-CE33-Y1CDD Broadcom | In Stock | - | - | - | Through Hole | Radial | T-1 3/4 (5mm) | - | HLMP-CE33 | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Tape & Box (TB) | Active | - | - | 505nm | - | - | - | 5.00mm Dia | - | - | Cyan | - | - | Standard | - | - | 3V | - | 30° | - | 20mA | Round with Domed Top | 5mm, T-1 3/4 | 15150mcd | Clear | 501nm | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.85mm | ||
![]() HLMP-CE17-24CDD Broadcom | In Stock | - | - | - | Through Hole | Radial | T-1 3/4 (5mm) | - | - | - | - | - | - | 4X, 12 | - | - | - | Broadcom Limited | - | - | Tape & Box (TB) | Obsolete | - | - | - | - | - | - | - | - | - | Cyan | - | - | Standard | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.90mm | ||
![]() ALMD-EL3D-WXL02 Broadcom | In Stock | - | - | - | Surface Mount | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | - | KMPC82 | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | Box | Obsolete | - | - | 590nm | 0°C ~ 105°C (TA) | - | MPC82xx | 4.20mm L x 4.20mm W | - | - | Amber | - | - | - | - | 300MHz | 2.1V | PowerPC G2 | 30° | - | 20mA | Round with Domed Top | - | - | Clear | 594nm | - | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | - | - | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | - | 7.00mm | ||
![]() QLMP-K506-EE0ED Broadcom | In Stock | - | - | - | - | - | - | - | QLMP | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Tape & Reel (TR) | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | - | - | - | 8 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALMD-EL3C-VX002 Broadcom | In Stock | - | - | Gold | - | - | - | - | ALMD-EL3 | Straight | - | Iron-Nickel | - | - | - | 14-5 | - | Broadcom Limited | - | Cable Mount | Bulk | Obsolete | - | Solder | - | -55 to 125 °C | - | - | - | - | - | - | Plug | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.45 mm | - | - | - | ||
![]() Q2MZ-EG3E-XY002 Broadcom | In Stock | - | - | - | - | - | - | - | Q2MZ-EG3E | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMB-MTB1-ZA3A2 Broadcom | In Stock | - | - | - | - | - | -- | 78 | ASMB-MTB1 | - | - | - | 60 | - | - | - | - | Broadcom Limited | - | - | Tape & Reel (TR) | Obsolete | Non-Compliant | - | - | - | - | * | - | ±25% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | ETD | - | - | Ungapped | 103.5 | - | - | - | - | - | - | -- | 22.30mm | - | ||
![]() HLMP-AL65-23KDD Broadcom | In Stock | - | - | - | Through Hole | Radial | 5mm Oval | - | HLMP-AL65 | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Tape & Box (TB) | Active | - | - | 590nm | - | - | - | 5.20mm L x 3.80mm W | - | - | Amber | - | - | Standard | - | - | 2.1V | - | 30° x 70° | - | 20mA | Round with Domed Top | 5mm, T-1 3/4 | - | Diffused | 594nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.90mm | ||
![]() HZMG-A100-K72J2 Broadcom | In Stock | - | - | - | - | - | - | - | HZMG | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Tape & Reel (TR) | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QDSP-527C Broadcom | In Stock | - | - | - | - | - | - | - | QDSP | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSMT-QRB1-AFG0E Broadcom | In Stock | - | - | - | - | - | - | - | QSMT | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QZMT-QAGR-AFGJE Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMA-C020 Broadcom | 27310 |
| - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | Broadcom | - | - | - | 36000 | - | Broadcom Limited | Broadcom Limited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 589nm | - | - | - | 1.60mm L x 0.80mm W | - | - | Amber | - | - | - | - | - | 2V | - | 140° | - | 20mA | Rectangle with Flat Top | 1.60mm x 0.80mm | 45mcd | - | 592nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | 0.30mm | ||
![]() HSMQ-C020 Broadcom | 28646 |
| - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | Broadcom | - | - | - | 36000 | - | Broadcom Limited | Broadcom Limited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 521nm | - | - | - | 1.60mm L x 0.80mm W | - | - | Green | - | - | - | - | - | 3.4V | - | 140° | - | 20mA | Rectangle with Flat Top | 1.60mm x 0.80mm | 450mcd | - | 516nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | 0.30mm | ||
![]() ASMM-CJ03-BV3B2 Broadcom | 31765 |
| - | - | Surface Mount | 2-PLCC | 2-PLCC | - | ASMM-CJ03 | - | Broadcom | - | - | - | 20000 | - | Broadcom Limited | Broadcom Limited | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 603nm | - | Reel | - | 3.20mm L x 1.30mm W | - | - | Orange | - | - | - | - | - | 2V | - | 120° | - | 20mA | Round with Flat Top | 2.40mm Dia | 950mcd | Clear | 609nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | 2.10mm | ||
![]() HLMP-PM00-ST000 Broadcom | 2438 |
| - | - | Surface Mount | 2-SMD, Flat Leads | SMD | - | HLMP-PM00 | - | Broadcom | - | - | - | 1000 | - | Broadcom Limited | Broadcom Limited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 525nm | - | - | HLMP-PM00 | 2.09mm L x 2.44mm W | - | - | Green | - | - | - | - | - | 3.7V | - | 85° | - | 20mA | Round with Flat Top | 1.91mm Dia | 200mcd | Clear | 523nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | 2.44mm | ||
![]() HLMA-QF00-S0011 Broadcom | 7238 |
| - | - | Surface Mount | 2-SMD, Flat Leads | SMD | - | HLMA-QF00 | - | Broadcom | - | - | - | 1500 | - | Broadcom Limited | Broadcom Limited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 635nm | - | Reel | HLMA-Qx00 | 2.09mm L x 2.92mm W | - | - | Red | - | - | - | - | - | 1.9V | - | 15° | - | 20mA | Round with Domed Top | 1.91mm Dia | 500mcd | Clear | 650nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | 2.92mm | ||
![]() HLMT-PG00-ST000 Broadcom | 7238 |
| - | - | - | - | - | - | HLMT-PG00 | - | Broadcom | - | - | - | 1000 | - | Broadcom Limited | Broadcom Limited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | - | ||
![]() ASMY-CF00-AQ302 Broadcom | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | 2216/2-DFN (2.2x1.6) | - | ASMY-CF00 | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | 571nm | - | - | ASCY-Cx0x-xxxx2 | 2.18mm L x 1.60mm W | - | - | Green-Yellow | - | - | Standard | - | - | 2.1V | - | 120° | - | 20mA | Oval with Flat Top | 1.65mm x 1.10mm | 140mcd | - | 572nm | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85mm | ||
![]() HLMP-AG71-120DD Broadcom | In Stock | - | - | - | Through Hole | Radial | 5mm Oval | - | HLMP-AG71 | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Tape & Box (TB) | Active | - | - | 626nm | - | - | HLMP-AG71 | 5.20mm L x 3.80mm W | - | - | Red | - | - | - | - | - | 2.1V | - | 30° x 70° | - | 20mA | Oval with Domed Top | 5.20mm x 3.80mm | 3550mcd | Diffused | 634nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.55mm |