- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Lead Pitch | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Outside Diameter | Reverse Voltage-Max | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSME-A100-M02J1 Broadcom Limited | 5577 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | - | 2 | - | Round | 1 | - | - | - | 570nm | Tape & Reel (TR) | 2005 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 2 | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Green | HIGH RELIABILITY, SUPPORTS INFRA RED | - | 48mW | 1.9V | TAPE AND REEL 7" | - | 1 | 3mm | 2.8mm | - | HSME-A100 | - | - | Standard | 48mW | - | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 70 mcd | 70mcd | - | Clear | 575nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | 1.9mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMD-C120 Broadcom Limited | 7372 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | - | - | - | - | 604nm | Tape & Reel (TR) | 2012 | - | 1.60mm Lx1.00mm W | e4 | Active | 2A (4 Weeks) | 3 | EAR99 | - | 85°C | -30°C | Orange | SIDE VIEW, SUPPORTS INFRARED | - | 52mW | - | TAPE AND REEL 7" | 52mW | 1 | - | - | - | HSMD-C120 | - | - | Standard | 52mW | 2.2V | 155° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 1.20mmx0.60mm | 8 mcd | 8mcd | - | Clear | 605nm | Colorless | - | - | 5V | - | - | 1 | - | - | - | - | 600μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMT-PH00 Broadcom Limited | 5 |
| - | 13 Weeks | - | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | CYLINDRICAL | 1 | - | - | - | 615nm | Bulk | - | - | 1.99mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | - | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | 130mW | - | - | - | 1 | - | 2.21mm | - | HLMT-PH00 | - | - | Standard | 120mW | 2V | 125° | SINGLE COLOR LED | 50mA | 20mA | Round with Flat Top | 1.78mm Dia | 120 mcd | - | Orange | Clear | 621nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-UWB2-NX3C2 Broadcom Limited | 36 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 2-PLCC | - | 2 | 2-PLCC | - | - | - | - | - | 5700K | Tape & Reel (TR) | 2013 | ASMT-UWB2 | 3.20mm Lx2.80mm W | - | Active | - | - | - | - | 85°C | -40°C | White, Cool | - | - | - | - | - | 108mW | - | - | - | - | - | - | - | Standard | - | 3.2V | 120° | - | 30mA | 20mA | Round with Flat Top | - | - | - | - | - | - | - | - | 2.7 lm | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-Y301-F0000 Broadcom Limited | 37689 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Bulk | 2001 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | - | - | - | - | 1 | - | 3.8mm | - | HLMP-Y | - | - | Standard | 52mW | 2.1V | 45° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 19 mcd | 19mcd | - | Clear | 635nm | - | - | - | 5V | - | - | - | T-1 | - | - | - | 5.2mm | 3.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EG3H-VX0DD Broadcom Limited | 8231 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2014 | - | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EG | - | - | Standard | 120mW | 2.1V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 4.2 cd | 6750mcd | - | Clear | 634nm | Colorless | - | 1 lm | 5V | - | - | - | - | - | - | - | 8.81mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EH30-MQ000 Broadcom Limited | 41 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 5 | - | - | - | - | -40°C | - | 615nm | Bulk | 2014 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Red | HIGH RELIABILITY | - | - | - | - | - | 1 | - | - | - | HLMP-EH30 | - | - | Standard | - | 1.94V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.01 cd | 1010mcd | Orange | Clear | 621nm | Colorless | - | 500 mlm | - | 2.4V | - | 1 | - | - | 5V | 5mm | 8.91mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG10-Y20DD Broadcom Limited | 14 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Box (TB) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | - | HLMP-EG10 | - | - | Standard | 120mW | 1.9V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 18.15 cd | 18150mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 12.62mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL3A-WXLDV Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | - | 590nm | Tape & Box (TB) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | - | - | HLMP-EL3A | - | - | Standard | - | 2.1V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 7.4 cd | 7400mcd | - | Clear | 594nm | Colorless | 0.05A | 2 lm | - | - | - | 1 | - | - | 5V | - | 8.91mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL15-QT000 Broadcom Limited | 41 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EL15 | - | - | Standard | - | 2.02V | 15° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.175 cd | 2175mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL15-UX0DD Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | -40°C | - | 590nm | Tape & Box (TB) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | 2.54mm | - | - | HLMP-EL15 | - | - | Standard | - | 2.02V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 6.25 cd | 6250mcd | Orange | Clear | 592nm | Colorless | 0.05A | 500 mlm | - | - | - | 1 | - | - | - | 5mm | 8.91mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL3A-WXKDV Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | 2010 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | - | HLMP-EL3A | - | - | Standard | 120mW | 2.1V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 7.4 cd | 7400mcd | - | Clear | 594nm | Colorless | - | 2 lm | 5V | - | - | - | - | - | - | - | 8.91mm | 5.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EG24-RU000 Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Bulk | 2008 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EG24 | 2.54mm | 23mm | Standard | - | 1.9V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 2.85 cd | 2850mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | 5 mm | - | 5mm | 8.91mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-4000#002 Broadcom Limited | In Stock |
| - | 9 Weeks | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | - | - | - | - | - | 570nm Green 626nm Red | Tape & Reel (TR) | 2014 | - | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 100°C | -40°C | Green, Red | - | - | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | - | HLMP-4000 | - | - | Common Cathode | 135mW | 2.2V Green 1.9V Red | 65° | DUAL COLOR LED | 30mA | 10mA Green 10mA Red | Round with Domed Top | 5mm T-1 3/4 | 2.1 mcd | 4.2mcd Green, 2.1mcd Red | Green, Red | Diffused | 568nm Green 635nm Red | White | - | - | 5V | - | - | 2 | - | - | - | 4.57mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HSMW-CL25 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 85°C | -40°C | - | - | Tape & Reel (TR) | 2006 | - | 1.60mm Lx0.80mm W | e4 | Obsolete | 3 (168 Hours) | - | EAR99 | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | White | - | 8541.40.20.00 | - | - | - | - | - | - | - | compliant | HSMW-CL25 | - | - | Standard | - | 2.85V | 120° | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.10mmx0.80mm | - | 70mcd | - | Diffused | - | - | 0.01A | - | - | 3.15V | 0.25mm | - | - | - | 5V | - | - | - | 0.30mm | - | - | RoHS Compliant | - | ||
![]() HSMA-A100-R40J1 Broadcom Limited | 37984 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | - | 2 | - | - | 1 | - | - | - | 590nm | Tape & Reel (TR) | 2015 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -55°C | Amber | - | - | 63mW | - | - | - | - | - | 2.8mm | - | HSMA-A100 | - | - | Standard | 63mW | 1.9V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | - | Orange | Clear | 592nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | 2.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HSMZ-A400-U80M1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-PLCC | YES | - | - | - | - | 100°C | -40°C | - | 630nm | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | e3 | Obsolete | 2A (4 Weeks) | 4 | EAR99 | Matte Tin (Sn) | - | - | Red | - | 8541.40.20.00 | - | - | TAPE AND REEL 7" | - | 1 | 3mm | - | - | HSMZ-A400 | - | - | Standard | - | 2.8V | 120° | SINGLE COLOR LED | - | 50mA | Round with Flat Top | 2.20mm Dia | 980.0 mcd | - | - | Clear | 639nm | Colorless | 0.07A | - | - | - | 1.8mm | - | - | - | - | - | - | - | 2.10mm | - | - | RoHS Compliant | - | ||
![]() HLMP-6820-F0011 Broadcom Limited | 6 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | - | - | 1 | - | - | - | 569nm | Tape & Reel (TR) | - | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 100°C | -20°C | Green | TTL COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | - | HLMP-6820 | - | - | Standard | - | 2.1V | 90° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | 2 mcd | - | - | Diffused | 565nm | - | - | - | 5V | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HSMA-C191-T0000 Broadcom Limited | 59300 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Industrial grade | 592nm | Tape & Reel (TR) | 2012 | - | 1.60mm Lx0.80mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2V | 155° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.80mm | 385 mcd | 385mcd | - | - | 594nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-1700-CD0FH Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | 626nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | CMOS COMPATIBLE | - | - | - | - | - | 1 | 2.54mm | 3.43mm | - | HLMP-1700 | - | - | Standard | 2mW | 1.7V | 50° | SINGLE COLOR LED | 7mA | 2mA | Round with Domed Top | 3mm T-1 | 2.1 mcd | - | - | Diffused | 635nm | Green | - | - | 5V | - | - | 1 | T-1 | - | - | 3mm | 6.35mm | 3.43mm | - | No | - | ROHS3 Compliant | Not Applicable |