- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Lead Pitch | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Min Input Voltage | Max Input Voltage | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Outside Diameter | Reverse Voltage-Max | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALMD-LM36-14002 Broadcom Limited | 6934 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, J-Lead | - | 4 | - | - | 1 | - | - | - | 525nm | Tape & Reel (TR) | 2010 | 4.20mm Lx4.20mm W | e4 | Active | 2A (4 Weeks) | 4 | - | EAR99 | Silver (Ag) | 85°C | -40°C | Green | - | - | 114mW | - | - | 114mW | 1 | 2.35mm | 4.2mm | - | ALMD-LM36 | - | - | Standard | 114mW | 3.2V | 100°, 40° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | - | - | - | - | 5.04 cd | 4475mcd | - | Diffused | 516nm | - | - | - | 5V | - | 3.8V | - | - | - | - | - | - | 5.7mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMA-KH00-J0000 Broadcom Limited | 22511 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 615nm | Bulk | 2014 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | AMMO PACK | - | 1 | - | 3.43mm | - | HLMA-KH00 | - | - | Standard | - | 1.9V | 45° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | - | - | 3mm T-1 | - | 200 mcd | - | Orange | Clear | 621nm | Colorless | - | 500 mlm | 5V | - | - | - | - | T-1 | - | - | 3mm | 4.7mm | 3.43mm | 3.43mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMB-C110 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | - | - | - | - | 466nm | Tape & Reel (TR) | 1999 | 3.20mm Lx1.50mm W | - | Obsolete | 2A (4 Weeks) | 3 | SMD/SMT | EAR99 | - | 85°C | -40°C | Blue | - | - | 92mW | 3.8V | TAPE AND REEL 7" | - | 1 | - | - | unknown | HSMB-C110 | - | - | Standard | - | - | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 3.8V | 4.8V | 2.00mmx1.00mm | - | 6.5 mcd | 6.5mcd | - | Diffused | 428nm | - | - | - | - | - | 4.6V | - | - | - | - | 5V | - | 1mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMC-A460-U30M1 Broadcom Limited | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-PLCC | - | 4 | - | - | - | - | - | - | 626nm | Tape & Reel (TR) | 2000 | 3.20mm Lx2.80mm W | e3 | Obsolete | 2A (4 Weeks) | 4 | - | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | 180mW | - | TAPE AND REEL 7" | 180mW | 1 | - | - | - | HSMC-A460 | - | - | Standard | - | 2.2V | 50° | SINGLE COLOR LED | 50mA | - | Round with Domed Top | - | - | 2.20mm Dia | - | 580 mcd | 580mcd | - | Clear | 635nm | Colorless | - | - | - | - | 2.5V | - | 1 | - | - | 5V | - | 3.87mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HLMP-CM2A-230DD Broadcom Limited | 22 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | 85°C | -40°C | Industrial grade | 525nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.2V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | - | 28 cd | 28000mcd | - | Clear | 516nm | Colorless | 0.03A | - | - | - | 3.8V | - | 1 | - | - | 5V | - | 8.9mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-C115 Broadcom Limited | 19312 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 637nm | Bulk | 2011 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 100°C | -20°C | Red | - | - | - | - | - | - | 1 | - | 5.8mm | - | HLMP-C115 | 2.54mm | 23mm | Standard | - | 1.8V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | - | 5mm T-1 3/4 | - | 600 mcd | 600mcd | - | Clear | 645nm | - | - | - | 5V | - | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EL55-JKKDU Broadcom Limited | 35 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | - | 590nm | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 100°C | -40°C | Amber | - | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EL55 | - | - | Standard | - | 2.02V | 55° | - | 50mA | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | 2.02V | 320 mcd | 320mcd | Orange | Diffused | 592nm | Amber | - | - | 20V | 590 nm | - | - | 1 | - | - | - | - | 8.91mm | 5.8mm | - | 8.91mm | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EL10-X1LDD Broadcom Limited | 5 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 100°C | -40°C | Amber | - | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EL10 | - | - | Standard | - | 2.02V | 8° | - | 50mA | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | 2.02V | 14.1 cd | 14100mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | 1 | - | - | - | - | 12.62mm | 5.8mm | - | 12.62mm | No | - | ROHS3 Compliant | - | ||
![]() HLMP-HL63-TX0DD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 589.5nm | Tape & Box (TB) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 100°C | -40°C | Amber | - | - | - | - | - | - | - | - | 3.8mm | - | HLMP-H*63 | - | - | Standard | 120mW | 2.2V | 100°, 40° | - | 20mA | - | Oval with Domed Top | - | - | 5.20mmx3.80mm | - | 1.99 cd | 1395mcd | Orange | Diffused | 590nm | - | - | - | 5V | - | - | - | - | - | - | - | - | 7mm | 5.2mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-6720-F0031 Broadcom Limited | 22 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | 2 | - | - | - | 85°C | -40°C | - | 585nm | Tape & Reel (TR) | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | Yellow | TTL COMPATIBLE | - | - | - | TAPE AND REEL | - | 1 | - | - | - | HLMP-6720 | - | - | Standard | - | 2V | 90° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | - | - | 1.78mm Dia | - | 2 mcd | - | - | Diffused | 583nm | - | - | - | - | - | - | - | 1 | T-3/4 | - | 5V | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-CW36-UX000 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | NO | - | - | - | - | 85°C | -40°C | - | - | Bulk | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | White | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | 1 | 2.54mm | - | compliant | HLMP-CW | - | - | Standard | - | 3.2V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | - | 6250.0 mcd | 6250mcd | - | Clear | - | Colorless | 0.03A | - | - | - | - | 8.71mm | - | - | - | - | - | - | - | - | 8.91mm | - | - | RoHS Compliant | - | ||
![]() HLMP-EL1A-Z1KDV Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 5 | - | - | - | - | -40°C | - | 590nm | Tape & Box (TB) | 2010 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | - | - | HLMP-EL1A | - | - | Standard | - | 2.1V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | - | 16.5 cd | 16500mcd | - | Clear | 594nm | Colorless | - | 2 lm | - | - | 2.4V | - | 1 | - | - | 5V | - | 8.91mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-ED16-UX000 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | NO | - | - | - | - | 100°C | -40°C | - | 630nm | Bulk | 2009 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | 8541.40.20.00 | - | - | - | - | 1 | 2.54mm | - | - | HLMP-ED16 | - | - | Standard | - | 2.4V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | - | 4850.0 mcd | 6250mcd | - | Clear | 639nm | Colorless | 0.05A | - | - | - | 2.4V | 8.71mm | - | - | - | 5V | - | - | - | - | 8.91mm | - | - | RoHS Compliant | - | ||
![]() HLMP-HD31-SV000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | 626nm | Bulk | 2006 | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | - | - | - | 1 | - | - | - | HLMP-H*31 | 2.54mm | 25mm | Standard | - | 2.84V | 100°, 40° | SINGLE COLOR LED | 70mA | - | Oval with Domed Top | - | - | 5.20mmx3.80mm | - | 3.309 cd | 3309mcd | - | - | 638nm | - | - | - | - | - | - | - | - | - | 5 mm | 5V | 5mm | 10.2mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-EG55-JK0DD Broadcom Limited | 5 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Box (TB) | - | - | e1 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | - | HLMP-EG55 | - | - | Standard | - | 1.9V | 55° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | - | 320 mcd | - | - | Diffused | 635nm | - | - | - | 20V | - | - | - | - | - | - | - | - | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EL10-WXKDD Broadcom Limited | 5 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 100°C | -40°C | Amber | - | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EL10 | - | - | Standard | - | 2.02V | 8° | - | 50mA | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | 2.02V | 7.4 cd | 7400mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | 1 | - | - | - | - | 12.62mm | 5.8mm | - | 12.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6820-F001S Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (2.54mm Center) | - | 2 | - | - | - | 85°C | - | - | 569nm | Bulk | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | - | EAR99 | Tin (Sn) | - | - | Green | TTL COMPATIBLE | - | - | - | - | - | 1 | - | - | - | HLMP-6820 | - | - | Standard | - | 2.1V | 90° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | - | - | 1.78mm Dia | - | 2 mcd | - | - | Diffused | 565nm | - | 0.03A | - | - | - | - | - | 1 | T-3/4 | - | 5V | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-LM71-Z30DD Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | 525nm | Tape & Box (TB) | 2011 | - | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | Green | - | - | - | - | - | - | - | - | - | - | HLMP-LM71 | - | - | Standard | - | 3.1V | 100°, 40° | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | - | - | 3.80mmx3.00mm | - | 3.72 cd | 3720mcd | - | Diffused | 517nm | - | - | - | - | - | - | - | 1 | - | - | - | - | 10.5mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-CB3A-UV0DD Broadcom Limited | 43 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 470nm | Tape & Box (TB) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 85°C | -40°C | Blue | - | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | - | HLMP-CB | - | - | Standard | 116mW | 3.2V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | - | 5mm T-1 3/4 | - | 5.5 cd | 4350mcd | - | Clear | 464nm | Colorless | - | - | 5V | - | 3.8V | - | - | - | - | - | - | 8.71mm | 5.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-QB00-S0000 Broadcom Limited | 4356 |
| - | 13 Weeks | - | Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | - | - | - | - | - | 468nm | Bulk | - | 2.09mm Lx2.21mm W | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 85°C | -40°C | Blue | - | - | - | - | - | - | 1 | - | - | - | HLMP-Q*00 | - | - | Standard | - | 3.7V | 12° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | - | 1.78mm Dia | - | 290 mcd | 290mcd | - | Clear | 470nm | Colorless | - | - | - | - | - | - | 1 | T-3/4 | - | 5V | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | Lead Free |