- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-1421-F00A2 Broadcom Limited | 5 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | Radial | - | 2 | - | - | - | - | -55°C | 585nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | Yellow | - | - | - | - | - | 1 | - | - | - | HLMP-1421 | - | - | - | Standard | - | 2V | 45° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3mm T-1 | - | 15 mcd | - | - | Clear | 583nm | - | - | - | - | - | - | 1 | T-1 | 5V | 3mm | 6.35mm | - | - | - | No | - | ROHS3 Compliant | Not Applicable | ||
![]() HLMP-AB64-TW0DD Broadcom Limited | 22 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | 470nm | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Blue | - | - | - | AMMO PACK | - | 1 | - | 3.8mm | - | HLMP-AB | - | - | - | Standard | 116mW | 3.2V | 70°, 35° | SINGLE COLOR LED | 30mA | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | 1.23 cd | 1230mcd | - | Diffused | 464nm | - | - | - | 5V | 3.8V | 8.7mm | - | - | - | - | - | 5.2mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EG08-Y2000 Broadcom Limited | 9400 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | 626nm | Bulk | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | Red | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EG08 | - | - | 22.9mm | Standard | 120mW | 1.9V | 8° | - | 20mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.9V | 27 cd | 18150mcd | Red | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | 1 | - | - | 5mm | 8.91mm | 5.8mm | 5.8mm | 8.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Y951-K0000 Broadcom Limited | 6 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | 615nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | - | - | - | 1 | - | 3.8mm | - | HLMP-Y | - | - | - | Standard | 48mW | 2V | 45° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | 680 mcd | 680mcd | - | Clear | 622nm | Colorless | - | - | 5V | - | - | - | T-1 | - | - | 5.2mm | 3.8mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
HLMP-HG70-VX0DD Broadcom Limited | 5 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | 626nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | Red | - | - | - | - | - | - | - | - | - | HLMP-H*70 | - | - | - | Standard | - | 2.1V | 100°, 40° | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | 1.57 cd | 1570mcd | - | Diffused | 634nm | - | 0.05A | - | - | - | - | 1 | - | - | - | 7mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-C225-O0000 Broadcom Limited | 1339 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | 590nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | 6.1mm | - | HLMP-C225 | - | - | - | Standard | - | 1.9V | 25° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 800 mcd | - | Orange | Clear | 594nm | - | - | - | 5V | - | - | - | - | - | - | 9.14mm | 6.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-6000-G0010 Broadcom Limited | 6 | - | - | 13 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | - | - | -55°C | 640nm | Bulk | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | - | - | Red | TTL COMPATIBLE | - | - | - | - | 1 | - | - | - | HLMP-6000 | - | - | - | Standard | - | 1.6V | 90° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 1.78mm Dia | - | 3.2 mcd | - | - | Diffused | 655nm | - | 0.05A | - | - | 2V | - | 1 | T-3/4 | 5V | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HSML-C150 Broadcom Limited | 11866 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | RECTANGULAR | - | - | - | 605nm | Tape & Reel (TR) | 2008 | 3.20mm Lx1.60mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Orange | SUPPORTS INFRARED | - | 60mW | TAPE AND REEL 7" | - | 1 | 3.5mm | - | - | HSML-C150 | 3216 | 1206 | - | Standard | 60mW | 1.9V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.60mm | - | 90 mcd | 90mcd | - | Diffused | 609nm | White | - | - | - | - | - | 1 | - | 5V | - | 1.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASMT-SRB4-PW505 Broadcom Limited | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | - | 4 | 4-PLCC | - | - | - | - | 624nm | Tape & Reel (TR) | 2011 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -40°C | Red | - | - | 240mW | - | 240mW | - | - | - | - | ASMT-S*B4 | - | - | - | Standard | - | 2.2V | 120° | - | 50mA | 50mA | Round with Flat Top | 2.20mm Dia | 2.2V | 2.338 cd | 2338mcd | Red | Clear | 631nm | Colorless | - | - | - | - | - | 1 | - | - | - | 2.1mm | 3.2mm | 2.8mm | 2.10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-3950-LM000 Broadcom Limited | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | 569nm | Bulk | 2013 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | IC COMPATIBLE | - | - | - | - | 1 | - | - | - | HLMP-3950 | - | - | - | Standard | - | 2.2V | 24° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 300 mcd | - | - | Clear | 565nm | - | 0.03A | - | 5V | 3V | - | 1 | - | - | 5mm | 12.44mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-CM38-UX000 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | NO | - | - | - | - | 85°C | -40°C | 530nm | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | Green | - | 8541.40.20.00 | - | - | - | 1 | 2.54mm | - | compliant | HLMP-CM | - | - | - | Standard | - | 3.2V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 5000.0 mcd | 5000mcd | - | Clear | 523nm | Colorless | 0.03A | - | - | - | 8.71mm | - | - | - | - | - | - | - | 8.91mm | - | - | RoHS Compliant | - | ||
![]() HLMP-4015 Broadcom Limited | 8796 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | - | - | - | - | 570nm Green 585nm Yellow | Bulk | 2008 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 100°C | -20°C | Green, Yellow | - | - | - | - | - | 1 | - | 6.1mm | - | HLMP-4015 | - | - | - | Common Cathode | 135mW | 2.2V Green 2.6V Yellow | 65° | DUAL COLOR LED | 20mA | 20mA Green 20mA Yellow | Round with Domed Top | 5mm T-1 3/4 | - | 20 mcd | 20mcd Green, 20mcd Yellow | Green, Yellow | Clear | 568nm Green 583nm Yellow | Colorless | - | - | 5V | 3V | - | 2 | - | - | 4.57mm | 9.19mm | 6.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EJ15-SV0DD Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | 605nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | Orange | HIGH RELIABILITY | - | - | - | - | 1 | - | - | - | HLMP-EJ15 | - | - | - | Standard | - | 1.98V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 3.7 cd | 3700mcd | - | Clear | 609nm | Colorless | 0.05A | 500 mlm | - | - | - | 1 | - | 5V | 5mm | 8.91mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6405-J0031 Broadcom Limited | 23 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | 2 | - | - | 1 | - | - | 585nm | Tape & Reel (TR) | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -55°C | Yellow | TTL COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | - | HLMP-6405 | - | - | - | Standard | - | 2V | 28° | SINGLE COLOR LED | 20mA | 10mA | Round with Domed Top | 1.78mm Dia | - | 20 mcd | - | - | Clear | 583nm | Colorless | - | - | 5V | - | - | - | T-3/4 | - | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-NS30-J0000 Broadcom Limited | 2084 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | 470nm | Bulk | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Blue | - | - | - | - | - | 1 | - | 3.4mm | - | HLMP-N*30 | - | - | - | Standard | - | 3.2V | 30° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 3mm T-1 | - | 310 mcd | 240mcd | - | Clear | 468nm | - | - | - | - | - | - | - | T-1 | 5V | 3mm | 6.35mm | 4.4mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-HG64-VY0DD Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | ROUND | 1 | - | - | 626nm | Tape & Box (TB) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | - | 1 | - | 3.8mm | - | HLMP-H*64 | - | - | - | Standard | 120mW | 2.1V | 100°, 40° | SINGLE COLOR LED | 50mA | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | 1.775 cd | 1775mcd | - | Diffused | 634nm | - | - | - | 5V | - | - | - | - | - | - | 7mm | 5.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL30-SV000 Broadcom Limited | 12579 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | 590nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EL30 | - | - | - | Standard | - | 2.02V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 3.7 cd | 3700mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-NM31-R0000 Broadcom Limited | 8830 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | 527nm | Bulk | 2014 | - | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Green | - | - | - | - | - | 1 | - | - | - | HLMP-N*31 | - | - | - | Standard | - | 3.2V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3mm T-1 | - | 1.5 cd | 1500mcd | - | Clear | 520nm | - | 0.03A | - | - | 3.9V | - | 1 | T-1 | 5V | 3mm | 6.35mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EH15-RU0DD Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | 615nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | Red | HIGH RELIABILITY | - | - | AMMO PACK | - | 1 | - | - | - | HLMP-EH15 | - | - | - | Standard | - | 1.94V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.85 cd | 2850mcd | Orange | Clear | 621nm | Colorless | 0.05A | 500 mlm | - | - | - | 1 | - | 5V | 5mm | 8.91mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ALMD-CM1F-34002 Broadcom Limited | 2880 |
| - | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | - | 525nm | Tape & Reel (TR) | - | 4.20mm Lx4.20mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | - | 45 cd | 36000mcd | - | - | 516nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | - |