- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-K150-C0002 Broadcom Limited | 9400 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 637nm | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | 20°C | Red | CMOS COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | 3.43mm | HLMP-K150 | Standard | 87mW | 1.6V | 60° | SINGLE COLOR LED | 1mA | - | Round with Domed Top | 3mm T-1 | - | 2 mcd | 2mcd | - | Diffused | 645nm | - | - | - | 5V | - | - | - | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HSML-A431-X90M1 Broadcom Limited | 10435 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | - | 1 | - | - | - | 605nm | Tape & Reel (TR) | 2012 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | Pure Tin (Sn) | 100°C | -40°C | Orange | HIGH RELIABILITY | - | 180mW | - | - | 1 | - | 3.2mm | HSML-A431 | Standard | 180mW | 2.2V | 30° | SINGLE COLOR LED | 50mA | - | Round with Domed Top | - | - | 4.5 cd | 4500mcd | - | Clear | 609nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | 3.87mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-K401-E0002 Broadcom Limited | 6 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | -55°C | - | 602nm | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | Orange | - | - | - | TAPE AND REEL | - | 1 | - | - | HLMP-K401 | Standard | - | 1.9V | 60° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3mm T-1 | - | 3.4 mcd | - | - | Diffused | 600nm | - | 0.03A | - | - | - | - | - | 1 | T-1 | 5V | 3mm | 6.35mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HSMA-A401-U80M1 Broadcom Limited | 95 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | 4-PLCC | - | 1 | - | - | - | 590nm | Tape & Reel (TR) | 2009 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -40°C | Amber | - | - | 180mW | - | - | - | - | 3.2mm | HSMA-A401 | Standard | 180mW | 2.2V | 120° | - | 50mA | 50mA | Round with Flat Top | 2.20mm Dia | 2.2V | 787.5 mcd | 787.5mcd | Orange | Clear | 592nm | Colorless | - | 450 mlm | 5V | 590 nm | - | - | 1 | - | - | - | 2.1mm | 3.2mm | 2.8mm | 2.10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-P505-G0031 Broadcom Limited | 6622 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | - | CYLINDRICAL | - | - | -40°C | - | 569nm | Tape & Reel (TR) | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | - | - | Green | TTL COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | - | HLMP-P505 | Standard | - | 2.1V | 125° | SINGLE COLOR LED | - | 10mA | Round with Flat Top | 1.78mm Dia | - | 6.3 mcd | - | - | Clear | 565nm | Colorless | 0.03A | - | - | - | - | - | 1 | T-3/4 | 5V | - | 2.44mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL24-PS0DD Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | e3 | Last Time Buy | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | HLMP-EL24 | Standard | - | 2.02V | 23° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1.69 cd | 1690mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EH3B-WX0DD Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 615nm | Tape & Box (TB) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | AMMO PACK | 120mW | 1 | - | 5.8mm | HLMP-EH3B | Standard | 120mW | 2.1V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 7.4 cd | 7400mcd | - | Clear | 621nm | Colorless | - | 2.3 lm | 5V | - | - | - | - | - | - | - | 12.21mm | 5.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-CW36-TW000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | - | - | - | 85°C | -40°C | - | - | Bulk | 2004 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | White | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | 1 | 2.54mm | - | HLMP-CW | Standard | - | 3.2V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 4.85 cd | 4850mcd | - | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | 5mm | 8.91mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-6600-G0011 Broadcom Limited | 12875 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | HLMP-6600 | Standard | - | 1.8V | 90° | SINGLE COLOR LED | 9.6mA | 10mA | Round with Domed Top | 1.78mm Dia | - | 5 mcd | - | - | Diffused | 635nm | - | - | - | 5V | - | 3V | - | - | T-3/4 | - | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-CB2B-VW0DD Broadcom Limited | 22 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 470nm | Tape & Box (TB) | 2000 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Blue | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | HLMP-CB | Standard | 116mW | 3.2V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 5.7 cd | 5700mcd | - | Clear | 464nm | Colorless | - | - | 5V | - | 3.8V | - | - | - | - | - | 12.57mm | 5.8mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-CB36-QT000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 470nm | Bulk | 2005 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Blue | - | - | - | - | - | 1 | - | 5.8mm | HLMP-CB | Standard | 116mW | 3.2V | 30° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.175 cd | 2175mcd | - | Clear | 464nm | Colorless | - | - | 5V | - | - | - | - | - | - | 5mm | 8.81mm | 5.8mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-EH2B-XY0DD Broadcom Limited | In Stock | - | - | - | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 615nm | Tape & Box (TB) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Red | - | - | - | - | 120mW | - | - | 5.8mm | HLMP-EH2B | Standard | 120mW | 2.1V | 23° | - | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 9.6 cd | 9600mcd | - | Clear | 621nm | Colorless | - | 2.3 lm | 5V | - | - | - | - | - | - | - | 12.21mm | 5.8mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ASMT-FJ70-AFJ00 Broadcom Limited | 6 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | 605nm | Tape & Reel (TR) | - | 3.60mm Lx3.20mm W | e3 | Active | 3 (168 Hours) | - | EAR99 | - | 85°C | -40°C | Orange | - | - | - | - | 130mW | - | - | - | ASMT-F*70 | Standard | - | 2.1V | 12° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 2.84mm Dia | - | 25 cd | 25000mcd | - | Clear | 612nm | Colorless | 0.05A | - | 5V | - | 2.6V | - | 1 | - | - | - | 3.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HSML-C265 Broadcom Limited | 31486 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Bottom Entry | 1305 (3412 Metric) | 2 | - | RECTANGULAR | 1 | - | - | - | 605nm | Tape & Reel (TR) | 2014 | 3.40mm Lx1.25mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Orange | - | - | 60mW | TAPE AND REEL 7" | 60mW | 1 | 3.7mm | 3.4mm | HSML-C265 | Standard | 60mW | 1.9V | 150° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.25mmx1.20mm | - | 75 mcd | 75mcd | - | Clear | 609nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | 1.1mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL15-PS000 Broadcom Limited | 41 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | -40°C | - | 590nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | - | HLMP-EL15 | Standard | - | 2.02V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.5 cd | 1690mcd | Orange | Clear | 592nm | Colorless | 0.05A | 500 mlm | - | - | - | - | 1 | - | 5V | 5mm | 8.91mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG10-WZ000 Broadcom Limited | 3684 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 626nm | Bulk | 2005 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | HLMP-EG10 | Standard | - | 1.9V | 8° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 16 cd | 10750mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 12.62mm | 5.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMY-C177 Broadcom Limited | 60477 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | RECTANGULAR | 1 | - | - | Industrial grade | 586nm | Tape & Reel (TR) | 2012 | 2.00mm Lx1.25mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Yellow | SUPPORTS INFRARED | - | - | TAPE AND REEL 7" | - | 1 | - | 1.25mm | HSMY-C177 | Standard | 52mW | 2.1V | 130° | SINGLE COLOR LED | 25mA | 20mA | Rectangle with Flat Top | 2.00mmx1.25mm | - | 8 mcd | - | - | Diffused | 589nm | White | - | - | 5V | - | - | - | - | - | - | - | 400μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-D101-JK000 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | 637nm | Bulk | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Red | TTL AND CMOS COMPATIBLE | - | - | - | - | 1 | - | - | HLMP-D101 | Standard | - | 1.8V | 65° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 70 mcd | - | - | Diffused | 645nm | - | 0.03A | - | - | - | - | - | 1 | - | 5V | 5mm | 9.19mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HSMC-C191-T0000 Broadcom Limited | 8 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Industrial grade | 626nm | Tape & Reel (TR) | 2012 | 1.60mm Lx0.80mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | Standard | - | 2V | 125° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.80mm | - | 450 mcd | 450mcd | - | - | 637nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-AB65-TW0DD Broadcom Limited | 13 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 470nm | Tape & Box (TB) | 2002 | - | - | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Blue | - | - | - | AMMO PACK | - | 1 | - | 3.8mm | HLMP-AB | Standard | 116mW | 3.2V | 70°, 35° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx3.80mm | - | 1.66 cd | 1230mcd | - | Diffused | 464nm | - | - | - | 5V | - | 3.8V | 8.7mm | - | - | - | - | - | 5.2mm | - | - | No | No SVHC | ROHS3 Compliant | - |