- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Breakdown Voltage | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-DS25-F0000 Broadcom Limited | 45 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 85°C | -40°C | - | 470nm | Bulk | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Blue | - | - | - | - | - | 1 | - | - | - | - | Standard | - | 3.2V | 25° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 110 mcd | - | - | Clear | 468nm | Colorless | 0.03A | - | - | - | - | - | 1 | - | 5V | 5mm | 9.19mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-3451 Broadcom Limited | 20038 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | Round | 1 | - | - | - | 585nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Yellow | IC COMPATIBLE | - | - | - | - | 1 | - | 6.1mm | - | HLMP-3451 | Standard | 85mW | 2V | 50° | SINGLE COLOR LED | 20mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | 3.6 mcd | - | - | Diffused | 583nm | - | - | - | - | 5V | 3V | - | - | - | - | 5mm | 6.35mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL2B-YZLDD Broadcom Limited | 5 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C | - | 590nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | AMMO PACK | - | 1 | - | - | - | HLMP-EL2B | Standard | - | 2.1V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 12.65 cd | 12650mcd | - | Clear | 594nm | Colorless | 0.05A | - | 2.1 lm | - | - | - | 1 | - | - | - | 12.21mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-0504-B0000 Broadcom Limited | 35 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | RECTANGULAR | 1 | - | - | - | 569nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Green | IC COMPATIBLE, HIGH RELIABILITY | - | - | - | - | 1 | - | 2.54mm | - | HLMP-0504 | Standard | 135mW | 2.2V | 100° | SINGLE COLOR LED | 30mA | 20mA | Rectangle with Flat Top | 7.31mmx2.35mm | 1.6 mcd | - | - | Diffused | 565nm | - | - | 5V | - | 5V | 3V | - | - | - | - | - | 8mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL15-VYK00 Broadcom Limited | 22 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C | - | 590nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | - | - | HLMP-EL15 | Standard | - | 2.02V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 8.1 cd | 8100mcd | Orange | Clear | 592nm | Colorless | 0.05A | - | 500 mlm | - | - | - | 1 | - | 5V | 5mm | 8.91mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-AG63-X10DD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | 626nm | Tape & Box (TB) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | Red | - | - | - | - | - | - | - | - | unknown | HLMP-AG | Standard | - | 2.1V | 70°, 35° | - | 20mA | - | Oval with Domed Top | 5.20mmx3.80mm | 2.58 cd | 2580mcd | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-AB65-TW0ZZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 470nm | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Blue | - | - | - | AMMO PACK | - | 1 | - | 3.8mm | - | HLMP-AB | Standard | 116mW | 3.2V | 70°, 35° | SINGLE COLOR LED | 30mA | 20mA | Oval with Domed Top | 5.20mmx3.80mm | 1.23 cd | 1230mcd | - | Diffused | 464nm | - | - | - | - | 5V | 3.8V | 8.7mm | - | - | - | - | - | 5.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-7000-D0011 Broadcom Limited | 1494 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | Round | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2008 | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | - | HLMP-7000 | Standard | - | 1.8V | 90° | SINGLE COLOR LED | 30mA | 2mA | Round with Domed Top | 1.78mm Dia | 1 mcd | - | - | Diffused | 635nm | - | - | - | - | 5V | 3V | - | - | T-3/4 | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6000-E001S Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (2.54mm Center) | 2 | - | 1 | - | - | - | 640nm | Tape & Reel (TR) | - | 2.08mm Lx2.21mm W | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Red | TTL COMPATIBLE | - | - | BULK | - | 1 | - | 2.21mm | - | HLMP-6000 | Standard | - | 1.6V | 90° | SINGLE COLOR LED | 50mA | 10mA | Round with Domed Top | 1.78mm Dia | 1.2 mcd | - | - | Diffused | 655nm | - | - | - | - | 5V | 2V | - | - | T-3/4 | - | 1.78mm | 2.92mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-P105-NP000 Broadcom Limited | 5 |
| - | 13 Weeks | - | Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | CYLINDRICAL | - | - | - | - | 637nm | Bulk | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Red | TTL COMPATIBLE | - | - | - | - | 1 | - | - | - | HLMP-P105 | Standard | - | 1.8V | 125° | SINGLE COLOR LED | 30mA | 20mA | Round with Flat Top | 1.78mm Dia | 30 mcd | 52.5mcd | - | Clear | 645nm | Colorless | - | - | - | - | - | - | 1 | T-3/4 | 5V | - | 2.44mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3850-K0002 Broadcom Limited | 41 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 585nm | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Yellow | IC COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | - | HLMP-3850 | Standard | - | 2.1V | 24° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 140 mcd | 140mcd | - | Clear | 583nm | - | - | - | - | 5V | - | - | - | - | - | 5mm | 12.44mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3351 Broadcom Limited | 1916 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 626nm | Bulk | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | - | - | - | 1 | - | 6.1mm | - | HLMP-3351 | Standard | 135mW | 1.9V | 50° | SINGLE COLOR LED | 25mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | 5.4 mcd | - | - | Diffused | 635nm | - | - | - | - | 5V | 3V | - | - | - | - | 5mm | 6.35mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG30-MQ000 Broadcom Limited | 3178 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 626nm | Bulk | 2014 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EG30 | Standard | - | 1.9V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.01 cd | 1010mcd | - | Clear | 635nm | Colorless | - | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-LM63-X20ZZ Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 525nm | Tape & Box (TB) | 2007 | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Green | - | - | - | AMMO PACK | - | 1 | - | 3mm | - | HLMP-LM63 | Standard | 111mW | 3.2V | 100°, 50° | SINGLE COLOR LED | 30mA | 20mA | Oval with Domed Top | 3.80mmx3.00mm | 2.93 cd | 2930mcd | - | Diffused | 516nm | - | - | - | 3.7 lm | 5V | 3.7V | - | - | - | - | - | 10.5mm | 3.8mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() HLMP-Q106-TU011 Broadcom Limited | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | - | - | - | - | - | 644nm | Tape & Reel (TR) | 2016 | 2.09mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -55°C | Red | - | - | 100mW | TAPE AND REEL | - | 1 | - | - | - | HLMP-Q106 | Standard | - | 1.9V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | 400 mcd | 525mcd | - | Clear | 654nm | Colorless | - | - | - | - | - | - | 1 | T-3/4 | - | - | 2.92mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HLMP-EL15-VY0DD Broadcom Limited | 14 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | AMMO PACK | - | 1 | - | 5.8mm | - | HLMP-EL15 | Standard | - | 2.02V | 15° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 12 cd | 8100mcd | Orange | Clear | 592nm | Colorless | - | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ALMD-EG2E-XZ002 Broadcom Limited | 6370 |
| - | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | Industrial grade | 621nm | Tape & Reel (TR) | - | 4.70mm Lx4.20mm W | - | Active | 3 (168 Hours) | - | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | 2.1V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | 16 cd | 11600mcd | - | - | 630nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EJ24-QT000 Broadcom Limited | 41 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 605nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Orange | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EJ24 | Standard | - | 1.98V | 23° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.175 cd | 2175mcd | - | Clear | 609nm | Colorless | - | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
HLMP-AG01-K00DD Broadcom Limited | 23 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | - | AMMO PACK | - | 1 | - | 5mm | - | HLMP-AG | Standard | 120mW | 2V | 70°, 35° | SINGLE COLOR LED | 50mA | 20mA | Oval with Domed Top | 5.00mm | 310 mcd | - | - | - | 639nm | - | - | - | - | 20V | - | - | - | - | - | 5mm | 8.91mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-UWB1-NX3D2 Broadcom Limited | 58000 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount | 2-PLCC | 2 | - | 1 | - | - | - | 5000K | Tape & Reel (TR) | 2011 | 3.20mm Lx2.80mm W | e4 | Active | 3 (168 Hours) | 2 | EAR99 | - | 85°C | -40°C | White, Cool | HIGH RELIABILITY | - | 108mW | TAPE AND REEL 7" | 108mW | 1 | 3mm | 2.8mm | - | ASMT-UWB1 | Standard | 108mW | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | - | 2.3 cd | 2300mcd | White | Diffused | - | Yellow | - | - | - | 5V | 3.6V | - | - | - | - | - | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | - |