- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-CM1G-350DD Broadcom Limited | 277 | - | - | 16 Weeks | - | - | Through Hole | Radial | NO | - | - | - | - | 85°C | -40°C | - | 525nm | Tape & Box (TB) | 2014 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Green | - | 8541.40.20.00 | - | AMMO PACK | - | 1 | 2.54mm | - | HLMP-CM | - | Standard | - | 3.1V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 43000.0 mcd | 43000mcd | - | Clear | 517nm | Colorless | 0.03A | - | - | - | 3.6V | 8.7mm | - | - | 5V | - | - | - | - | 8.90mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-Q155-F0011 Broadcom Limited | 9760 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | - | - | 1 | - | - | - | 637nm | Tape & Reel (TR) | - | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | 2.21mm | HLMP-Q155 | - | Standard | - | 1.6V | 28° | SINGLE COLOR LED | 30mA | 1mA | Round with Domed Top | 1.78mm Dia | - | 4 mcd | - | - | Clear | 645nm | Colorless | - | - | 5V | - | - | - | - | T-3/4 | - | - | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMA-QL00-S0031 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | 2 | - | - | 1 | - | - | - | 590nm | Tape & Reel (TR) | 2013 | - | 1.99mm Lx2.21mm W | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | - | - | 120mW | TAPE AND REEL 7" | 105mW | 1 | - | 2.21mm | HLMA-QL00 | - | Standard | 105mW | 1.9V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | - | 500 mcd | - | Orange | Clear | 592nm | Colorless | - | 250 mlm | 5V | - | - | - | - | T-3/4 | - | - | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMT-UAB4-PU802 Broadcom Limited | 5 |
| Datasheet | 18 Weeks | Silver | Surface Mount | Surface Mount | 2-PLCC | - | 2 | 2-PLCC | - | - | - | - | Automotive grade | 590nm | Tape & Reel (TR) | 2012 | - | 3.20mm Lx2.80mm W | - | Active | 2 (1 Year) | - | - | - | 100°C | -40°C | Amber | - | - | - | - | - | - | - | - | - | - | Standard | - | 1.8V | 120° | - | - | 20mA | Round with Flat Top | - | 1.8V | 980 mcd | 980mcd | - | Clear | 593nm | Colorless | - | - | - | - | - | - | 1 | - | - | - | 2.1mm | 3.2mm | 2.8mm | 2.10mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-3507-EF000 Broadcom Limited | 27304 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 569nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Green | - | - | - | - | - | 1 | - | 6.1mm | HLMP-3507 | - | Standard | 85mW | 2.1V | 60° | SINGLE COLOR LED | 25mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | - | 21.2 mcd | 13.9mcd | - | Diffused | 565nm | - | - | - | 5V | - | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-GG10-U0000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | - | 626nm | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | Red | - | - | - | - | - | - | - | 5mm | HLMP-GG10 | - | Standard | - | 1.9V | 8° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.9V | 4.7 cd | 4700mcd | Red | Clear | 635nm | Colorless | - | - | 20V | 626 nm | - | - | 1 | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EG24-QT000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | - | 626nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | - | HLMP-EG24 | - | Standard | - | 1.9V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.675 cd | 2675mcd | - | Clear | 635nm | Colorless | 0.05A | 500 mlm | - | - | - | - | 1 | - | - | 5mm | 8.91mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
HLMP-HM75-34CDD Broadcom Limited | 40 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 530nm | Tape & Box (TB) | 2007 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Green | - | - | - | AMMO PACK | - | 1 | - | 3.8mm | HLMP-H*75 | - | Standard | 114mW | 3.2V | 100°, 40° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx3.80mm | - | 6.05 cd | 5125mcd | - | Diffused | 521nm | - | - | - | 5V | - | 3.8V | - | - | - | - | - | 12.3mm | 5.2mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-C423 Broadcom Limited | 18791 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -55°C | - | 602nm | Bulk | 2005 | - | - | e1 | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | - | TAPE AND REEL | - | 1 | - | - | HLMP-C423 | 23mm | Standard | - | 1.9V | 25° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 170 mcd | 170mcd | - | Clear | 600nm | - | - | - | - | - | - | - | 1 | - | 5V | 5mm | 8.91mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-EL30-PSK00 Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | - | 590nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | - | HLMP-EL30 | - | Standard | - | 2.02V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1.69 cd | 1690mcd | Orange | Clear | 592nm | Colorless | 0.05A | 500 mlm | - | - | - | - | 1 | - | 5V | 5mm | 8.91mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL2B-XYLDD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | 590nm | Tape & Box (TB) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Amber | - | - | - | - | 120mW | - | - | - | HLMP-EL2B | - | Standard | 120mW | 2.1V | 23° | - | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 12 cd | 9600mcd | Orange | Clear | 594nm | Colorless | - | 2.1 lm | - | - | - | - | 1 | - | - | - | 12.21mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ASMW-LM00-NGJ0E Broadcom Limited | 18452 |
| - | 13 Weeks | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | 456nm | Tape & Reel (TR) | - | - | 3.50mm Lx2.80mm W | - | Active | 3 (168 Hours) | - | - | - | - | - | Blue | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Standard | - | 3.08V | 120° | SINGLE COLOR LED | - | 150mA | Oval with Flat Top | 2.95mmx2.50mm | - | - | 2700mcd | - | - | 451nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL08-X1K00 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | HLMP-EL08 | - | Standard | - | 2.02V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 14.1 cd | 14100mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-UWB2-NX302 Broadcom Limited | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2-PLCC | - | - | 2-PLCC | - | - | - | - | - | 4500K ~ 8000K | Tape & Reel (TR) | 2013 | ASMT-UWB2 | 3.20mm Lx2.80mm W | - | Active | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.2V | 120° | - | - | 20mA | Round with Flat Top | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-Q150-F001L Broadcom Limited | 5 |
| - | 13 Weeks | - | Surface Mount, Through Hole | Through Hole | Axial, Right Angle Bend (2.54mm Center) | - | 2 | - | - | 1 | - | - | - | 637nm | Bulk | - | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | - | - | 1 | - | 2.21mm | HLMP-Q150 | - | Standard | - | 1.6V | 90° | SINGLE COLOR LED | 30mA | 1mA | Round with Domed Top | 1.78mm Dia | - | 1.8 mcd | - | - | Diffused | 645nm | - | - | - | 5V | - | - | - | - | T-3/4 | - | - | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG30-KN0DD Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Box (TB) | - | - | - | e3 | Last Time Buy | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | HLMP-EG30 | - | Standard | - | 1.9V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 595 mcd | - | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSME-C110 Broadcom Limited | 14626 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | ROUND | - | - | - | - | 572nm | Tape & Reel (TR) | 2008 | - | 3.20mm Lx1.50mm W | e4 | Active | 2A (4 Weeks) | 3 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Green | - | - | - | TAPE AND REEL 7" | - | 1 | - | - | HSME-C110 | - | Standard | - | 2.1V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | - | 52 mcd | 52mcd | - | Clear | 570nm | Colorless | - | - | - | - | - | - | 1 | - | 5V | - | 1mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-C223 Broadcom Limited | 2322 | - | - | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Bulk | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | - | 1 | - | 5.8mm | HLMP-C223 | 23mm | Standard | - | 1.9V | 25° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 90.2 mcd | 170mcd | - | Clear | 635nm | - | - | - | 5V | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3301-F00DD Broadcom Limited | 31244 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2015 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | - | - | - | AMMO PACK | - | 1 | - | 6.1mm | HLMP-3301 | - | Standard | 85mW | 1.9V | 60° | SINGLE COLOR LED | 25mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | - | 5.4 mcd | - | - | Diffused | 635nm | - | - | - | 5V | - | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-0401-B0000 Broadcom Limited | 22 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | RECTANGULAR | - | - | -55°C | - | 585nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Yellow | IC COMPATIBLE, HIGH RELIABILITY | - | - | - | - | 1 | - | - | HLMP-0401 | - | Standard | - | 2.1V | 100° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 7.31mmx2.35mm | - | 1.4 mcd | - | - | Diffused | 583nm | - | - | - | - | - | - | - | 1 | - | 5V | - | 8mm | - | - | - | No | - | ROHS3 Compliant | Not Applicable |