- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Orientation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Number of LEDs | T-code | Max Junction Temperature (Tj) | Reverse Voltage-Max | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-6400-F0021 Broadcom Limited | 8963 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | 2 | Round | 1 | 585nm | Tape & Reel (TR) | 2014 | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -55°C | Yellow | TTL COMPATIBLE | - | - | TAPE AND REEL | - | - | 1 | - | 2.21mm | HLMP-6400 | - | - | - | - | Standard | - | 2V | 90° | SINGLE COLOR LED | 20mA | 10mA | Round with Domed Top | 1.78mm Dia | 9 mcd | - | - | Diffused | 583nm | - | - | 5V | - | - | T-3/4 | - | - | - | 2.92mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMM-A430-X90M2 Broadcom Limited | 46 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | 1 | 525nm | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 4 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Green | HIGH RELIABILITY | - | 114mW | - | - | - | 1 | - | 3.2mm | HSMM-A430 | - | - | - | - | Standard | 114mW | 3.9V | 30° | SINGLE COLOR LED | 30mA | - | Round with Domed Top | - | 7.15 cd | 4695mcd | - | Diffused | 518nm | White | 500 lm | 5V | - | - | - | - | - | - | 3.87mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ALMD-CB3D-SU002 Broadcom Limited | 827 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1 | 470nm | Tape & Reel (TR) | 2011 | - | 4.20mm Lx4.20mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | - | 85°C | -40°C | Blue | - | - | 114mW | - | 114mW | - | 1 | - | 4.2mm | ALMD-CB3D | - | - | - | - | Standard | 114mW | 3.2V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | 4.2 cd | 3050mcd | - | Clear | 464nm | - | 15 mlm | 5V | 3.8V | - | - | - | - | - | 6.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMM-A101-R00J1 Broadcom Limited | 39006 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 2-PLCC | 2 | - | 1 | 525nm | Tape & Reel (TR) | 2002 | - | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 100°C | -55°C | Green | HIGH RELIABILITY, SUPPORTS INFRA RED | - | 114mW | TAPE AND REEL 7" | 114mW | - | 1 | 3mm | 2.8mm | HSMM-A101 | - | - | - | - | Standard | 114mW | 3.4V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 200 mcd | 200mcd | - | Clear | 523nm | Colorless | - | 5V | 4.3V | - | - | - | - | - | 2.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1321 Broadcom Limited | 25730 | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | 1 | 626nm | Bulk | 2002 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Red | - | - | - | - | 135mW | - | 1 | - | 3.43mm | HLMP-1321 | - | - | - | - | Standard | 135mW | 1.9V | 45° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3mm T-1 | 30 mcd | 30mcd | - | Clear | 635nm | - | - | 5V | 3V | - | T-1 | - | - | 2.921mm | 6.35mm | 3.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMZ-A100-T70J1 Broadcom Limited | 19457 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-PLCC | 2 | - | 1 | 630nm | Tape & Reel (TR) | 2000 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 2 | - | - | 100°C | -55°C | Red | HIGH RELIABILITY | - | 72mW | TR, 7 INCH | 72mW | - | 1 | 3mm | 2.8mm | HSMZ-A100 | - | - | - | - | Standard | 72mW | 2.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 350 mcd | 350mcd | - | Clear | 639nm | Colorless | - | 5V | - | - | - | - | - | - | 2.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMR-C265 Broadcom Limited | 3957 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 1305 (3412 Metric) | 2 | RECTANGULAR | - | 473nm | Tape & Reel (TR) | 2008 | - | 3.40mm Lx1.25mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Blue | SUPPORTS INFRARED | - | - | TAPE AND REEL 7" | - | Top View | 1 | 3.7mm | - | HSMR-C265 | - | 3412 | 1305 | - | Standard | - | 3.4V | 150° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx1.25mm | 45 mcd | 45mcd | - | Clear | 469nm | Colorless | - | - | 3.9V | 1 | - | - | 5V | - | 1.1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMG-C280 Broadcom Limited | 759 | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | RECTANGULAR | 1 | 572nm | Tape & Reel (TR) | 2009 | - | 1.00mm Lx0.50mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Green | - | - | 52mW | TAPE AND REEL 7" | 52mW | - | 1 | - | 500μm | HSMG-C280 | - | 1005 | 0402 | - | Standard | 52mW | 2.2V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.50mm | 15 mcd | - | - | Diffused | 570nm | White | 595 lm | 5V | - | - | - | 95°C | - | - | 500μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3301-D0002 Broadcom Limited | 33728 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | 1 | 626nm | Tape & Reel (TR) | 2008 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Red | - | - | - | TAPE AND REEL | 85mW | - | 1 | - | 6.1mm | HLMP-3301 | - | - | - | - | Standard | 85mW | 1.9V | 60° | SINGLE COLOR LED | 25mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | 2.1 mcd | - | - | Diffused | 635nm | - | - | 5V | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1521 Broadcom Limited | 15664 | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | 1 | 569nm | Bulk | 2008 | HLMP-152x | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | - | - | - | - | 135mW | - | 1 | - | 3.43mm | HLMP-1521 | 5V | - | - | 24mm | Standard | 135mW | 2.1V | 45° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3mm T-1 | 22 mcd | 22mcd | - | Clear | 565nm | - | - | 5V | 3V | - | T-1 | - | - | 3mm | 6.35mm | 3.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMW-C120 Broadcom Limited | 20 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | 2 | RECTANGULAR | - | - | Tape & Reel (TR) | 2004 | - | 1.60mm Lx1.00mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | White | SUPPORTS INFRARED | - | 78mW | TAPE AND REEL 7" | - | - | 1 | - | - | HSMW-C120 | - | - | - | - | Standard | 78mW | 3.6V | 155° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 1.20mmx0.60mm | 160 mcd | 160mcd | - | Diffused | - | - | - | - | 3.9V | 1 | - | - | 5V | - | 600μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-6500-F0021 Broadcom Limited | 4886 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | 2 | - | 1 | 569nm | Tape & Reel (TR) | 2007 | - | 2.08mm Lx2.21mm W | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | TTL COMPATIBLE | - | - | TAPE AND REEL | - | - | 1 | - | 2.21mm | HLMP-6500 | - | - | - | - | Standard | - | 2.1V | 90° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | 7 mcd | - | - | Diffused | 565nm | - | - | 5V | - | - | T-3/4 | - | - | - | 2.92mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMA-A431-Y00M1 Broadcom Limited | 47 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | 1 | 590nm | Tape & Reel (TR) | 2009 | - | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 4 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | 180mW | - | - | - | 1 | - | 3.2mm | HSMA-A431 | - | - | - | - | Standard | 180mW | 2.2V | 30° | SINGLE COLOR LED | 50mA | - | Round with Domed Top | - | 5 cd | 5000mcd | Orange | Clear | 592nm | Colorless | - | 5V | - | - | - | - | - | - | 3.87mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG10-X1000 Broadcom Limited | 12 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | 626nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | HLMP-EG10 | - | - | - | - | Standard | - | 1.9V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 14.1 cd | 14100mcd | - | Clear | 635nm | Colorless | 500 mlm | 20V | - | - | - | - | - | 5mm | 12.62mm | 5.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL30-PS000 Broadcom Limited | 9400 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | 590nm | Bulk | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | HLMP-EL30 | - | - | - | 22.9mm | Standard | - | 2.02V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 2.5 cd | 1690mcd | Orange | Clear | 592nm | Colorless | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EG35-TW0DD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | 2 | - | 1 | 625nm | Tape & Box (TB) | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | AMMO PACK | - | - | 1 | - | 5.8mm | HLMP-EG35 | - | - | - | - | Standard | - | 2.1V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 7.2 cd | 4850mcd | - | Clear | 626nm | Colorless | 1.3 lm | 5V | - | - | - | - | - | - | 8.81mm | 5.8mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSME-A100-N82J1 Broadcom Limited | 35700 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | 570nm | Tape & Reel (TR) | 2000 | - | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -55°C | Yellow-Green | HIGH RELIABILITY, SUPPORTS INFRA RED | - | 48mW | TAPE AND REEL 7" | - | - | 1 | 3mm | - | HSME-A100 | - | - | - | - | Standard | - | 1.9V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 90 mcd | 62.75mcd | Green | Clear | 575nm | Colorless | - | - | - | 1 | - | - | 5V | - | 2.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1700-B0002 Broadcom Limited | 2228 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | 1 | 626nm | Tape & Reel (TR) | 2014 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Red | CMOS COMPATIBLE | - | - | TAPE AND REEL | - | - | 1 | - | 3.43mm | HLMP-1700 | - | - | - | - | Standard | 14mW | 1.7V | 50° | SINGLE COLOR LED | 7mA | 2mA | Round with Domed Top | 3mm T-1 | 2.1 mcd | - | - | Diffused | 635nm | - | - | 5V | 2V | - | T-1 | - | - | 3mm | 6.35mm | 3.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMB-TTB0-0A3A2 Broadcom Limited | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | 6 | - | - | 621nm Red 530nm Green 470nm Blue | Tape & Reel (TR) | 2012 | - | 3.50mm Lx3.50mm W | - | Active | 4 (72 Hours) | - | - | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | Independent | - | 2.1V Red 2.9V Green 2.9V Blue | 115° | TRIPLE COLOR LED | - | 20mA Red 20mA Green 20mA Blue | Round with Flat Top | - | 500 mcd | 790mcd Red, 2400mcd Green, 500mcd Blue | - | Diffused | 635nm Red 521nm Green 464nm Blue | - | - | - | - | - | - | - | - | - | 2.8mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ASMT-RF45-AN002 Broadcom Limited | 19707 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | RECTANGULAR | 1 | 573nm | Tape & Reel (TR) | 2005 | - | 1.60mm Lx0.80mm W | - | Active | 2A (4 Weeks) | 2 | EAR99 | - | 100°C | -40°C | Yellow-Green | - | - | 48mW | TAPE AND REEL 7" | 48mW | - | 1 | - | 800μm | ASMT-R*45 | - | 1608 | 0603 | - | Standard | 48mW | 2V | 145° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.10mmx0.80mm | 60 mcd | - | Green | Diffused | 574nm | White | - | 5V | - | - | - | 110°C | - | - | 550μm | - | No | No SVHC | ROHS3 Compliant | - |