- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Depth | Base Part Number | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Number of LEDs | T-code | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-4101 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | 642nm | Bulk | 2005 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Red | CMOS COMPATIBLE | - | - | - | - | 1 | - | HLMP-4101 | 23mm | Standard | - | 1.8V | 8° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 1 cd | 1000mcd | - | Clear | 650nm | Colorless | - | - | - | 1 | - | 5mm | 12.44mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMA-A430-W90M1 Broadcom Limited | 34500 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | - | 1 | - | - | - | 590nm | Tape & Reel (TR) | 2014 | - | 3.20mm Lx2.80mm W | e3 | - | Active | 2A (4 Weeks) | 4 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | 180mW | - | 180mW | 1 | 3.2mm | HSMA-A430 | - | Standard | 180mW | 2.2V | 30° | SINGLE COLOR LED | 50mA | - | Round with Domed Top | - | - | 3 cd | 3000mcd | Orange | Diffused | 592nm | White | - | - | 5V | - | - | - | 3.87mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1401-E0000 Broadcom Limited | 38725 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 585nm | Bulk | 2013 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Yellow | - | - | - | - | - | 1 | 3.43mm | HLMP-1401 | - | Standard | - | 2V | 60° | SINGLE COLOR LED | 20mA | 10mA | Round with Domed Top | 3mm T-1 | - | 5.7 mcd | - | - | Diffused | 583nm | - | - | - | 5V | - | T-1 | 3mm | 6.35mm | 3.43mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-SBB5-NT703 Broadcom Limited | 47921 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | e3 | yes | Active | 2A (4 Weeks) | 4 | - | Tin (Sn) | 100°C | -40°C | Blue | HIGH RELIABILITY | - | 114mW | TR, 7 INCH | 114mW | 1 | 3.2mm | ASMT-S*B5 | - | Standard | 114mW | 3.2V | 120° | SINGLE COLOR LED | 30mA | - | Round with Flat Top | 2.20mm Dia | - | 535 mcd | 535mcd | - | Clear | - | Colorless | - | - | 5V | - | - | - | 2.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-CM2H-130DD Broadcom Limited | 4051 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | Industrial grade | 525nm | Tape & Box (TB) | 2014 | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | Green | - | - | - | - | - | - | - | HLMP-CM | - | Standard | - | 3.1V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 12 cd | 25500mcd | - | Clear | 517nm | Colorless | - | - | - | 1 | - | - | 8.71mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EG08-WZ0DD Broadcom Limited | 41 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 626nm | Tape & Box (TB) | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | AMMO PACK | - | 1 | 5.8mm | HLMP-EG08 | - | Standard | - | 1.9V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 16 cd | 10750mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-HG65-VY0DD Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2011 | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 100°C | -40°C | Red | - | - | - | AMMO PACK | - | 1 | 3.8mm | HLMP-H*65 | - | Standard | 120mW | 2.1V | 100°, 40° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx3.80mm | - | 2.4 cd | 1775mcd | - | Diffused | 634nm | - | - | - | 5V | - | - | - | 7.11mm | 5.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ALMD-CM2F-12002 Broadcom Limited | 148 | - | - | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | Industrial grade | 525nm | Tape & Reel (TR) | - | - | 4.20mm Lx4.20mm W | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | 2.8V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | - | 27 cd | 21500mcd | - | - | 516nm | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EG10-X10DD Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | T-1 3/4 | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2002 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | Red | - | - | - | - | - | - | 5.8mm | HLMP-EG10 | - | Standard | - | 1.9V | 8° | - | 20mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.9V | 14.1 cd | 14100mcd | Red | Clear | 635nm | Colorless | - | 500 mlm | 20V | 1 | - | - | 12.62mm | 5.8mm | 12.62mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-LM75-34CDD Broadcom Limited | 14 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 530nm | Tape & Box (TB) | 2007 | - | 3.80mm Lx3.00mm W | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | Green | - | - | - | - | - | - | 3mm | - | - | Standard | 114mW | 3.2V | 40° x 100° | - | 20mA | - | Round with Domed Top | 3mm T-1 | - | 6.05 cd | - | - | Diffused | 526nm | - | - | - | 5V | - | - | - | - | - | 7.46mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EH10-Y2000 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | -40°C | - | 615nm | Bulk | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | HLMP-EH10 | - | Standard | - | 1.94V | 8° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 18.15 cd | 18150mcd | Orange | Clear | 621nm | Colorless | 0.05A | 500 mlm | - | 1 | - | 5mm | 12.62mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EJ30-NR000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 605nm | Bulk | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Orange | HIGH RELIABILITY | - | - | - | - | 1 | 5.8mm | HLMP-EJ30 | - | Standard | - | 1.98V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1.29 cd | 1290mcd | - | Clear | 609nm | Colorless | - | 500 mlm | 20V | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMA-A100-Q00H1 Broadcom Limited | In Stock | - | - | 5 Weeks | - | Surface Mount | Surface Mount, Bottom Entry | 2-PLCC | 2 | - | - | - | - | - | - | 590nm | Tape & Reel (TR) | 2016 | - | 3.20mm Lx2.80mm W | e3 | yes | Last Time Buy | 2A (4 Weeks) | - | - | Matte Tin (Sn) | - | - | Amber | - | - | - | - | - | - | - | - | - | Standard | - | 2.4V | 120° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | - | - | 5 mcd | - | - | Clear | 592nm | Colorless | - | - | - | 1 | - | - | 2.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-6400 Broadcom Limited | 16684 |
| - | 13 Weeks | - | Axial, PCB, Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | - | 1 | - | - | - | 585nm | Bulk | 2008 | - | 2.08mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -55°C | Yellow | TTL COMPATIBLE | - | - | - | - | 1 | 2.34mm | HLMP-6400 | 11mm | Standard | - | 2V | 90° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 1.91mm Dia | - | 9 mcd | 9mcd | - | Diffused | 583nm | - | - | - | 5V | - | T-3/4 | 1.8mm | 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL2B-YZKDD Broadcom Limited | 35 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | 2010 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | AMMO PACK | 120mW | 1 | 5.8mm | HLMP-EL2B | - | Standard | 120mW | 2.1V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 12.65 cd | 12650mcd | - | Clear | 594nm | Colorless | - | 2.1 lm | 5V | - | - | - | 12.21mm | 5.8mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-BL06-N0000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | 2 | - | - | - | 100°C | -40°C | - | 592nm | Bulk | 2002 | - | - | e1 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Amber | - | - | - | - | - | 1 | - | HLMP-BL | 22.9mm | Standard | - | 2.2V | 70°, 35° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.00mm | - | 680 mcd | - | Orange | Clear | 594nm | - | - | - | - | - | T-1 3/4 | 5mm | 8.91mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-3301-FG000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | Round | 1 | - | - | - | 626nm | Bulk | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | - | 1 | 6.1mm | HLMP-3301 | - | Standard | 85mW | 1.9V | 60° | SINGLE COLOR LED | 25mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | - | 17.2 mcd | 11.3mcd | - | Diffused | 635nm | - | - | - | 5V | - | - | 5mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3750-L0002 Broadcom Limited | 41 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2005 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | - | TAPE AND REEL | - | 1 | 6.1mm | HLMP-3750 | - | Standard | - | 1.9V | 24° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 125 mcd | - | - | Clear | 635nm | - | - | - | 5V | - | - | 5mm | 12.44mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EJ08-X1000 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | -40°C | - | 605nm | Bulk | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Orange | HIGH RELIABILITY | - | - | - | - | 1 | - | HLMP-EJ08 | - | Standard | - | 1.98V | 8° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 14.1 cd | 14100mcd | - | Clear | 609nm | Colorless | 0.05A | 500 mlm | - | 1 | - | 5mm | 8.91mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-UWB2-NW7G2 Broadcom Limited | In Stock | - | - | 11 Weeks | - | - | Surface Mount | 2-PLCC | 2 | 2-PLCC | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | ASMT-UWB2 | 3.20mm Lx2.80mm W | - | - | Last Time Buy | - | - | - | - | 85°C | -40°C | White | - | - | - | - | 108mW | - | - | - | - | Standard | - | 3.2V | 120° | - | 30mA | 20mA | Round with Flat Top | - | 3.6V | 3.55 cd | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | No SVHC | ROHS3 Compliant | - |