- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-6505 Broadcom Limited | 3536 |
| - | 13 Weeks | Axial, Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | - | 1 | - | 569nm | Bulk | 2011 | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Green | TTL COMPATIBLE | - | - | - | - | 1 | - | 2.34mm | HLMP-6505 | - | Standard | - | 2.1V | 28° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.91mm Dia | - | 40 mcd | - | - | Clear | 565nm | Colorless | - | - | 5V | - | 3V | - | T-3/4 | - | 1.8mm | 2.92mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-K600 Broadcom Limited | 9400 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | 560nm | Bulk | 2012 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Green | - | - | - | - | - | 1 | - | - | HLMP-K600 | - | Standard | - | 2.1V | 60° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3mm T-1 | - | 1 mcd | - | - | Diffused | 558nm | - | 0.03A | - | - | - | 3V | 1 | T-1 | - | 3mm | 6.35mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ALMD-LB36-SV002 Broadcom Limited | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, J-Lead | 4 | - | - | 1 | - | 470nm | Tape & Reel (TR) | 2010 | - | 4.20mm Lx4.20mm W | e4 | Obsolete | 2A (4 Weeks) | 4 | EAR99 | Silver (Ag) | 85°C | -40°C | Blue | - | - | - | - | 114mW | 1 | 2.35mm | 4.2mm | ALMD-LB36 | - | Standard | 114mW | 3.2V | 100°, 40° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | - | - | 1.15 cd | 1020mcd | - | Diffused | 464nm | - | - | - | 5V | - | 3.8V | - | - | - | - | 5.7mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HLMP-3601 Broadcom Limited | 4477 | - | - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | 626nm | Bulk | 2007 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Red | TTL COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | HLMP-3601 | 23mm | Standard | - | 12V | 60° | SINGLE COLOR LED | 13mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 2.1 mcd | 2.1mcd | - | Diffused | 635nm | - | - | - | 5V | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG3V-XY0DD Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial | - | - | - | - | - | 622nm | Tape & Box (TB) | - | HLMP-EGxx | 5.00mm Dia | - | Active | Not Applicable | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | Standard | - | - | 30° | - | - | - | Round with Domed Top | 5mm T-1 3/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.28mm | - | - | ROHS3 Compliant | - | ||
![]() HSMC-A100-P30J1 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | - | 626nm | Tape & Reel (TR) | 2005 | - | 3.20mm Lx2.80mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -55°C | Red | - | - | 63mW | TAPE AND REEL 7" | 63mW | 1 | 3mm | - | HSMC-A100 | - | Standard | 63mW | 1.9V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | 90 mcd | 67.5mcd | - | Clear | 635nm | Colorless | - | - | - | - | - | - | - | 5V | - | 2.1mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-AL71-13LDD Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Radial | - | - | - | - | - | 590nm | Tape & Box (TB) | - | HLMP-AL71 | 5.40mm Lx4.00mm W | - | Active | 1 (Unlimited) | - | - | - | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 30° x 70° | - | - | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | - | - | - | Diffused | 594nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.55mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-3651 Broadcom Limited | 10023 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | 585nm | Bulk | 2013 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Yellow | TTL COMPATIBLE | - | - | - | - | 1 | - | 6.1mm | HLMP-3651 | - | Standard | - | 12V | 60° | SINGLE COLOR LED | 20mA | 13mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.2 mcd | - | - | Diffused | 583nm | - | - | - | 5V | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMA-QH00 Broadcom Limited | In Stock | - | - | 13 Weeks | Axial, PCB, Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | - | 1 | - | 615nm | Bulk | 2011 | - | 1.99mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | - | EAR99 | Tin (Sn) | 100°C | -40°C | Red | CMOS COMPATIBLE | - | 120mW | - | 105mW | 1 | - | 2.21mm | HLMA-QH00 | - | Standard | 105mW | 1.9V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | - | 500 mcd | - | Orange | Clear | 621nm | Colorless | - | - | 5V | - | - | - | - | - | - | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-QM00-S0000 Broadcom Limited | In Stock | - | - | 13 Weeks | Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | - | - | - | 525nm | Bulk | 2000 | - | 2.09mm Lx2.21mm W | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Green | - | - | - | - | 110mW | 1 | - | - | HLMP-Q*00 | - | Standard | 110mW | 3.7V | 12° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | - | 690 mcd | 690mcd | - | Clear | 523nm | Colorless | - | - | - | - | - | 1 | T-3/4 | 5V | - | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG3A-WX0DV Broadcom Limited | 6533 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | 626nm | Tape & Box (TB) | 2010 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | AMMO PACK | - | 1 | - | 5.8mm | HLMP-EG3A | - | Standard | 120mW | 2.1V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 9.3 cd | 7400mcd | - | Clear | 634nm | Colorless | - | 1.9 lm | 5V | - | - | - | - | - | - | - | 5.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMA-PL00 Broadcom Limited | 32 |
| - | 13 Weeks | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | CYLINDRICAL | 1 | - | 590nm | Bulk | 2013 | - | 1.99mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | - | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | - | - | 120mW | - | 105mW | 1 | - | 2.21mm | HLMA-PL00 | - | Standard | 105mW | 1.9V | 125° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 1.78mm Dia | - | 75 mcd | - | Orange | Clear | 592nm | Colorless | - | - | 5V | - | - | - | - | - | - | 2.44mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-C523-J0002 Broadcom Limited | 26006 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | 570nm | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Green | - | - | - | TAPE AND REEL | - | 1 | - | 5.8mm | HLMP-C523 | - | Standard | - | 2.2V | 25° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 170 mcd | - | - | Clear | 568nm | - | - | - | 5V | - | 3V | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-EL3B-WXLDV Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C | 590nm | Tape & Box (TB) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | AMMO PACK | - | 1 | - | - | HLMP-EL3B | - | Standard | - | 2.1V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 7.4 cd | 7400mcd | - | Clear | 594nm | Colorless | 0.05A | 2 lm | - | - | - | 1 | - | 5V | - | 12.21mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EG30-LP0DD Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial | 2 | T-1 3/4 | - | 1 | - | 626nm | Tape & Box (TB) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 100°C | -40°C | Red | - | - | - | - | - | - | - | 5.8mm | HLMP-EG30 | - | Standard | - | 1.9V | 30° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.9V | 775 mcd | 775mcd | Red | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | 1 | - | - | 5mm | 8.91mm | 5.8mm | - | 8.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1640-DE000 Broadcom Limited | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | 569nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -20°C | Green | TTL COMPATIBLE | - | - | - | - | 1 | - | 3.43mm | HLMP-1640 | - | Standard | - | - | 60° | SINGLE COLOR LED | 20mA | 10mA | Round with Domed Top | 3mm T-1 | - | 13.4 mcd | 8.8mcd | - | Diffused | 565nm | - | - | - | 5V | - | - | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | - | No | - | ROHS3 Compliant | Not Applicable | ||
![]() HLMP-EG30-KN000 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | 1 | - | 626nm | Bulk | - | - | - | e3 | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | HLMP-EG30 | - | Standard | - | 1.9V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 880 mcd | 595mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1301-GH000 Broadcom Limited | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | - | Round | 1 | - | 626nm | Bulk | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | - | 1 | - | 3.43mm | HLMP-1301 | - | Standard | - | 1.9V | 60° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 3mm T-1 | - | 18.1 mcd | - | - | Diffused | 635nm | - | - | - | 5V | - | - | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Y402-G0000 Broadcom Limited | 175 | - | - | 9 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C | 605nm | Bulk | 2011 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Orange | IC COMPATIBLE | - | - | - | - | 1 | - | - | HLMP-Y | - | Standard | - | 2.1V | 45° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | 29 mcd | 29mcd | - | Clear | 610nm | - | - | - | - | - | - | 1 | T-1 | 5V | - | 5.2mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMF-A204-A00J1 Broadcom Limited | 12240 |
| - | 5 Weeks | Surface Mount | Surface Mount | 4-PLCC | 4 | 4-PLCC | - | 2 | - | 569nm Green 602nm Orange | Tape & Reel (TR) | 2000 | - | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -55°C | Green, Orange | - | - | 78mW | - | - | - | - | 3.2mm | HSMF-A2* | - | Independent | - | 2.2V Green 2.2V Orange | 120° | - | 20mA | 20mA Green 20mA Orange | Round with Flat Top | 2.20mm Dia | 2.2V | 16 mcd | 20mcd Green, 16mcd Orange | Green, Orange | Clear | 565nm Green 600nm Orange | Colorless | - | - | 5V | 569 nm | - | 2 | - | - | - | 2.1mm | 3.2mm | 2.8mm | 2.10mm | No | - | ROHS3 Compliant | - |