- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Peak Wavelength | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-Q106 Broadcom Limited | 80 |
| - | 13 Weeks | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | - | 1 | - | - | - | 644nm | Bulk | 2005 | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | - | EAR99 | Tin (Sn) | 100°C | -55°C | Red | - | - | - | - | 1 | - | 2.34mm | - | HLMP-Q106 | 11mm | Standard | 100mW | 1.9V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | - | 400 mcd | - | - | - | Clear | 654nm | Colorless | - | 280 mlm | 5V | - | - | - | - | - | - | - | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMN-C110 Broadcom Limited | 14666 |
| - | 13 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | 1 | - | - | - | 470nm | Tape & Reel (TR) | 2014 | 3.20mm Lx1.50mm W | e4 | Active | 1 (Unlimited) | 3 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Blue | - | - | 78mW | TAPE AND REEL 7" | 1 | - | 1mm | - | HSMN-C110 | - | Standard | 78mW | 3.3V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | - | 39 mcd | - | 39mcd | - | Clear | 468nm | Colorless | - | - | 5V | - | 3.9V | - | - | - | - | - | 1mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EJ08-Y2000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 605nm | Bulk | 2012 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Orange | HIGH RELIABILITY | - | - | - | 1 | - | 5.8mm | - | HLMP-EJ08 | - | Standard | - | 1.98V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 18.15 cd | - | 18150mcd | - | Clear | 609nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | - | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-AH63-UX0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | 615nm | Tape & Box (TB) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | Red | - | - | - | - | - | - | - | unknown | HLMP-AH | - | Standard | - | 2V | 70°, 30° | - | 20mA | - | Oval with Domed Top | 5.20mmx3.80mm | - | 1.475 cd | - | 1475mcd | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | 12.2mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-EL13-X10DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | 100°C | -40°C | - | 589.5nm | Tape & Box (TB) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | AMMO PACK | 1 | - | - | - | HLMP-EL13 | - | Standard | - | 2.2V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 14.1 cd | - | 14100mcd | Orange | Clear | 590nm | Colorless | - | - | - | - | - | - | - | - | - | - | 12.67mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HSMC-A431-Y80M1 Broadcom Limited | 17077 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-PLCC | - | 4 | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2008 | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 4 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | 180mW | - | 1 | - | 3.2mm | - | HSMC-A431 | - | Standard | 180mW | 2.2V | 30° | SINGLE COLOR LED | 50mA | - | Round with Domed Top | - | - | 3.55 cd | - | - | - | Clear | 635nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | 3.87mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-GL15-S0000 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | - | 590nm | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | Amber | - | - | - | - | - | - | 5mm | - | HLMP-GL15 | - | Standard | - | 2.02V | 15° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.02V | 2.35 cd | - | 2350mcd | Orange | Clear | 592nm | Colorless | - | - | 20V | 590 nm | - | - | 1 | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-GG15-R0000 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | - | 626nm | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | Red | - | - | - | - | - | - | 5mm | - | HLMP-GG15 | - | Standard | - | 1.9V | 15° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.9V | 1.75 cd | - | 1750mcd | Red | Clear | 635nm | Colorless | - | - | 20V | 626 nm | - | - | 1 | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EH10-X10DD Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 615nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | AMMO PACK | 1 | - | 5.8mm | - | HLMP-EH10 | - | Standard | - | 1.94V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 14.1 cd | - | 14100mcd | Orange | Clear | 621nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 12.62mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-KA45-J0000 Broadcom Limited | 5 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | 470nm | Bulk | 2015 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -35°C | Blue | - | - | - | - | 1 | - | - | - | HLMP-KA45 | - | Standard | - | 3.2V | 50° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | 245 mcd | - | 245mcd | - | Clear | 464nm | - | - | - | - | - | 3.8V | - | 1 | T-1 | - | - | 6.35mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EH08-Y20DD Broadcom Limited | 5 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 615nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | AMMO PACK | 1 | - | 5.8mm | - | HLMP-EH08 | - | Standard | - | 1.94V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 18.15 cd | - | 18150mcd | Orange | Clear | 621nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL08-Z3K00 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | - | 590nm | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -40°C | Amber | - | - | - | - | - | - | 5.8mm | - | HLMP-EL08 | - | Standard | - | 2.02V | 8° | - | 20mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.02V | 35 cd | - | - | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | 1 | - | - | - | 8.91mm | 5.8mm | - | 8.91mm | No | No SVHC | RoHS Compliant | - | ||
![]() HLMP-EJ10-XZ0DD Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | 1 | - | - | - | 605nm | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | Orange | - | - | - | - | - | - | 5.8mm | - | HLMP-EJ10 | - | Standard | - | 1.98V | 8° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.98V | 11.6 cd | - | 11600mcd | Orange | Clear | 609nm | Colorless | - | 500 mlm | 20V | - | - | - | 1 | - | - | - | 12.62mm | 5.8mm | - | 12.62mm | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EG32-QT0DD Broadcom Limited | 5 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 | - | - | - | - | - | 626nm | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | HLMP-EG32 | - | Standard | - | 1.9V | 30° | - | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.9V | 2.175 cd | - | 2175mcd | Red | Clear | 635nm | Colorless | - | 500 mlm | - | - | - | - | 1 | - | - | - | 12.21mm | - | - | 12.21mm | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EL10-X1K00 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Bulk | - | - | e1 | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | 1 | - | 5.8mm | - | HLMP-EL10 | - | Standard | - | 2.02V | 8° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 14.1 cd | - | 14100mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | - | 12.62mm | 5.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-EL24-TW0DD Broadcom Limited | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | AMMO PACK | 1 | - | 5.8mm | - | HLMP-EL24 | - | Standard | - | 2.02V | 23° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 4.85 cd | - | 4850mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMF-C655 Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | - | - | RECTANGULAR | - | 80°C | -25°C | - | - | Tape & Reel (TR) | - | 3.20mm Lx2.70mm W | e0 | Obsolete | 2A (4 Weeks) | 4 | EAR99 | - | - | - | HIGH EFFICIENCY RED/GREEN | - | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | 3.5mm | - | - | HSMF-C65 | - | SEPARATE, 2 ELEMENTS | - | - | 155 deg | DUAL COLOR LED | - | - | - | - | - | 5.0/9.0 mcd | DIFFUSED | - | - | - | - | - | 0.025A | - | - | - | - | 1.1mm | - | - | 639/570 nm | - | - | - | - | 1.10mm | - | - | Non-RoHS Compliant | - | ||
![]() HLMP-1420 Broadcom Limited | 24467 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 585nm | Bulk | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Yellow | - | - | - | - | 1 | - | 3.43mm | - | HLMP-1420 | - | Standard | 85mW | 2V | 45° | SINGLE COLOR LED | 20mA | 10mA | Round with Domed Top | 3mm T-1 | - | 15 mcd | - | - | - | Clear | 583nm | - | - | - | 5V | - | 3V | - | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Q100-N001S Broadcom Limited | 5 |
| - | 13 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (2.54mm Center) | - | 2 | - | - | 1 | - | - | - | 637nm | Bulk | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | - | 1 | - | 2.21mm | - | HLMP-Q100 | - | Standard | - | 1.8V | 90° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | - | 45 mcd | - | 45mcd | - | Diffused | 645nm | - | - | - | 5V | - | - | - | - | T-3/4 | - | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMF-C145 Broadcom Limited | 13293 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | 4-SMD | - | 4 | SMD | - | - | - | - | Industrial grade | 523nm Green 632nm Red | Tape & Reel (TR) | 2013 | 3.00mm Lx2.00mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | Common Anode | - | 3.4V Green 2V Red | 120° | - | - | 20mA Green 20mA Red | Rectangle with Domed Top | 2.00mmx1.00mm | 2V | 79 mcd | - | 223mcd Green, 79mcd Red | - | Clear | 517nm Green 644nm Red | Colorless | - | - | - | - | - | - | 2 | - | - | - | 1.1mm | 3mm | 2mm | 1.10mm | - | No SVHC | ROHS3 Compliant | - |