- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-PB00-N0000 Broadcom Limited | In Stock | - | - | 13 Weeks | Axial, Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | CYLINDRICAL | - | - | - | - | 468nm | Bulk | - | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Blue | - | - | - | 110mW | 1 | - | - | - | HLMP-P*00 | Standard | 110mW | 3.7V | 85° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 1.78mm Dia | - | 60 mcd | 60mcd | - | Clear | 470nm | Colorless | - | - | - | - | - | - | 1 | T-3/4 | 5V | - | - | 2.44mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EJ32-PS000 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | - | 605nm | Bulk | - | - | - | e3 | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Orange | HIGH RELIABILITY | - | - | - | 1 | - | - | - | HLMP-EJ32 | Standard | - | 1.98V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1.69 cd | 1690mcd | - | Clear | 609nm | Colorless | 0.05A | 500 mlm | - | - | - | - | 1 | - | 5V | - | 5mm | 12.21mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG30-NQ000 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Bulk | - | - | - | e3 | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | 1 | - | 5.8mm | - | HLMP-EG30 | Standard | - | 1.9V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1.09 cd | 1090mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-S301-B0000 Broadcom Limited | 1846 | - | - | 13 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | RECTANGULAR | 1 | - | - | - | 585nm | Bulk | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Yellow | - | - | - | - | 1 | - | 2.23mm | - | HLMP-S | Standard | - | 2.1V | 110° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 5.06mmx2.11mm | - | 2.1 mcd | 2.1mcd | - | Diffused | 583nm | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 5.46mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HSMA-C170-T0000 Broadcom Limited | 12842 |
| Datasheet | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | 592nm | Tape & Reel (TR) | 2012 | - | 2.00mm Lx1.25mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | - | Standard | - | 2V | 155° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | - | 426 mcd | 426mcd | - | - | 595nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ASMT-URB4-YU802 Broadcom Limited | 32359 |
| Datasheet | 14 Weeks | - | - | PLCC | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 120 ° | - | 20mA | - | Round | - | 2.6V | 1.4 cd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-3351-D0002 Broadcom Limited | 1987 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | TAPE AND REEL | - | 1 | - | 6.1mm | - | HLMP-3351 | Standard | 135mW | 1.9V | 50° | SINGLE COLOR LED | 25mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.1 mcd | - | - | Diffused | 635nm | - | - | - | 5V | - | - | - | - | - | - | - | 5mm | 6.35mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-C008-U0000 Broadcom Limited | 13377 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Bulk | 2014 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | 1 | - | 6.1mm | - | HLMP-C008 | Standard | - | 1.9V | 8° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 6 cd | 6000mcd | - | Clear | 635nm | Colorless | - | - | 5V | - | - | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-P005-F0011 Broadcom Limited | 35 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | - | CYLINDRICAL | - | - | -55°C | - | 640nm | Tape & Reel (TR) | - | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | - | - | Red | TTL COMPATIBLE | - | TAPE AND REEL | - | 1 | - | - | - | HLMP-P005 | Standard | - | 1.6V | 125° | SINGLE COLOR LED | - | 10mA | Round with Flat Top | 1.78mm Dia | - | 2.5 mcd | - | - | Clear | 655nm | Colorless | 0.05A | - | - | - | 2V | - | 1 | T-3/4 | 5V | - | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMM-CS03-HN402 Broadcom Limited | 66 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e4 | Active | 3 (168 Hours) | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASMB-UTF0-0D20B Broadcom Limited | 171 |
| - | 16 Weeks | - | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | - | - | Industrial grade | 620nm Red 524nm Green 471nm Blue | Tape & Reel (TR) | - | ASMB-UTF0 | 2.80mm Lx2.70mm W | - | Active | 5A (24 Hours) | - | - | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | - | - | Independent | - | 2V Red 3.1V Green 3.1V Blue | 110° | TRIPLE COLOR LED | - | 20mA Red 20mA Green 20mA Blue | Oval with Flat Top | - | - | - | 650mcd Red, 1420mcd Green, 360mcd Blue | - | Diffused | 628nm Red 518nm Green 467nm Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.60mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-CM1H-350DD Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | Radial | NO | - | - | - | - | 85°C | -40°C | - | 525nm | Tape & Box (TB) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Green | - | 8541.40.20.00 | AMMO PACK | - | 1 | 2.54mm | - | - | HLMP-CM | Standard | - | 3.1V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 43000.0 mcd | 43000mcd | - | Clear | 517nm | Colorless | 0.03A | - | - | - | 3.6V | 8.7mm | - | - | 5V | - | - | - | - | 12.64mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-3316-I0002 Broadcom Limited | 32472 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | - | HLMP-3316 | Standard | 135mW | 1.9V | 35° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 60 mcd | 60mcd | - | Clear | 635nm | - | - | - | 5V | - | - | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-AL63-VZ0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | 100°C | -40°C | - | 590nm | Tape & Box (TB) | 2010 | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | - | - | AMMO PACK | - | 2 | - | - | unknown | HLMP-AL | Standard | - | 2.2V | 70°, 30° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx3.80mm | - | 2.025 cd | 2025mcd | - | Diffused | - | - | - | - | - | - | - | 8.7mm | - | - | - | 590 nm | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-CE14-35CDD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | T-1 3/4 | - | - | - | - | - | 505nm | Tape & Box (TB) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Cyan | - | - | - | - | - | - | - | - | HLMP-CE | Standard | - | 3.2V | 15° | - | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3.2V | 43 cd | 43000mcd | - | Clear | 501nm | Colorless | - | - | - | 505 nm | - | - | - | - | - | - | - | 13.2mm | - | 13.20mm | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-CM15-S0000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | - | 80°C | -40°C | - | 526nm | Bulk | 2003 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | HLMP-CM | Standard | - | 3.2V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 1.9 cd | 1900mcd | - | Clear | 524nm | Colorless | - | - | - | - | - | - | - | - | - | - | 5mm | 8.91mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-EG23-UX0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | 625nm | Tape & Box (TB) | 2009 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | HIGH RELIABILITY | - | AMMO PACK | - | 1 | - | - | - | HLMP-EG23 | Standard | - | 2.1V | 23° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 9.3 cd | 6250mcd | - | Diffused | 626nm | White | - | - | - | - | - | - | - | - | - | - | - | 11.84mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-EH37-SV0DD Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | 617nm | Tape & Box (TB) | 2009 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | HIGH RELIABILITY | - | AMMO PACK | - | 1 | - | - | - | HLMP-EH37 | Standard | - | 2V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 5.5 cd | 3700mcd | Orange | Clear | 615nm | Colorless | - | - | - | - | - | - | - | - | - | - | - | 12.21mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HLMP-0504-C0002 Broadcom Limited | 22 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | - | 2 | Rectangular | - | 1 | - | - | - | 569nm | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -20°C | Green | - | - | - | - | - | - | 2.54mm | - | HLMP-0504 | Standard | 135mW | 2.2V | 100° | - | 30mA | 20mA | Rectangle with Flat Top | 7.31mmx2.35mm | 2.2V | 2.6 mcd | 2.6mcd | Green | Diffused | 565nm | Green | - | - | 5V | 565 nm | - | - | 1 | - | - | - | - | 8mm | 7.62mm | 8.00mm | - | - | ROHS3 Compliant | Not Applicable | ||
![]() HLMP-EL1G-Y10DD Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Amber | - | - | - | - | - | - | 5.8mm | - | HLMP-EL | Standard | 120mW | 2.1V | 15° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 15.15 cd | 15150mcd | - | Clear | 594nm | Colorless | - | 1 lm | 5V | - | - | - | - | - | - | - | - | 8.91mm | 5.8mm | - | No | - | RoHS Compliant | - |