- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Lead Pitch | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Outside Diameter | Reverse Voltage-Max | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-EL1A-Z1LDV Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | AMMO PACK | 1 | - | 5.8mm | - | HLMP-EL1A | - | - | Standard | 120mW | 2.1V | 15° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 16.5 cd | 16500mcd | - | Clear | 594nm | Colorless | - | 2 lm | 5V | - | - | - | - | - | - | - | - | 8.91mm | 5.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-CB11-UVB00 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | - | - | - | - | 85°C | -40°C | - | 470nm | Bulk | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Blue | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | HLMP-CB | - | 23mm | Standard | - | 3.2V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 4.35 cd | 4350mcd | - | Clear | 464nm | Colorless | 0.03A | - | - | - | - | - | - | - | - | - | - | 8.81mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HLMP-HD30-SV000 Broadcom Limited | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | 626nm | Bulk | 2006 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | 8541.40.20.00 | - | - | 1 | - | - | - | HLMP-H*30 | 2.54mm | 25mm | Standard | - | 2.84V | 100°, 40° | SINGLE COLOR LED | 70mA | - | Oval with Domed Top | 5.20mmx3.80mm | - | 3.309 cd | 3309mcd | - | - | 638nm | - | - | - | - | - | 3.25V | - | - | - | 5 mm | 5V | 5mm | 7mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-LB63-PT0ZZ Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | 470nm | Tape & Box (TB) | 2008 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Blue | - | 8541.40.20.00 | - | AMMO PACK | 1 | 2.54mm | - | - | HLMP-LB63 | - | - | Standard | - | 3.2V | 100°, 50° | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | 3.80mmx3.00mm | - | 670 mcd | - | - | Diffused | 464nm | - | 0.03A | - | - | - | 3.7V | - | - | - | - | 5V | - | 10.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() HLMP-AG70-Z20DD Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | 626nm | Tape & Box (TB) | - | HLMP-AG70 | 5.40mm Lx4.00mm W | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 30° x 70° | - | - | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | - | - | - | Diffused | 634nm | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8.90mm | No | - | ROHS3 Compliant | - | ||
![]() ALMD-EL1E-Z2002 Broadcom Limited | 4269 | - | - | 16 Weeks | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | Industrial grade | 590nm | Tape & Reel (TR) | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | - | 27 cd | 19500mcd | - | - | 594nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.30mm | - | - | ROHS3 Compliant | - | ||
![]() HSMW-C340 Broadcom Limited | 23316 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | 2-SMD, J-Lead | YES | - | - | RECTANGULAR | - | 85°C | -40°C | Industrial grade | - | Tape & Reel (TR) | - | - | 3.70mm Lx0.90mm W | - | Active | 2A (4 Weeks) | 2 | - | - | - | - | White | - | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | 3.1mm | - | - | - | - | - | Standard | - | 3.3V | 120° | SINGLE COLOR LED | - | 20mA | Oval with Flat Top | 2.29mmx0.32mm | - | - | - | - | - | - | - | 0.03A | - | - | - | - | 0.43mm | - | - | - | - | - | - | - | - | 0.46mm | - | - | ROHS3 Compliant | - | ||
![]() HSMR-C280 Broadcom Limited | 6235 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | 0402 | - | - | - | - | Industrial grade | 465nm | Tape & Reel (TR) | 2014 | - | 1.00mm Lx0.50mm W | - | Active | 2A (4 Weeks) | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.3V | 130° | - | 20mA | 20mA | Rectangle with Flat Top | 1.00mmx0.50mm | 3.9V | 80 mcd | 80mcd | - | Diffused | 459nm | White | - | - | - | 465 nm | - | - | 1 | - | - | - | - | 500μm | 1mm | 500μm | 0.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-1540-H0002 Broadcom Limited | 1355 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 569nm | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | IC COMPATIBLE | - | - | TAPE AND REEL | 1 | - | 3.43mm | - | HLMP-1540 | - | - | Standard | - | 2.2V | 24° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 3mm T-1 | - | 45 mcd | - | - | Clear | 565nm | - | - | - | 5V | - | 3V | - | - | T-1 | - | - | 3mm | 6.35mm | 3.43mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG32-NR000 Broadcom Limited | 6953 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Bulk | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | 1 | - | 5.8mm | - | HLMP-EG32 | - | 22.9mm | Standard | - | 1.9V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 1.9 cd | 1290mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | - | - | 5mm | 12.21mm | 5.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EH24-QT000 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | - | 615nm | Bulk | - | - | - | e3 | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Red | HIGH RELIABILITY | - | - | - | 1 | - | - | - | HLMP-EH24 | - | - | Standard | - | 1.94V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.175 cd | 2175mcd | Orange | Clear | 621nm | Colorless | 0.05A | 500 mlm | - | - | - | - | 1 | - | - | - | 5mm | 8.91mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL26-QT000 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | - | 590nm | Bulk | - | - | - | e3 | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | - | 1 | - | - | - | HLMP-EL26 | - | - | Standard | - | 2.02V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.175 cd | 2175mcd | Orange | Clear | 592nm | Colorless | 0.05A | 500 mlm | - | - | - | - | 1 | - | - | - | 5mm | 12.77mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6500-F001S Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (2.54mm Center) | - | 2 | - | - | 1 | - | - | - | 569nm | Bulk | - | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Green | TTL COMPATIBLE | - | - | - | 1 | - | 2.21mm | - | HLMP-6500 | - | - | Standard | - | 2.1V | 90° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | - | 7 mcd | - | - | Diffused | 565nm | - | - | - | 5V | - | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Q155-F0031 Broadcom Limited | 22 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | 2 | - | - | 1 | - | - | - | 637nm | Tape & Reel (TR) | 2006 | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | TAPE AND REEL | 1 | - | 2.21mm | - | HLMP-Q155 | - | - | Standard | - | 1.6V | 28° | SINGLE COLOR LED | 1mA | - | Round with Domed Top | 1.78mm Dia | - | 4 mcd | 4mcd | - | Clear | 645nm | Colorless | - | - | 5V | - | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSML-A461-W40M1 Broadcom Limited | 20024 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | - | 4 | - | - | - | - | - | - | 605nm | Tape & Reel (TR) | 2017 | - | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 4 | EAR99 | Tin (Sn) | 100°C | -40°C | Orange | HIGH RELIABILITY | - | 180mW | TAPE AND REEL 7" | 1 | - | - | - | HSML-A461 | - | - | Standard | 180mW | 2.2V | 50° | SINGLE COLOR LED | 50mA | - | Round with Flat Top | 2.20mm Dia | - | 1.85 cd | 1850mcd | - | Clear | 609nm | Colorless | - | - | - | - | 2.5V | - | 1 | - | - | 5V | - | 3.87mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Q100-N0000 Broadcom Limited | 49 |
| - | 13 Weeks | - | Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | - | 1 | - | - | - | 637nm | Bulk | - | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | - | 1 | - | 2.34mm | - | HLMP-Q100 | - | - | Standard | - | 1.8V | 90° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | - | 45 mcd | 45mcd | - | Diffused | 645nm | - | - | - | 5V | - | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3707-L0002 Broadcom Limited | 41 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | - | TAPE AND REEL | 1 | - | 6.1mm | - | HLMP-3707 | - | - | Standard | - | 1.9V | 24° | SINGLE COLOR LED | 25mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 90.2 mcd | - | - | Clear | 635nm | - | - | - | 5V | - | - | - | - | - | - | - | 5mm | 9.07mm | 6.1mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-HB57-LP000 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | NO | - | - | - | - | 85°C | -40°C | - | 470nm | Bulk | 2007 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Blue | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | compliant | HLMP-H*57 | - | - | Standard | - | 3.2V | 0.4 deg | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | 5.20mm | - | 775.0 mcd | 775mcd | - | Diffused | 464nm | - | 0.03A | - | - | - | 4V | 6.85mm | - | T-1 3/4 | - | - | - | - | - | - | 7.10mm | - | - | RoHS Compliant | - | ||
![]() HSML-C680 Broadcom Limited | 6 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | - | - | - | - | 604nm | Tape & Reel (TR) | 2013 | - | 3.00mm Lx1.00mm W | e4 | Active | 2A (4 Weeks) | 3 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Orange | - | - | 72mW | TAPE AND REEL 7" | 1 | - | - | - | HSML-C680 | - | - | Standard | - | 2V | 115° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | - | 108.6 mcd | 108.6mcd | - | Clear | 611nm | Colorless | - | - | - | - | - | - | 1 | - | - | 5V | - | 1mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-3351-F00R1 Broadcom Limited | 5 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | IC COMPATIBLE | - | - | TAPE AND REEL | 1 | - | 6.1mm | - | HLMP-3351 | - | - | Standard | 135mW | 1.9V | 50° | SINGLE COLOR LED | 25mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | - | 5.4 mcd | - | - | Diffused | 635nm | - | - | - | 5V | - | - | - | - | - | - | - | 5mm | 6.35mm | 6.1mm | - | - | No | - | ROHS3 Compliant | Contains Lead |