- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-S401 Broadcom Limited | 6412 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | RECTANGULAR | - | - | -55°C | - | 602nm | Bulk | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | Orange | - | - | - | - | 1 | - | - | HLMP-S | - | - | Standard | - | 1.9V | 110° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 5.06mmx2.11mm | 7.5 mcd | 7.5mcd | - | Diffused | 600nm | - | - | - | - | 3V | - | 1 | - | - | - | 8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EH15-TW000 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 615nm | Bulk | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | 1 | - | 5.8mm | HLMP-EH15 | - | - | Standard | - | 1.94V | 15° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4.85 cd | 4850mcd | Orange | Clear | 621nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EG1H-Y10DD Broadcom Limited | 23 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2014 | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | - | - | 5.8mm | HLMP-EG | - | - | Standard | 120mW | 2.1V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 9.3 cd | 15150mcd | - | Clear | 634nm | - | - | 1 lm | 5V | - | - | - | - | - | - | 8.81mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMF-C153 Broadcom Limited | 17019 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | 4 | RECTANGULAR | 2 | - | - | - | 626nm Red 586nm Yellow | Tape & Reel (TR) | - | - | 3.20mm Lx2.70mm W | - | - | Active | 2A (4 Weeks) | 4 | EAR99 | - | 85°C | -40°C | Red, Yellow | SUPPORTS INFRARED | - | 65mW | TAPE AND REEL 7" | 2 | 3.5mm | 3.2mm | HSMF-C15 | 3225 | 1210 | Independent | 65mW | 2.1V Red 2.1V Yellow | 170° | DUAL COLOR LED | 20mA | 20mA Red 20mA Yellow | Rectangle with Flat Top | 2.06mmx2.70mm | 8 mcd | 10mcd Red, 8mcd Yellow | Red, Yellow | Diffused | 630nm Red 589nm Yellow | White | - | - | 5V | - | - | - | - | - | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASMW-LR00-ASU0E Broadcom Limited | 111 |
| - | 13 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 623nm | Tape & Reel (TR) | - | - | 2.80mm Lx3.40mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Standard | - | - | 120° | SINGLE COLOR LED | 200mA | 150mA | - | - | - | - | - | - | 633nm | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-3490 Broadcom Limited | 36 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | 585nm | Bulk | 2013 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Yellow | IC COMPATIBLE | - | - | - | 1 | - | - | HLMP-3490 | - | - | Standard | - | 2.1V | 24° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 55 mcd | - | - | Clear | 583nm | Colorless | - | - | - | 3V | - | 1 | - | - | 5mm | 10.9mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-P106 Broadcom Limited | 14 |
| - | 13 Weeks | Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | CYLINDRICAL | - | - | -55°C | - | 644nm | Bulk | 2016 | - | 2.09mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | - | EAR99 | Tin (Sn) | - | - | Red | - | - | - | - | 1 | - | - | HLMP-P106 | - | - | Standard | - | 1.9V | 75° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | 1.78mm Dia | 130 mcd | - | - | Clear | 654nm | Colorless | 0.05A | - | - | - | - | 1 | - | 5V | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1321-G0002 Broadcom Limited | 23112 |
| - | 9 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | - | - | - | TAPE AND REEL | 1 | - | 3.43mm | HLMP-1321 | - | - | Standard | 135mW | 1.9V | 45° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 3mm T-1 | 30 mcd | - | - | Clear | 635nm | - | - | - | 5V | - | - | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | No | - | ROHS3 Compliant | Not Applicable | ||
![]() HLMP-1520 Broadcom Limited | 13469 |
| - | 13 Weeks | Through Hole | Through Hole | Radial | 2 | Round | 1 | - | - | - | 569nm | Bulk | - | HLMP-152x | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Green | - | - | - | - | 1 | - | 3.43mm | HLMP-1520 | - | - | Standard | 135mW | 2.1V | 45° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 3mm T-1 | 22 mcd | - | - | Clear | 565nm | - | - | - | 5V | 3V | - | - | T-1 | - | 3mm | 6.35mm | 3.43mm | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-6305-L0011 Broadcom Limited | 41 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | - | - | 2.08mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Red | TTL COMPATIBLE | - | - | TAPE AND REEL | 1 | - | 2.21mm | HLMP-6305 | - | - | Standard | - | 1.8V | 28° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | 40 mcd | - | - | Clear | 635nm | Colorless | - | - | 5V | 3V | - | - | T-3/4 | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HSMQ-C191-T0000 Broadcom Limited | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Industrial grade | 527nm | Tape & Reel (TR) | 2012 | - | 1.60mm Lx0.80mm W | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Standard | - | 3.4V | 140° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.80mm | 285 mcd | 368mcd | - | Diffused | 520nm | - | - | - | - | - | - | - | - | - | - | - | - | 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL2A-YZKDD Broadcom Limited | 13831 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 590nm | Tape & Box (TB) | 2002 | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Amber | - | - | - | - | - | - | 5.8mm | HLMP-EL2A | - | - | Standard | 120mW | 2.1V | 23° | - | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 12.65 cd | 12650mcd | - | Clear | 594nm | Colorless | - | 2.1 lm | 5V | - | - | - | - | - | - | 8.91mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-EL3H-VX0DD Broadcom Limited | 35 |
| Datasheet | 16 Weeks | - | Through Hole | Radial | - | - | - | 100°C | -40°C | - | 590nm | Tape & Box (TB) | - | HLMP-EGxx | 5.00mm Dia | e3 | - | Active | Not Applicable | - | - | Tin (Sn) | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | - | - | 594nm | - | 0.05A | - | - | 2.4V | 8.71mm | - | - | - | - | - | - | 8.91mm | - | - | ROHS3 Compliant | - | ||
HLMP-AG74-120DD Broadcom Limited | 11205 |
| - | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C | - | 626nm | Tape & Box (TB) | 2011 | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | Red | - | - | - | - | - | - | - | HLMP-AG | - | - | Standard | - | 2.1V | 70°, 35° | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | 5.30mmx3.90mm | 3.55 cd | 3550mcd | - | Diffused | 634nm | - | 0.05A | - | - | - | - | 1 | - | 5V | - | 8.9mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-CE34-Y1CDD Broadcom Limited | 100 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 505nm | Tape & Box (TB) | 2002 | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Cyan | - | - | - | AMMO PACK | 1 | - | 5.8mm | HLMP-CE | - | - | Standard | 107mW | 3.2V | 30° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 21 cd | 15150mcd | - | Clear | 501nm | Colorless | - | 2.1 lm | - | - | - | - | - | - | - | 8.85mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() QDSP-F103 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HLMP-6800 Broadcom Limited | 6203 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | - | 1 | - | - | - | 569nm | Bulk | - | - | 2.08mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Green | TTL COMPATIBLE | - | - | - | 1 | - | 2.34mm | HLMP-6800 | - | - | Standard | - | 2.1V | 90° | SINGLE COLOR LED | 9.6mA | 10mA | Round with Domed Top | 1.78mm Dia | 5 mcd | - | - | Diffused | 565nm | - | - | - | 5V | - | - | - | T-3/4 | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HSMF-C112 Broadcom Limited | 6 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Industrial grade | 622nm Red 527nm Green 468nm Blue | Tape & Reel (TR) | - | - | 0.69mm Lx0.69mm W | - | - | Active | - | - | - | - | - | - | Red, Green, Blue (RGB) | - | - | - | - | - | - | - | - | - | - | Common Anode | - | 2V Red 2.9V Green 2.9V Blue | 130° Red, 150° Green, 150° Blue | TRIPLE COLOR LED | - | 10mA Red 5mA Green 5mA Blue | Square with Flat Top | 0.69mm | - | - | - | - | 629nm Red 519nm Green 464nm Blue | - | - | - | - | - | - | - | - | - | - | - | - | 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-CW16-TW000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | 80°C | -40°C | - | - | Bulk | - | - | - | e1 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | White | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | HLMP-CW | - | - | Standard | - | 3.2V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4.85 cd | 4850mcd | - | Clear | - | Colorless | 0.03A | - | - | - | - | - | - | - | - | 8.91mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HLMP-EL2S-XZKDD Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | 590nm | Tape & Box (TB) | - | HLMP-Elxx | 5.00mm Dia | - | - | Active | Not Applicable | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 23° | - | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | - | - | 594nm | - | - | - | - | - | - | - | - | - | - | - | - | 8.91mm | - | - | ROHS3 Compliant | - |