- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Number of LEDs | T-code | Max Junction Temperature (Tj) | Reverse Voltage-Max | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALMD-CM3D-XZ002 Broadcom Limited | 19534 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1 | - | - | - | 525nm | Tape & Reel (TR) | 2011 | 4.20mm Lx4.20mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | - | 85°C | -40°C | Green | - | - | 114mW | - | - | 114mW | 1 | - | 4.2mm | ALMD-CM3D | - | - | - | Standard | 114mW | 3.2V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | - | 16 cd | 15150mcd | - | Clear | 516nm | - | - | - | 5V | 3.8V | - | - | - | - | - | 7mm | - | No | - | ROHS3 Compliant | - | ||
![]() HSMF-A211-A00J1 Broadcom Limited | 13855 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | Round | 2 | - | - | - | 569nm Green 637nm Red | Tape & Reel (TR) | 2004 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Green, Red | HIGH RELIABILITY | - | 78mW | - | TAPE AND REEL 7" | - | 1 | 3mm | 3.2mm | HSMF-A2* | - | - | - | Independent | - | 2.2V Green 1.9V Red | 120° | DUAL COLOR LED | 20mA | 20mA Green 20mA Red | Round with Flat Top | 2.20mm Dia | 25 mcd | 20mcd Green, 25mcd Red | Green, Red | Clear | 565nm Green 645nm Red | Colorless | - | - | 5V | - | - | - | - | - | - | 2.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMF-C169 Broadcom Limited | 4282 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | 4 | RECTANGULAR | - | - | - | - | 592nm Amber 470nm Blue | Tape & Reel (TR) | 2007 | 1.60mm Lx0.80mm W | e4 | Active | 2A (4 Weeks) | 4 | EAR99 | - | 85°C | -30°C | Amber, Blue | - | - | 38mW | - | TAPE AND REEL 7" | 48mW | 1 | 1.3mm | - | HSMF-C16 | 1608 | 0603 | - | Independent | 48mW | 1.9V Amber 3.4V Blue | 120° | DUAL COLOR LED | 10mA | 20mA Amber 10mA Blue | Rectangle with Flat Top | 1.60mmx0.80mm | 10 mcd | 90mcd Amber, 10mcd Blue | Blue, Orange | Diffused | 595nm Amber 468nm Blue | White | - | - | 5V | - | 2 | - | - | - | - | 500μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMR-C150 Broadcom Limited | 29 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | RECTANGULAR | 1 | - | - | - | 473nm | Tape & Reel (TR) | 2010 | 3.20mm Lx1.60mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Blue | SUPPORTS INFRARED | - | 78mW | 3.9V | TAPE AND REEL 7" | 78mW | 1 | 3.5mm | 1.6mm | HSMR-C150 | 3216 | 1206 | - | Standard | 78mW | 3.4V | 155° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.60mm | 55 mcd | 55mcd | - | Diffused | 469nm | White | - | - | 5V | - | - | T-3/4 | - | - | - | 1.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASMB-KTF0-0A306 Broadcom Limited | 3001 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 4-PLCC | - | - | - | - | - | Industrial grade | 620nm Red 524nm Green 471nm Blue | Tape & Reel (TR) | 2017 | 2.20mm Lx2.00mm W | - | Active | 5A (24 Hours) | - | - | - | 85°C | -40°C | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | Common Anode | - | 2V Red 2.95V Green 2.85V Blue | 110° | TRIPLE COLOR LED | - | 15mA Red 15mA Green 15mA Blue | Square with Flat Top | - | - | 490mcd Red, 1100mcd Green, 215mcd Blue | - | Diffused | 628nm Red 518nm Green 467nm Blue | Colorless | - | - | 4V | - | - | - | 100°C | - | - | 2.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-K105 Broadcom Limited | 200 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 637nm | Bulk | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Red | TTL AND CMOS COMPATIBLE | - | - | - | - | - | 1 | - | 3.43mm | - | - | - | 24mm | Standard | 87mW | 1.8V | 45° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 65 mcd | 65mcd | - | Clear | 645nm | Colorless | - | - | 5V | - | - | T-1 | - | - | 5.08mm | 6.35mm | 3.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL08-VY000 Broadcom Limited | 58000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 590nm | Bulk | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | 2.02V | - | - | 1 | - | 5.8mm | HLMP-EL08 | - | - | 22.9mm | Standard | - | - | 8° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 12 cd | 8100mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL24-TWKDD Broadcom Limited | 28 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 590nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | HLMP-EL24 | - | - | - | Standard | - | 2.02V | 23° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4.85 cd | 4850mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMA-A100-Q00J1 Broadcom Limited | 1070 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | 1 | - | - | - | 590nm | Tape & Reel (TR) | 2005 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 2 | EAR99 | Pure Tin (Sn) | 100°C | -55°C | Amber | HIGH RELIABILITY, SUPPORTS INFRA RED | - | 63mW | 1.9V | TAPE AND REEL 7" | - | 1 | 3mm | 2.8mm | HSMA-A100 | - | - | - | Standard | 63mW | - | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 100 mcd | - | Orange | Clear | 592nm | Colorless | - | - | 5V | - | - | - | - | - | - | 2.1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMM-C190 Broadcom Limited | 5319 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | RECTANGULAR | 1 | - | - | - | 525nm | Tape & Reel (TR) | 2010 | 1.60mm Lx0.80mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Green | - | - | 78mW | - | TAPE AND REEL 7" | 78mW | 1 | - | 800μm | HSMM-C190 | 1608 | 0603 | - | Standard | 78mW | 3.3V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 1.20mmx0.60mm | 120 mcd | - | - | Diffused | 523nm | White | - | 490 lm | 5V | 3.9V | - | - | - | - | - | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL30-LP000 Broadcom Limited | 20 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 590nm | Bulk | 2001 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | - | 1 | - | 5.8mm | HLMP-EL30 | - | - | - | Standard | - | 2.02V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.15 cd | - | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSMJ-A401-U40M1 Broadcom Limited | 25853 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 4-PLCC | 4 | - | 1 | - | - | - | 615nm | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | Pure Tin (Sn) | 100°C | -40°C | Red | - | - | 180mW | - | TAPE AND REEL 7" | - | 1 | 3mm | 3.2mm | HSMJ-A401 | - | - | - | Standard | 180mW | 2.2V | 120° | SINGLE COLOR LED | 50mA | - | Round with Flat Top | 2.20mm Dia | 1.125 cd | 787.5mcd | Orange | Clear | 621nm | Colorless | - | - | 5V | - | - | - | - | - | - | 2.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-CM1A-560DD Broadcom Limited | 10538 | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | 85°C | -40°C | Industrial grade | 525nm | Tape & Box (TB) | - | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.2V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 60.5 cd | 60500mcd | - | Clear | 516nm | Colorless | 0.03A | - | - | 3.8V | 1 | - | - | 5V | - | 8.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-C515-L0002 Broadcom Limited | 262 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 570nm | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | - | - | - | - | TAPE AND REEL | - | 1 | - | 5.8mm | HLMP-C515 | - | - | - | Standard | - | 2.2V | 15° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 300 mcd | - | - | Clear | 568nm | - | - | - | 5V | 3V | - | - | - | - | 5mm | 8.91mm | 5.8mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HSMC-C280 Broadcom Limited | 13 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | RECTANGULAR | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2012 | 1.00mm Lx0.50mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Red | - | - | 60mW | - | TAPE AND REEL 7" | 60mW | 1 | - | 500μm | HSMC-C280 | 1005 | 0402 | - | Standard | 60mW | 1.9V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.50mm | 90 mcd | - | - | Diffused | 637nm | White | - | 155 lm | 5V | - | - | - | - | - | - | 400μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL1A-Z1KDD Broadcom Limited | 58000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 590nm | Tape & Box (TB) | 2002 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | AMMO PACK | - | 1 | - | 5.8mm | HLMP-EL1A | - | - | - | Standard | 120mW | 2.1V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 21 cd | 16500mcd | Orange | Clear | 594nm | Colorless | - | 2.1 lm | 5V | - | - | - | - | - | - | 8.81mm | 5.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSMF-C156 Broadcom Limited | 1461 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | 4 | Rectangular | 2 | - | - | - | 572nm Green 586nm Yellow | Tape & Reel (TR) | 2003 | 3.20mm Lx2.70mm W | - | Active | 2A (4 Weeks) | 4 | EAR99 | - | 85°C | -40°C | Green, Yellow | SUPPORTS INFRARED | - | 65mW | 1.1V | TAPE AND REEL 7" | - | 2 | 3.5mm | 3.2mm | HSMF-C15 | 3225 | 1210 | - | Independent | 65mW | 2.2V Green 2.1V Yellow | 170° | DUAL COLOR LED | 20mA | 20mA Green 20mA Yellow | Rectangle with Flat Top | 2.06mmx2.70mm | 2.5 mcd | 15mcd Green, 8mcd Yellow | Green, Yellow | Diffused | 570nm Green 589nm Yellow | White | - | - | 5V | - | - | - | - | - | - | 1.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSMA-C265 Broadcom Limited | 87 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Bottom Entry | 1305 (3412 Metric) | 2 | RECTANGULAR | 1 | - | - | - | 592nm | Tape & Reel (TR) | 2010 | 3.40mm Lx1.25mm W | e4 | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Amber | - | - | 60mW | - | TAPE AND REEL 7" | - | 1 | 3.7mm | 3.4mm | HSMA-C265 | 3412 | 1305 | - | Standard | 60mW | 1.9V | 150° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.25mmx1.20mm | 75 mcd | - | Orange | Diffused | 595nm | White | - | 480 lm | 5V | - | - | - | - | - | - | 1.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3301-F0002 Broadcom Limited | 22287 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2015 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | TAPE AND REEL | - | 1 | - | 6.1mm | HLMP-3301 | - | - | - | Standard | 85mW | 1.9V | 60° | SINGLE COLOR LED | 25mA | 10mA | Round with Domed Top | 5mm T-1 3/4 | 5.4 mcd | - | - | Diffused | 635nm | - | - | - | 5V | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Q150 Broadcom Limited | 100 |
| - | 13 Weeks | - | Surface Mount, Through Hole | Through Hole, Axial | Axial, Flat Leads | 2 | Round | 1 | - | - | - | 637nm | Bulk | 2009 | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | - | - | - | 1 | - | 2.34mm | HLMP-Q150 | - | - | 11mm | Standard | - | 1.6V | 90° | SINGLE COLOR LED | 10mA | 1mA | Round with Domed Top | 1.91mm Dia | 1.8 mcd | - | - | Diffused | 645nm | - | - | - | 5V | - | - | T-3/4 | - | - | 1.8mm | 2.92mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |