- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMM-A400-W8QM2 Broadcom Limited | 29805 |
| - | 13 Weeks | - | - | Surface Mount | 4-PLCC | YES | - | - | - | - | 100°C | -40°C | - | 525nm | Tape & Reel (TR) | - | - | 3.20mm Lx2.80mm W | e3 | Active | 2A (4 Weeks) | 4 | - | Tin (Sn) | - | - | Green | HIGH RELIABILITY | 8541.40.20.00 | - | TR, 7 INCH | - | 1 | - | - | - | - | Standard | - | 3.8V | 120° | SINGLE COLOR LED | - | 30mA | Round with Flat Top | - | 2475.0 mcd | - | - | Clear | 518nm | Colorless | 0.03A | - | - | - | 1.8mm | - | - | - | - | - | - | 2.10mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-P305-F0021 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | - | 2 | - | CYLINDRICAL | - | - | - | - | 585nm | Tape & Reel (TR) | - | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -55°C | Yellow | TTL COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | - | - | HLMP-P305 | Standard | - | 2V | 125° | SINGLE COLOR LED | 10mA | - | Round with Flat Top | 1.78mm Dia | 4 mcd | 4mcd | - | Clear | 583nm | Colorless | - | - | - | - | - | 1 | T-3/4 | 5V | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-P105-L0021 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | - | 2 | - | CYLINDRICAL | - | - | - | - | 637nm | Tape & Reel (TR) | - | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | TAPE AND REEL | - | 1 | - | - | - | HLMP-P105 | Standard | - | 1.8V | 125° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 1.78mm Dia | 30 mcd | 30mcd | - | Clear | 645nm | Colorless | - | - | - | - | - | 1 | T-3/4 | 5V | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-QTC4-0EA02 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 4-PLCC | - | - | 4-PLCC | - | - | - | - | - | - | - | - | - | 3.20mm Lx2.80mm W | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Red, Green, Blue (RGB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.90mm | - | - | RoHS Compliant | - | ||
![]() HLMA-PG00-N0011 Broadcom Limited | 8785 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Reel (TR) | 2011 | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | 120mW | TAPE AND REEL 7" | - | 1 | - | 2.21mm | - | HLMA-PG00 | Standard | 105mW | 1.9V | 125° | SINGLE COLOR LED | 50mA | 20mA | Round with Flat Top | 1.78mm Dia | 75 mcd | - | - | Clear | 635nm | Colorless | - | 250 mlm | 5V | - | - | - | T-3/4 | - | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ALMD-CY3G-YZ002 Broadcom Limited | 2438 |
| Datasheet | 42 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2017 | - | 4.20mm Lx4.20mm W | - | Active | 3 (168 Hours) | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.9V | 33° | - | 20mA | - | Round with Domed Top | - | 16 cd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-P205 Broadcom Limited | 5 |
| - | 13 Weeks | - | Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | CYLINDRICAL | 1 | - | - | - | 626nm | Bulk | - | - | 2.09mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -55°C | Red | TTL COMPATIBLE | - | - | - | - | 1 | - | 2.34mm | - | HLMP-P205 | Standard | - | 1.8V | 125° | SINGLE COLOR LED | 30mA | 10mA | Round with Flat Top | 1.78mm Dia | 8 mcd | - | - | Clear | 635nm | Colorless | - | - | 5V | 3V | - | - | - | - | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-EL15-QSK00 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Bulk | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Amber | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EL15 | Standard | - | 2.02V | 15° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.825 cd | 1825mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HLMP-EG26-RU0DD Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 626nm | Tape & Box (TB) | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Red | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EG26 | Standard | - | 1.9V | 23° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.85 cd | 2850mcd | - | Clear | 635nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 12.77mm | 5.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMC-S660 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | - | - | - | - | 626nm | Tape & Reel (TR) | 2003 | SunPower | 3.20mm Lx1.00mm W | - | Obsolete | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Red | - | - | 81mW | TAPE AND REEL | - | 1 | - | - | unknown | - | Standard | - | 1.9V | 155° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | 50 mcd | 50mcd | - | Diffused | 630nm | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HSMZ-A100-S80J1 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-PLCC | - | 2 | - | - | - | - | - | - | 630nm | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -55°C | Red | HIGH RELIABILITY | - | 72mW | TAPE AND REEL 7" | - | 1 | 3mm | - | - | HSMZ-A100 | Standard | - | 2.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 620 mcd | - | - | Clear | 639nm | Colorless | - | - | - | - | - | 1 | - | - | - | 2.1mm | - | - | No | - | RoHS Compliant | - | ||
![]() HLMP-EL24-SU400 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Bulk | - | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EL24 | Standard | - | 2.02V | 23° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 3.05 cd | 3050mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HLMA-PJ00-N0000 Broadcom Limited | In Stock | - | - | 9 Weeks | - | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | CYLINDRICAL | - | - | - | - | 605nm | Bulk | 2013 | - | 1.99mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Orange | - | - | 120mW | - | - | 1 | - | - | - | HLMA-PJ00 | Standard | - | 1.9V | 125° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 1.78mm Dia | 75 mcd | - | - | Clear | 609nm | Colorless | - | 250 mlm | - | - | - | 1 | T-3/4 | 5V | - | 2.44mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HLMP-EH24-RU000 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 615nm | Bulk | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Red | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EH24 | Standard | - | 1.94V | 23° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.85 cd | 2850mcd | Orange | Clear | 621nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HLMP-EL15-TW0DD Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Amber | - | - | - | - | - | - | - | 5.8mm | - | HLMP-EL15 | Standard | - | 2.02V | 15° | - | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 4.85 cd | 4850mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HLMP-6505-L002S Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (5.08mm Center) | - | 2 | - | - | 1 | - | - | - | 569nm | Bulk | - | - | 2.08mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Green | TTL COMPATIBLE | - | - | - | - | 1 | 5.08mm | 2.21mm | - | HLMP-6505 | Standard | - | 2.1V | 28° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | 40 mcd | - | - | Clear | 565nm | Colorless | - | - | 5V | - | - | - | T-3/4 | - | - | 2.92mm | - | - | No | - | RoHS Compliant | - | ||
![]() HLMP-AL70-Z20DD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Tape & Box (TB) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Amber | - | - | - | - | - | - | - | 3.8mm | - | HLMP-AL | Standard | 120mW | 2.1V | 70°, 30° | - | 50mA | 20mA | Oval with Domed Top | 5.20mmx3.80mm | 3.3 cd | 3300mcd | - | Diffused | 594nm | - | - | - | - | - | - | - | - | - | - | 8.9mm | 5.2mm | - | No | - | RoHS Compliant | - | ||
![]() ASMT-TWBM-NT902 Broadcom Limited | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount | 2-Mini PLCC | - | 2 | - | RECTANGULAR | 1 | - | - | - | - | Tape & Reel (TR) | 2010 | - | 2.00mm Lx1.40mm W | e4 | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | White, Cool | HIGH RELIABILITY | - | 72mW | TAPE AND REEL 7" | 72mW | 1 | - | 1.4mm | - | ASMT-T*BM | Standard | 72mW | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.50mmx1.00mm | 650 mcd | - | White | Diffused | - | Yellow | - | 2.5 lm | - | 3.6V | - | - | - | - | - | 1.3mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HLMP-EL30-STK00 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | - | 590nm | Bulk | - | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EL30 | Standard | - | 2.02V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.55 cd | 2550mcd | Orange | Clear | 592nm | Colorless | - | 500 mlm | 20V | - | - | - | - | - | 5mm | 8.91mm | 5.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HLMP-CB34-R0000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | 85°C | -40°C | - | 470nm | Bulk | 2009 | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | Blue | - | - | - | - | - | 1 | - | - | - | HLMP-CB | Standard | - | 3.2V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.7 cd | 1700mcd | - | Clear | 464nm | Colorless | 0.03A | - | - | - | 8.71mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |