- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Luminous Intensity-Min | Features | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMT-UGB5-ZW7Q2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL3G-UWK00 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HLMP-EL3B-WXKDD Broadcom Limited | 8671 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | T-1 3/4 (5mm) | - | 1 | - | - | 590nm | Tape & Box (TB) | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | Amber | - | - | - | 120mW | - | - | 5.8mm | - | HLMP-EL3B | Standard | 120mW | 2.1V | 30° | - | 20mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 2.1V | 9.3 cd | 7400mcd | Orange | Clear | 594nm | Colorless | - | 2 lm | 5V | 590 nm | - | - | 1 | - | - | - | - | 12.21mm | 5.8mm | 12.21mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSML-C130 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | RECTANGULAR | - | 85°C | -40°C | 606nm | Tape & Reel (TR) | 2013 | - | 1.60mm Lx0.80mm W | e4 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | Orange | SUPPORTS INFRARED | 8541.40.20.00 | TAPE AND REEL 7" | - | 1 | 1.5mm | - | compliant | HSML-C130 | Standard | - | 1.94V | 110° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.15mmx0.80mm | - | 139.0 mcd | 139mcd | - | Diffused | 612nm | White | 0.02A | - | - | - | 2.4V | 0.35mm | - | - | 5V | - | - | - | - | 0.35mm | - | - | RoHS Compliant | - | ||
![]() HLMP-Q605-F0011 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | - | - | - | - | - | 560nm | Tape & Reel (TR) | - | - | 2.09mm Lx2.21mm W | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Green | TTL COMPATIBLE | - | TAPE AND REEL | - | 1 | - | - | - | HLMP-Q605 | Standard | - | 2.2V | 90° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 1.78mm Dia | - | 7.5 mcd | 7.5mcd | - | Clear | 558nm | Colorless | - | - | - | - | 3V | - | 1 | T-3/4 | 5V | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6500-JK000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | - | 2 | - | - | 1 | - | - | 569nm | Bulk | 2004 | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Green | - | - | - | - | 1 | - | 2.34mm | - | HLMP-6500 | Standard | - | 2.1V | 90° | SINGLE COLOR LED | 30mA | 10mA | Round with Domed Top | 1.78mm Dia | - | 12.5 mcd | - | - | Diffused | 565nm | - | - | - | 5V | - | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASMB-TTB2-0C3A2 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | - | - | 621nm Red 529nm Green 470nm Blue | Tape & Reel (TR) | - | - | 3.50mm Lx3.50mm W | - | Active | 4 (72 Hours) | - | - | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | - | - | Independent | - | 2.1V Red 3V Green 3V Blue | 115° | TRIPLE COLOR LED | - | 20mA Red 20mA Green 20mA Blue | Round with Flat Top | - | - | - | 790mcd Red, 2000mcd Green, 380mcd Blue | - | Diffused | 635nm Red 521nm Green 464nm Blue | - | - | - | - | - | - | - | - | - | - | - | IPx6, IPx8 | - | - | 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-AL70-13KDD Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | 590nm | Tape & Box (TB) | - | HLMP-AL70 | 5.40mm Lx4.00mm W | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | 100°C | -40°C | Amber | - | - | - | 120mW | - | - | - | - | - | Standard | - | 2.1V | 30° x 70° | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | 5.20mmx3.80mm | - | 3970.0 mcd | - | - | Diffused | 594nm | - | 0.05A | - | 5V | - | 2.4V | 8.7mm | 1 | - | - | 2.9 cd | - | - | - | 8.90mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL1H-224DD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASMP-CWH0-ZDFJ2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL1H-12KDD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL2G-WY0DD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C | 590nm | Tape & Box (TB) | 2017 | - | - | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | Amber | - | - | - | - | - | - | - | - | HLMP-EL | Standard | - | 2.1V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 8.75 cd | 8750mcd | - | Clear | 594nm | Colorless | 0.05A | - | - | - | - | - | 1 | - | - | - | - | 8.91mm | - | - | No | - | RoHS Compliant | - | ||
![]() HLMP-LG71-VY0DD Broadcom Limited | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | 626nm | Tape & Box (TB) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | Red | - | - | - | - | - | - | 3mm | - | HLMP-LG71 | Standard | 120mW | 2.1V | 100°, 40° | SINGLE COLOR LED | 50mA | 20mA | Oval with Domed Top | 3.80mmx3.00mm | - | 1.775 cd | 1775mcd | - | Diffused | 634nm | - | - | - | 5V | - | - | - | - | - | - | - | - | 10.5mm | 3.8mm | - | No | - | RoHS Compliant | - | ||
![]() HLMP-LB71-SV0DD Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | 470nm | Tape & Box (TB) | 2011 | - | - | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | Blue | - | - | - | - | - | - | - | - | HLMP-LB71 | Standard | - | 3.1V | 100°, 40° | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | 3.80mmx3.00mm | - | 1.02 cd | 1020mcd | - | Diffused | 461nm | - | - | - | - | - | - | - | 1 | - | - | - | - | 10.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() QSMT-UWAT-ZX3Z2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HLMP-Q150-F0021 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | - | 2 | - | - | 1 | - | - | 637nm | Tape & Reel (TR) | - | - | 2.08mm Lx2.21mm W | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | TAPE AND REEL | - | 1 | - | 2.21mm | - | HLMP-Q150 | Standard | - | 1.6V | 90° | SINGLE COLOR LED | 20mA | 1mA | Round with Domed Top | 1.78mm Dia | - | 1.8 mcd | - | - | Diffused | 645nm | - | - | - | 5V | - | - | - | - | T-3/4 | - | - | - | 2.92mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASMS-FWG2-ZNQF6 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ASMS-FWG2-ZNQD6 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() QLMZ-CE3E-VXC02 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HLMP-CB35-RU0DD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | 470nm | Tape & Box (TB) | 2009 | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 85°C | -40°C | Blue | - | - | AMMO PACK | - | 1 | - | - | - | HLMP-CB | Standard | - | 3.2V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 1.5 cd | 2850mcd | - | Clear | 464nm | Colorless | - | - | - | - | - | 8.71mm | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |